location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH55UDEHLBB Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH55UDEHLBB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55UDEHLBB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088087528
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 260699
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:33:29
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sale Sheet (7.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH55UDEHLBB user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH55UDEHLBB Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 139.7 cm (55") 1920 x 1080 pixels LED 700 cd/m²
  • - Direct-LED DID 8 ms
  • - Ethernet LAN
Warranty: 3 Years
Long product name Samsung LH55UDEHLBB Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7 :
The long product name of Samsung LH55UDEHLBB Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55" 1920 x 1080 FHD, 4000:1, 178/178, 8 ms, D-SUB, DVI-D, DP 1.2, HDMI x 2, 700 cd/m2, 21.5 kg
More>>>
Samsung LH55UDEHLBB Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7:
The official description of Samsung LH55UDEHLBB Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Create beautiful videowalls in an affordable fashion. The UD55E-A features an ultra-thin bezel for virtually seamless matrices. Factory calibration provides brightness and color uniformity across multiple displays. And you can achieve 4K UHD resolution when you daisy chain multiple displays with the Display Port 1.2 digital loop-out feature, without the cost of external processing scalers and distribution boxes.
- Daisy chain multiple displays with Display Port 1.2 digital loop-out to achieve 4K UHD (3840x2160) resolution
- Ultra-narrow bezels at 3.5mm bezel-to-bezel (BtB) allow you to create virtually seamless videowalls
- Factory-tuned for brightness and color uniformity right out of the box, with Advanced Color Management for customization
- LED backlight technology reduces power consumption and heat output common in large videowalls

Beautiful Video Walls
Create elaborate, stunning video walls. And when you daisy chain multiple displays with the Display Port 1.2 digital loop-out feature, you can achieve 4K UHD (3840x2160) resolution. So you can deliver exceptional content with fine detail for a stunning, impactful experience.

Ultra-Narrow 3.5mm Bezels
The UD55E-A features incredibly thin bezels at a mere 3.5mm bezel-to-bezel. So you can create virtually seamless video walls with elegance and sophistication.

Factory Calibration
Samsung's factory calibration ColorExpert technology helps to minimize color difference across multiple displays. Factory-tuned for brightness, color temperature and gamma, you can experience color uniformity right out of the box for consistent video wall matrices.

Advanced Color Management (ACM)
The ACM solution provides a user-friendly interface to implement customized and detailed color adjustments. Fine-tune luminance, temperature and gamma through auto calibration, manual calibration and duplication to achieve the perfect display for your business.

Image Rotation
Enjoy convenient content creation and management. Create your desired content on a single display and turn on Image Rotation to transform portrait orientation into horizontal, and vice versa, when you connect and split-screen multiple displays in a video wall matrix.

Magic Clone
Save installation time for multiple displays with Magic Clone. Simply enter your display settings the first time, save the setting information to a USB or external HDD and plug in the external device to the other sets to install them equally.

Short summary description Samsung LH55UDEHLBB Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7:
This short summary of the Samsung LH55UDEHLBB Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH55UDEHLBB, Digital signage flat panel, 139.7 cm (55"), LED, 1920 x 1080 pixels, 24/7

Long summary description Samsung LH55UDEHLBB Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7:
This is an auto-generated long summary of Samsung LH55UDEHLBB Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black 24/7 based on the first three specs of the first five spec groups.

Samsung LH55UDEHLBB. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black

Display
LED backlighting type
Direct-LED DID
Display diagonal *
139.7 cm (55")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Response time
8 ms
Contrast ratio (typical)
4000:1
Contrast ratio (dynamic)
10000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
0.63 x 0.63 mm
Active display area (W x H)
680.4 x 1209.6 mm
Display diagonal (metric)
139.7 cm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
2
DisplayPort version
1.2
USB ports quantity
1
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Audio (L/R) in
1
Audio (L/R) out
1
RS-232C
Yes
Remote (IR) output
1
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Bezel width (bottom)
2.3 mm
Bezel width (side)
1.2 mm
Performance
Operating hours (hours/days)
24/7
HDCP
Yes
Power
Power consumption (typical) *
128 W
Power consumption (standby) *
0.5 W
Power consumption (sleep)
0.5 W
Power consumption (max)
297 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
302.1 BTU/h
Weight & dimensions
Width
1213.5 mm
Depth
96.6 mm
Height
684.3 mm
Weight
21.5 kg
Packaging data
Package width
1355 mm
Package depth
320 mm
Package height
809 mm
Package weight
29 kg
Packaging content
Remote control included
Yes
Batteries included
Yes
Cables included
AC, DisplayPort
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
EMCFCC (USA) FCC Part 15, Subpart B class A, CE (Europe) EN55022, EN55024, VCCI (Japan) V-3 (CISPR22), KCC (Korea):KN22, KN24, BSMI (Taiwan) : CNS13438 (CISPR22), C-Tick (Australia) : AS/NZS3548 (CISPR22), CCC(China) : GB 9254-2008, GB 17625.1-2012 UL (USA) : UL 60950-1, CSA (Canada) : CSA C22.2 No. 60950-1, TUV (Germany) : EN60950-1, NEMKO (Norway) : EN60950-1, KC (Korea) : K60950-1, CCC (China) : GB4943.1-2011, PSB (Singapore) : IEC60950-1, GOST (Russia) : IEC60950-1, EN55022, SIQ (Slovenia) : IEC60950-1, EN55022, PCBC (Poland) : IEC60590-1, EN55022, NOM (Mexico) : NOM-019-SCFI-1993, IRAM (Argentina) : IEC60950-1, SASO (Saudi Arabia) : IEC60950-1
Logistics data
Harmonized System (HS) code
85285210
Technical details
Sustainability certificates
ENERGY STAR
Compliance certificates
RoHS
Other features
Quick start guide
Yes
Energy efficiency class (old)
C
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung LH55UHFHLBB Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black Samsung LH55UHFHLBB Signage Display Digital signage flat panel 139.7 cm (55") LED 700 cd/m² Full HD Black
(show image)
LH55UHFHLBB LH55UHFHLBB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55UDEBLBB Signage Display Digital signage flat panel 139.7 cm (55") LED 500 cd/m² Full HD Black 24/7 Samsung LH55UDEBLBB Signage Display Digital signage flat panel 139.7 cm (55") LED 500 cd/m² Full HD Black 24/7
(show image)
LH55UDEBLBB LH55UDEBLBB 0.00
(excl. VAT)
0 (incl. VAT)