"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84"
"","","30389502","","Samsung","LH55UDEHLBB","30389502","8806088087528","Signage Displays","2672","","","LH55UDEHLBB","20240314193813","ICECAT","1","241151","https://images.icecat.biz/img/gallery/30389502_2834308897.jpg","3000x2000","https://images.icecat.biz/img/gallery_lows/30389502_2834308897.jpg","https://images.icecat.biz/img/gallery_mediums/30389502_2834308897.jpg","https://images.icecat.biz/img/gallery_thumbs/30389502_2834308897.jpg","","http://objects.icecat.biz/objects/mmo_30389502_1536308246_9441_16798.pdf","Samsung LH55UDEHLBB Signage Display Digital signage flat panel 139.7 cm (55"") LED 700 cd/m² Full HD Black 24/7","55"" 1920 x 1080 FHD, 4000:1, 178/178, 8 ms, D-SUB, DVI-D, DP 1.2, HDMI x 2, 700 cd/m2, 21.5 kg","Samsung LH55UDEHLBB, Digital signage flat panel, 139.7 cm (55""), LED, 1920 x 1080 pixels, 24/7","Samsung LH55UDEHLBB. Product design: Digital signage flat panel. Display diagonal: 139.7 cm (55""), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black","Create beautiful videowalls in an affordable fashion. The UD55E-A features an ultra-thin bezel for virtually seamless matrices. Factory calibration provides brightness and color uniformity across multiple displays. And you can achieve 4K UHD resolution when you daisy chain multiple displays with the Display Port 1.2 digital loop-out feature, without the cost of external processing scalers and distribution boxes.\n- Daisy chain multiple displays with Display Port 1.2 digital loop-out to achieve 4K UHD (3840x2160) resolution\n- Ultra-narrow bezels at 3.5mm bezel-to-bezel (BtB) allow you to create virtually seamless videowalls\n- Factory-tuned for brightness and color uniformity right out of the box, with Advanced Color Management for customization\n- LED backlight technology reduces power consumption and heat output common in large videowalls\n\nBeautiful Video Walls\nCreate elaborate, stunning video walls. And when you daisy chain multiple displays with the Display Port 1.2 digital loop-out feature, you can achieve 4K UHD (3840x2160) resolution. So you can deliver exceptional content with fine detail for a stunning, impactful experience.\n\nUltra-Narrow 3.5mm Bezels\nThe UD55E-A features incredibly thin bezels at a mere 3.5mm bezel-to-bezel. So you can create virtually seamless video walls with elegance and sophistication.\n\nFactory Calibration\nSamsung's factory calibration ColorExpert technology helps to minimize color difference across multiple displays. Factory-tuned for brightness, color temperature and gamma, you can experience color uniformity right out of the box for consistent video wall matrices.\n\nAdvanced Color Management (ACM)\nThe ACM solution provides a user-friendly interface to implement customized and detailed color adjustments. Fine-tune luminance, temperature and gamma through auto calibration, manual calibration and duplication to achieve the perfect display for your business.\n\nImage Rotation\nEnjoy convenient content creation and management. Create your desired content on a single display and turn on Image Rotation to transform portrait orientation into horizontal, and vice versa, when you connect and split-screen multiple displays in a video wall matrix.\n\nMagic Clone\nSave installation time for multiple displays with Magic Clone. Simply enter your display settings the first time, save the setting information to a USB or external HDD and plug in the external device to the other sets to install them equally.","https://images.icecat.biz/img/gallery/30389502_2834308897.jpg|https://images.icecat.biz/img/gallery/30389502_5140595036.jpg|https://images.icecat.biz/img/gallery/30389502_2446246181.jpg|https://images.icecat.biz/img/gallery/27295010_8332049506.jpg|https://images.icecat.biz/img/gallery/27295010_2083442167.jpg|https://images.icecat.biz/img/gallery/27295010_0510775395.jpg","3000x2000|3000x2000|1604x1230|341x976|558x961|263x964","|||||","","http://objects.icecat.biz/objects/mmo_30389502_1540801630_9083_2701.pdf","http://objects.icecat.biz/objects/mmo_30389502_1540801641_3947_8840.pdf","","","","","","Display","Display diagonal: 139.7 cm (55"")","Display technology: LED","Display resolution: 1920 x 1080 pixels","Display brightness: 700 cd/m²","HD type: Full HD","LED backlighting type: Direct-LED DID","Response time: 8 ms","Contrast ratio (typical): 4000:1","Contrast ratio (dynamic): 10000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Display number of colours: 16.78 million colours","Pixel pitch: 0.63 x 0.63 mm","Active display area (W x H): 680.4 x 1209.6 mm","Display diagonal (metric): 139.7 cm","Horizontal scan range: 30 - 81 kHz","Vertical scan range: 48 - 75 Hz","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Supported video modes: 1080p","Colour gamut: 72%","Ports & interfaces","HDMI ports quantity: 2","DVI port: Yes","DisplayPorts quantity: 2","Ethernet LAN: Yes","DVI-D ports quantity: 1","VGA (D-Sub) input ports: 1","DisplayPort version: 1.2","USB ports quantity: 1","USB version: 2.0","Ethernet LAN (RJ-45) ports: 1","Audio (L/R) in: 1","Audio (L/R) out: 1","RS-232C: Yes","Remote (IR) output: 1","Audio","Built-in speaker(s): No","Design","Product design: Digital signage flat panel","Product colour: Black","VESA mounting: Yes","Panel mounting interface: 600 x 400 mm","Bezel width (bottom): 2.3 mm","Bezel width (side): 1.2 mm","Performance","Operating hours (hours/days): 24/7","HDCP: Yes","Power","Power consumption (typical): 128 W","Power consumption (standby): 0.5 W","Power consumption (sleep): 0.5 W","Power consumption (max): 297 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Heat dissipation: 302.1 BTU/h","Weight & dimensions","Width: 1213.5 mm","Depth: 96.6 mm","Height: 684.3 mm","Weight: 21.5 kg","Packaging data","Package width: 1355 mm","Package depth: 320 mm","Package height: 809 mm","Package weight: 29 kg","Packaging content","Remote control included: Yes","Batteries included: Yes","Cables included: AC, DisplayPort","Warranty card: Yes","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Certificates","Certification: EMCFCC (USA) FCC Part 15, Subpart B class A, CE (Europe) EN55022, EN55024, VCCI (Japan) V-3 (CISPR22), KCC (Korea):KN22, KN24, BSMI (Taiwan) : CNS13438 (CISPR22), C-Tick (Australia) : AS/NZS3548 (CISPR22), CCC(China) : GB 9254-2008, GB 17625.1-2012 \nUL (USA) : UL 60950-1, CSA (Canada) : CSA C22.2 No. 60950-1, TUV (Germany) : EN60950-1, NEMKO (Norway) : EN60950-1, KC (Korea) : K60950-1, CCC (China) : GB4943.1-2011, PSB (Singapore) : IEC60950-1, GOST (Russia) : IEC60950-1, EN55022, SIQ (Slovenia) : IEC60950-1, EN55022, PCBC (Poland) : IEC60590-1, EN55022, NOM (Mexico) : NOM-019-SCFI-1993, IRAM (Argentina) : IEC60950-1, SASO (Saudi Arabia) : IEC60950-1","Logistics data","Harmonized System (HS) code: 85285210","Technical details","Sustainability certificates: RoHS, ENERGY STAR","Other features","Quick start guide: Yes","Plug and Play: Yes","Energy efficiency class (old): C"