location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WMN-55VD signage display mount 139.7 cm (55") White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMN-55VD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMN-55VD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7330381820182 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 290274
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:17:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung WMN-55VD signage display mount 139.7 cm (55") White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 29 kg White
  • - Maximum screen size: 139.7 cm (55")
  • - Mounting type: Wall
  • - Minimum VESA mount: 400 x 400 mm Maximum VESA mount: 600 x 400 mm
Long product name Samsung WMN-55VD signage display mount 139.7 cm (55") White :
The long product name of Samsung WMN-55VD signage display mount 139.7 cm (55") White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

600x400/400x600/400x400, 29kg max, 11.3kg
More>>>
Samsung WMN-55VD signage display mount 139.7 cm (55") White:
The official description of Samsung WMN-55VD signage display mount 139.7 cm (55") White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A Specially-Designed Mount Offers Dimensional Consistency for Easy Installation

If there is any discrepancy between the dimensions of a video wall and wall mount, system integrators (SIs) have the painstaking and time-wasting task of measuring the wall mount and calculating the gap to properly size prior to video wall installation. This situation is often experienced with conventional video wall mounting systems, which have not been appropriately sized. For improved setup time and hassle-free installation, Samsung’s new 46-inch (WMN-46VD) and 55-inch (WMN-55VD) wall mounts are specially designed for use with Samsung’s SMART Signage UD/UE Series video walls. As the mounts are sized specifically to the video walls, users only need to install the user-friendly mount first and then fit the video wall into the wall mount. In this way, Samsung’s special wall mount delivers both design and installation simplicity to your business out-of-the-box.

Finely Adjust Video Walls Across Three Axis Points for Seamless Viewing

As multiple screens converge as part of large-scale video wall, a minimized bezel gap benefits audiences by providing a seamless viewing experience. Viewer attention is focused on the display’s visual message rather than the display itself for maximized impact. Since the dismantling and reassembly of video walls and mounts to address bezels gaps also can come with a significant time and cost commitment, a reduced bezel gap is a critical purchase consideration for video wall users. To ensure easy adjustment and the elimination of bezel gaps, Samsung’s new video wall mounts provide SIs with enhanced fine adjustment. The wall mounts feature three-dimensional axis adjustment, including x-axis (up and down movement with rotational screws for fine tuning); y-axis (left and right movement for fine tuning); and z-axis (push and pull pop-up capability for effortless installation). By being able to finely adjust video walls across three axis points, users can effortlessly align individual displays to form a continuous and gap-free presentation.

An Industry-Leading Slim Depth Enhances your Business Environment

Samsung’s advanced video wall mounts offer an industry-leading slim depth of 39mm to enhance your business environment. Typically, video walls require the utilization of various accessories, including wall mounts, source cables and power cables, which can create a cluttered installation area and visual distraction. With an optimized slim depth, Samsung’s wall mounts help maintain a clean installation area by hiding cables behind an enhanced space-saving design. Similarly, the slim depth keeps the video wall more closely aligned to the mounting wall for cleaner lines that reinforce your business’ sophisticated design aesthetic.

Expand Presentational Flexibility through Landscape and Portrait Support

With conventional mounting systems, video wall users are provided a specific mount for landscape and portrait orientations. Instead of requiring the utilization of multiple individual and costly wall mounts, Samsung’s versatile wall mounts for UD/UE Series video walls support both landscape and portrait orientations. This expanded support enables the transformation of each wall mount to accommodate either usage format, which removes the content utilization, cost inefficiency or design installation limitations experienced with traditional mounting options. As part of promoting a simplified installation process, users also can easily adjust Samsung’s wall mounts to the orientation mode that best suits their business and content needs.

Short summary description Samsung WMN-55VD signage display mount 139.7 cm (55") White:
This short summary of the Samsung WMN-55VD signage display mount 139.7 cm (55") White data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WMN-55VD, 29 kg, 139.7 cm (55"), 400 x 400 mm, 600 x 400 mm

Long summary description Samsung WMN-55VD signage display mount 139.7 cm (55") White:
This is an auto-generated long summary of Samsung WMN-55VD signage display mount 139.7 cm (55") White based on the first three specs of the first five spec groups.

Samsung WMN-55VD. Maximum weight capacity: 29 kg, Maximum screen size: 139.7 cm (55"), Minimum VESA mount: 400 x 400 mm, Maximum VESA mount: 600 x 400 mm. Product colour: White

Mounting
Maximum weight capacity *
29 kg
Maximum screen size *
139.7 cm (55")
Mounting type *
Wall
Minimum VESA mount *
400 x 400 mm
Maximum VESA mount *
600 x 400 mm
Panel mounting interface
400 x 400, 400 x 600, 600 x 400
Number of displays supported
1
Design
Product colour *
White
Weight & dimensions
Width
1213 mm
Height
539.8 mm
Weight
11.3 kg
Other features
Compatibility
UD55C, UD55C-B, UD55D, UD55E-A, UD55E-B, UD55E-P, UE55C, UD55E-S, UE55D
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)