location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2-Post 42U Mobile Open Frame Server Rack, Two Post 19in Network Rack with Wheels, Rolling Open Rack for AV/Data/Media/IT Equipment, Computer Rack for Home/Office Spaces - Casters Included

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-Post 42U Mobile Open Frame Server Rack, Two Post 19in Network Rack with Wheels, Rolling Open Rack for AV/Data/Media/IT Equipment, Computer Rack for Home/Office Spaces - Casters Included
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2POSTRACK42 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030862073 show
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 183960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:29:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com 2POSTRACK42 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 2-Post 42U Mobile Open Frame Server Rack, Two Post 19in Network Rack with Wheels, Rolling Open Rack for AV/Data/Media/IT Equipment, Computer Rack for Home/Office Spaces - Casters Included
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - BROAD COMPATIBILITY: 42U open frame server rack with dual-post, open-depth design saves floor space and is broadly compatible with various server, network, computer, AV, data, IT and telecommunications equipment
  • - BUILT TO LAST: 19inch mobile open frame server rack supports up to 663lb/300kg (stationary weight capacity); Total product height of 81.9in (207.9cm) incl. wheels; EIA/ECA-310, IEC 60297, DIN 41494 compliant
  • - HASSLE-FREE SET UP: You can easily mount your ANSI/EIA RS-310-D compliant network equipment to the mobile server rack without any additional hardware; Also features universal, square mounting holes on the frame
  • - MAXIMIZE MOBILITY: The 2 post rack features four swiveling casters, so you can easily reposition or relocate the rolling server rack to connect your rack-mounted equipment to other devices; Easy front/rear access to equipment in narrow home/office spaces
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this 42U rack is backed for 2-years, including free lifetime 24/5 multi-lingual technical assistance
Warranty: 2 Years
Long product name StarTech.com 2-Post 42U Mobile Open Frame Server Rack, Two Post 19in Network Rack with Wheels, Rolling Open Rack for AV/Data/Media/IT Equipment, Computer Rack for Home/Office Spaces - Casters Included :
The long product name of StarTech.com 2-Post 42U Mobile Open Frame Server Rack, Two Post 19in Network Rack with Wheels, Rolling Open Rack for AV/Data/Media/IT Equipment, Computer Rack for Home/Office Spaces - Casters Included. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 2-Post 42U Mobile Open Frame Server Rack, Two Post 19in Network Rack with Casters, Rolling Open Rack for AV/Data/IT Equipment, Computer Rack for Home/Office Spaces (2POSTRACK42)
More>>>
StarTech.com 2-Post 42U Mobile Open Frame Server Rack, Two Post 19in Network Rack with Wheels, Rolling Open Rack for AV/Data/Media/IT Equipment, Computer Rack for Home/Office Spaces - Casters Included:
The official description of StarTech.com 2-Post 42U Mobile Open Frame Server Rack, Two Post 19in Network Rack with Wheels, Rolling Open Rack for AV/Data/Media/IT Equipment, Computer Rack for Home/Office Spaces - Casters Included as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Store your server, network and telecommunications equipment in this sturdy 42U rack. With a 2-post design, the TAA compliant rack saves floor space and its dual-post, open-depth design makes it broadly compatible with longer equipment.

Maximum portability
The 2-post rack features four swiveling casters, so you can easily move it around in your server room, office or studio. It’s easy to reposition or relocate the rack in order to connect your rack-mounted equipment to other devices throughout your workspace.

High durability
The durable dual-post server rack is made of heavy-gauge steel, instead of aluminum, to ensure a stable installation platform. The rack supports a static loading capacity of up to 330 lb. (150 kg), and it’s compliant with several industry rack standards (EIA/ECA-310, IEC 60297, DIN 41494), to provide a stable platform that eliminates the need for concrete mounting kits.

Wide compatibility
You can easily mount your ANSI/EIA RS-310-D compliant network equipment to the rack without using additional hardware. It features square mounting holes on the frame and a universal design that's compatible with most rack equipment.

The 2POSTRACK42 is backed by a StarTech.com 2-year warranty and free lifetime technical support.

Short summary description StarTech.com 2-Post 42U Mobile Open Frame Server Rack, Two Post 19in Network Rack with Wheels, Rolling Open Rack for AV/Data/Media/IT Equipment, Computer Rack for Home/Office Spaces - Casters Included:
This short summary of the StarTech.com 2-Post 42U Mobile Open Frame Server Rack, Two Post 19in Network Rack with Wheels, Rolling Open Rack for AV/Data/Media/IT Equipment, Computer Rack for Home/Office Spaces - Casters Included data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 2-Post 42U Mobile Open Frame Server Rack, Two Post 19in Network Rack with Wheels, Rolling Open Rack for AV/Data/Media/IT Equipment, Computer Rack for Home/Office Spaces - Casters Included, Freestanding rack, 42U, 300 kg, Castor wheels, 22.5 kg, Black

Long summary description StarTech.com 2-Post 42U Mobile Open Frame Server Rack, Two Post 19in Network Rack with Wheels, Rolling Open Rack for AV/Data/Media/IT Equipment, Computer Rack for Home/Office Spaces - Casters Included:
This is an auto-generated long summary of StarTech.com 2-Post 42U Mobile Open Frame Server Rack, Two Post 19in Network Rack with Wheels, Rolling Open Rack for AV/Data/Media/IT Equipment, Computer Rack for Home/Office Spaces - Casters Included based on the first three specs of the first five spec groups.

StarTech.com 2-Post 42U Mobile Open Frame Server Rack, Two Post 19in Network Rack with Wheels, Rolling Open Rack for AV/Data/Media/IT Equipment, Computer Rack for Home/Office Spaces - Casters Included. Type: Freestanding rack, Rack capacity: 42U, Maximum weight capacity: 300 kg, Castor wheels. Weight: 22.5 kg. Product colour: Black

Features
Rack capacity *
42U
Type *
Freestanding rack
Maximum weight capacity *
300 kg
Product colour
Black
Material
Steel
Frame type
Open
Product design
2-post
Removable front door
No
Front door key lock
No
Side panel key lock
No
Adjustable mounting rails
No
Cable management
No
Mounting hole shape
Square
Castor wheels
Yes
Certification
RoHS
Weight & dimensions
Width
597 mm
Depth
600 mm
Weight & dimensions
Height
2008 mm
Weight
22.5 kg
Packaging data
Nuts included
Yes
Number of nuts
58
Screws included
Yes
Number of screws
46
Mounting kit
Yes
Quick installation guide
Yes
Package width
217 mm
Package depth
2052 mm
Package height
171 mm
Package weight
29.9 kg
Logistics data
Harmonized System (HS) code
85381000
Other features
Compliance industry standards
DIN41491 Part I DIN41491 Part VII EIA RS310-D GB/T3047.2-92 IEC297-2
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)