location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24 Port 1U Rackmount Cat 6 110 Patch Panel
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C6PANEL24 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030857475 show
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 269122
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:35:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ports quantity: 24
  • - 1U
  • - Black
Warranty: 2 Year Warranty
Long product name StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel :
The long product name of StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel - 24 port Network Patch Panel - RJ45 Ethernet 110 type Rack Mount Patch Panel 1U
More>>>
StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel:
The official description of StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Organize up to 24 Cat6 patch cables

The C6PANEL24 24-port 110-type Rack Mount Cat 6 Patch Panel is color coded for both T568A and T568B wiring providing the perfect solution for any voice or LAN application.

For hassle-free connections, the patch panel offers straight Cat 6 ports with 110-type termination, making it easy to insert and remove your cables. The 24-port patch panel also offers a quick and easy way to identify your cable runs, with port numbers clearly marked on the back of each RJ45 port, and a writeable/erasable marking surface for each port on the front of the panel for efficient system management.

Durably constructed of only top quality materials, this 24-port Network Patch Panel is backed by StarTech.com’s 2-year warranty.

The StarTech.com Advantage

- Organize up to 24 Cat6 patch cables
- Clearly numbered RJ45 ports make it easy to identify your cable runs
- Label each cable run on the writable / erasable marking surface of each port located on the front of the panel for efficient system management

Short summary description StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel:
This short summary of the StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel, RJ-45, Black, Rack mounting, 1U, CE, ETl, UL, -10 - 60 °C

Long summary description StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel:
This is an auto-generated long summary of StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel based on the first three specs of the first five spec groups.

StarTech.com 24 Port 1U Rackmount Cat 6 110 Patch Panel. Connector(s): RJ-45. Product colour: Black, Mounting: Rack mounting, Rack capacity: 1U. Width: 483 mm, Height: 34 mm, Depth: 44 mm. Package width: 55 mm, Package depth: 490 mm, Package height: 45 mm

Network
Ports quantity
24
Connector(s)
RJ-45
Design
Product colour
Black
Mounting
Rack mounting
Rack capacity
1U
Certification
CE, ETl, UL
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
10 - 65%
Technical details
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
483 mm
Height
34 mm
Depth
44 mm
Weight
581 g
Packaging data
Package width
55 mm
Package depth
490 mm
Package height
45 mm
Package weight
678 g
Logistics data
Harmonized System (HS) code
85371098
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)