location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com M5 Cage Nuts - 50 Pack, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M5 Cage Nuts - 50 Pack, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CABCAGENUTSB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030862219 show
Category: Nuts Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162534
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 Years
Long product name StarTech.com M5 Cage Nuts - 50 Pack, Black :
The long product name of StarTech.com M5 Cage Nuts - 50 Pack, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com M5 Cage Nuts - 50 Pack, Black - M5 Mounting Cage Nuts for Server Rack & Cabinet
More>>>
StarTech.com M5 Cage Nuts - 50 Pack, Black:
The official description of StarTech.com M5 Cage Nuts - 50 Pack, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 50-pack of M5 cage nuts is convenient to have on hand for installing rack-mountable equipment, such as your server, network or audio/video equipment. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

The bulk pack is also suitable for new server rack and cabinet setups - perfect for those times when you drop or misplace a nut or two. The bulk package ensures that you have enough cage nuts available for all of your installations, when you need them.

The server rack cage nuts come in an all-black finish for a seamless look.

The CABCAGENUTSB is backed by a StarTech.com 2-year warranty.

Short summary description StarTech.com M5 Cage Nuts - 50 Pack, Black:
This short summary of the StarTech.com M5 Cage Nuts - 50 Pack, Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com M5 Cage Nuts - 50 Pack, Black, Cage nut, Steel, Black, M5, 13 mm, 13 mm

Long summary description StarTech.com M5 Cage Nuts - 50 Pack, Black:
This is an auto-generated long summary of StarTech.com M5 Cage Nuts - 50 Pack, Black based on the first three specs of the first five spec groups.

StarTech.com M5 Cage Nuts - 50 Pack, Black. Product type: Cage nut, Material: Steel, Product colour: Black. Width: 13 mm, Depth: 13 mm, Height: 9 mm

Features
Product type *
Cage nut
Product colour
Black
Connecting thread type
M5
Material *
Steel
Weight & dimensions
Width
13 mm
Depth
13 mm
Height
9 mm
Weight & dimensions
Weight
224 g
Package width
125 mm
Package depth
220 mm
Package height
12 mm
Package weight
227.7 g
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)