location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 256MB Sport Audio Player 0.256 GB Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256MB Sport Audio Player
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSA260/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895808880
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 256MB Sport Audio Player 0.256 GB Red, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 0.256 GB
  • - 80 dB Equalizer
  • - FM radio
  • - Line-out
  • - Continuous audio playback time: 10 h Rechargeable Lithium-Ion (Li-Ion) 600 mAh
Long product name Philips 256MB Sport Audio Player 0.256 GB Red, White :
The long product name of Philips 256MB Sport Audio Player 0.256 GB Red, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

256MB Sport Audio Player, PSA260
More>>>
Philips 256MB Sport Audio Player 0.256 GB Red, White:
The official description of Philips 256MB Sport Audio Player 0.256 GB Red, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Track. Listen. Go. MP3 RUN combines music and monitoring for athletes to track progress over time.

Innovation for Athletes
256MB built in memory
100% skip-free Audio
Wireless Speed and Distance monitor
On demand Audio Feedback on speed, distance and time.
Auto-tracking of all run data
Digital FM tuner with 10 presets
Wearable
Sport armband
Strobe light to be more visible in low-light conditions
Enjoy MP3 and WMA playback
Backlit LCD display
Built in rechargeable battery
10 hours battery life
Easy menu navigation
Shuffle and Repeat modes
Equaliser for optimised sound to suit your music style
Dynamic Bass Boost electronically enhances the low tones
Digital Media Manager for easy media management
Works with PC and Mac

Short summary description Philips 256MB Sport Audio Player 0.256 GB Red, White:
This short summary of the Philips 256MB Sport Audio Player 0.256 GB Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 256MB Sport Audio Player, 0.256 GB, FM radio, 70 g, Red, White

Long summary description Philips 256MB Sport Audio Player 0.256 GB Red, White:
This is an auto-generated long summary of Philips 256MB Sport Audio Player 0.256 GB Red, White based on the first three specs of the first five spec groups.

Philips 256MB Sport Audio Player. Total storage capacity: 0.256 GB. FM radio. Continuous audio playback time: 10 h. Weight: 70 g. Product colour: Red, White

Design
Product colour *
Red, White
Storage
Player media type *
Flash memory
Total storage capacity *
0.256 GB
Audio
Output power per channel
5 mW
Signal-to-Noise Ratio (SNR)
80 dB
Frequency range
20 - 20000 Hz
Equalizer
Yes
Equalizer bands quantity
4
Radio
FM radio *
Yes
FM band range
87.5 - 108 MHz
Preset stations quantity
10
Record modes
Voice recording *
No
Ports & interfaces
Line-out
Yes
Power
Battery type
Rechargeable
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
600 mAh
Continuous audio playback time *
10 h
System requirements
Minimum RAM
256 MB
Minimum processor speed
300 MHz
Minimum system requirements
CD-ROM
Weight & dimensions
Weight
70 g
Packaging content
Bundled software
DMM
Other features
Minimum storage drive space
1000 MB
I/O ports
DC in Headphone out
Dimensions (WxDxH)
71 x 27 x 27 mm
Power requirements
5V
File type
MP3, WMA
Compatible operating systems
Windows 98SE/2000/ME/XP Mac OS 10
Output power description
5