location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 256MB Digital Audio Player 0.256 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256MB Digital Audio Player
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSA220/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895808750
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 256MB Digital Audio Player 0.256 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flash memory 0.256 GB
  • - LCD
  • - 80 dB Equalizer
  • - FM radio
  • - Continuous audio playback time: 12 h Lithium-Ion (Li-Ion)
Long product name Philips 256MB Digital Audio Player 0.256 GB :
The long product name of Philips 256MB Digital Audio Player 0.256 GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

256MB Digital Audio Player
More>>>
Philips 256MB Digital Audio Player 0.256 GB:
The official description of Philips 256MB Digital Audio Player 0.256 GB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The MP3 is pure solid-state which means no moving parts for 100% skip-free wearable sport audio.

Designed with athlete insights and technology innovations the product can be warn securely on the arm ar around the waist. The five-key remote control waist belt provides the user with an easy to operate interface, secure fit and comfort on the move.

Featuring 125 songs of skip-free audio, and a FM radio with 10 station presets onboard, you'll never run out of new music to inspire your daily workouts.

Add a dedicated stopwatch, a state-of-the-art illumination technoloy strobe light that enhances the users visibility in low light conditions and you've got the ultimate wearable sport audio player that combines music, workout features and sport-tested durability.

Short summary description Philips 256MB Digital Audio Player 0.256 GB:
This short summary of the Philips 256MB Digital Audio Player 0.256 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 256MB Digital Audio Player, 0.256 GB, LCD, FM radio, 70 g

Long summary description Philips 256MB Digital Audio Player 0.256 GB:
This is an auto-generated long summary of Philips 256MB Digital Audio Player 0.256 GB based on the first three specs of the first five spec groups.

Philips 256MB Digital Audio Player. Total storage capacity: 0.256 GB. Display: LCD. FM radio. Continuous audio playback time: 12 h. Weight: 70 g

Design
Housing material
Plastic
Storage
Player media type *
Flash memory
Total storage capacity *
0.256 GB
Display
Display *
LCD
Audio
Output power per channel
5 mW
Signal-to-Noise Ratio (SNR)
80 dB
Frequency range
20 - 20000 Hz
Equalizer
Yes
Equalizer bands quantity
4
Radio
FM radio *
Yes
FM band range
87.5 - 108 MHz
Preset stations quantity
10
Record modes
Voice recording *
No
Power
Battery technology
Lithium-Ion (Li-Ion)
Continuous audio playback time *
12 h
System requirements
Minimum RAM
256 MB
Minimum processor speed
300 MHz
Weight & dimensions
Weight
70 g
Packaging content
Bundled software
Musicmatch Jukebox Philips Media Manager
Other features
Minimum storage drive space
1000 MB
I/O ports
Headphone out(3.5mm) USB jack(5-pin)
Dimensions (WxDxH)
71 x 26.5 x 71 mm
File type
MP3, WMA
Compatible operating systems
Windows 98SE/Me/2000/XP
Output power description
5
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 16:23:19
Uk has collected 2 expert reviews for Philips 256MB Digital Audio Player 0.256 GB and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
pocket-lint.com
Updated:
2014-01-03 16:23:19
A clear and clever display is the key here for this mp3 player from Nike and Philips.
80%
Brand Image Product code Product Stock Price from
Philips PSA250/00 MP3/MP4 player MP3 player 512 GB Black Philips PSA250/00 MP3/MP4 player MP3 player 512 GB Black
(show image)
PSA250/00 PSA250/00
Philips 256MB Sport Audio Player 0.256 GB Red, White Philips 256MB Sport Audio Player 0.256 GB Red, White
(show image)
PSA260/00 256MB Sport Audio Player
Philips 512MB Sport Audio Player 0.512 GB Philips 512MB Sport Audio Player 0.512 GB
(show image)
PAS250/00 512MB Sport Audio Player