location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PSA410/00 CD player Portable CD player Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSA410/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSA410/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895808903
Category:
Machines which play CDs. Can be intergrated into a sound system or can be separate from this.
CD Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47760
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Oct 2023 10:19:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips PSA410/00 CD player Portable CD player Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable CD player
  • - MP3 playback
  • - CD changer
  • - 2 W
  • - Digital tuner FM
  • - Line-out Headphone connectivity
  • - Power source type: AC, Battery
  • - Black
Long product name Philips PSA410/00 CD player Portable CD player Black :
The long product name of Philips PSA410/00 CD player Portable CD player Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20 - 20000Hz, 2 - 5W, MP3, CD, CD-R, CD-RW, MP3-CD, WMA
More>>>
Philips PSA410/00 CD player Portable CD player Black:
The official description of Philips PSA410/00 CD player Portable CD player Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Innovation for Athletes
MP3-CD/FM digital audio player
Three ways to play. The PSA410 is ready for anything you can throw at it. Got CD's filled with hundreds of mp3 audio selections? No problem. Plus, digital FM radio with 10 presets and a 5-key remote control waist belt and sport pack.

Innovation for Athletes
- Digital FM tuner with 10 presets
- Remote control waistband
- Strobe light to be be more visible in low-light conditions
- Play CD, CD-R and CD-RW discs
- MP3 and WMA playback
- Backlit LCD display
- Shuffle and Repeat modes
- Equalizer to suit your music preferences
- Dynamic Bass Boost electronically enhances the low tones
- Digital Media Manager for easy media management
- ESP for skip-free music on the move
- Sport pack accessory

Short summary description Philips PSA410/00 CD player Portable CD player Black:
This short summary of the Philips PSA410/00 CD player Portable CD player Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PSA410/00, Black, Portable CD player

Long summary description Philips PSA410/00 CD player Portable CD player Black:
This is an auto-generated long summary of Philips PSA410/00 CD player Portable CD player Black based on the first three specs of the first five spec groups.

Philips PSA410/00. Signal-to-Noise Ratio (SNR): 85 dB, Audio formats supported: MP3, WMA, Frequency range: 20 - 20000 Hz. RMS rated power: 2 W. FM band range: 87.5 - 108 MHz, Supported radio bands: FM. Device type: Portable CD player, Product colour: Black, Shock resistant memory: 160 s. Display type: LCD, Backlight colour: White

Audio
Signal-to-Noise Ratio (SNR)
85 dB
Output power description
2 - 5
Audio formats supported
MP3, WMA
Frequency range
20 - 20000 Hz
Loudspeakers
RMS rated power
2 W
Radio
Digital tuner
Yes
FM band range
87.5 - 108 MHz
Supported radio bands
FM
Features
Device type *
Portable CD player
Product colour *
Black
MP3 playback *
Yes
CD changer *
Yes
Preset stations quantity
10
Shock resistant memory
160 s
Channels quantity
10 channels
Playback disc types
CD, CD-R, CD-RW
Playback modes
Fast Backward, Next, Repeat all, Repeat folder, Repeat one, Shuffle
LED indicators
Charging, Status
Line-out connectivity
3.5 mm
MP3 bit rates
32 - 320 Kbit/s
WMA bit rates
32 - 192 Kbit/s
Rechargeable
Yes
Adapter type
AY4103
Display
Display type
LCD
Backlight display
Yes
Backlight colour
White
Management features
Volume control
Digital
Ports & interfaces
Line-out
Yes
Headphone connectivity
3.5 mm
Headphone outputs
1
Power
Power source type
AC, Battery
Number of batteries supported
2
AC adapter input voltage
100 - 240 V
Packaging data
Package width
130 mm
Package depth
134 mm
Package height
14.5 mm
Package weight
140 g
Packaging content
Headphones included
Yes
Battery
Battery type
AY3365
Battery technology
Nickel-Metal Hydride (NiMH)
Rechargeable battery
Yes
Battery life (max)
30 h