location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung DIGIMAX250 Digital foto 2.0 2.14 MP CCD 1600 x 1200 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DIGIMAX250 Digital foto 2.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIGIMAX250
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:09:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung DIGIMAX250 Digital foto 2.0 2.14 MP CCD 1600 x 1200 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.14 MP CCD Silver
  • - Optical zoom: 2x Digital zoom: 2x
  • - Lithium-Ion (Li-Ion)
Long product name Samsung DIGIMAX250 Digital foto 2.0 2.14 MP CCD 1600 x 1200 pixels Silver :
The long product name of Samsung DIGIMAX250 Digital foto 2.0 2.14 MP CCD 1600 x 1200 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DIGIMAX250 Digital foto 2.0
More>>>
Samsung DIGIMAX250 Digital foto 2.0 2.14 MP CCD 1600 x 1200 pixels Silver:
The official description of Samsung DIGIMAX250 Digital foto 2.0 2.14 MP CCD 1600 x 1200 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Effective 2.1 mega pixel digital camera
4X zoom(Optical 2X, Digital 2X)
1.5" color TFT LCD monitor
MPEG-4 Movie Clip with Continuous Movie Clip (30fps)
6MB internal memory
9 Photo Frames

Short summary description Samsung DIGIMAX250 Digital foto 2.0 2.14 MP CCD 1600 x 1200 pixels Silver:
This short summary of the Samsung DIGIMAX250 Digital foto 2.0 2.14 MP CCD 1600 x 1200 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung DIGIMAX250 Digital foto 2.0, 2.14 MP, 1600 x 1200 pixels, CCD, 2x, 143 g, Silver

Long summary description Samsung DIGIMAX250 Digital foto 2.0 2.14 MP CCD 1600 x 1200 pixels Silver:
This is an auto-generated long summary of Samsung DIGIMAX250 Digital foto 2.0 2.14 MP CCD 1600 x 1200 pixels Silver based on the first three specs of the first five spec groups.

Samsung DIGIMAX250 Digital foto 2.0. Megapixel (approx.): 2.14 MP, Sensor type: CCD, Maximum image resolution: 1600 x 1200 pixels. Optical zoom: 2x, Digital zoom: 2x, Focal length range: 5 - 10 mm. Display diagonal: 3.81 cm (1.5"). Internal memory: 6 MB. Weight: 143 g. Product colour: Silver

Picture quality
Megapixel (approx.) *
2.14 MP
Sensor type *
CCD
Maximum image resolution *
1600 x 1200 pixels
Lens system
Optical zoom *
2x
Digital zoom *
2x
Focal length range
5 - 10 mm
Exposure
ISO sensitivity
Auto
Flash
Flash modes *
Red-eye reduction
Memory
Internal memory
6 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
3.81 cm (1.5")
Ports & interfaces
I/O ports
USB 1.1
Camera
Self-timer delay *
2 s
Design
Product colour *
Silver
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
2 × AA alkaline, 1x CR-V3(Lithum), 2x Ni-MH, 1x I-Pack (SBP-1303), SAC-32 (DC 3.3V, 2.0A)
Power requirements
2 × AA alkaline / 1x CR-V3(Lithum) / 2x Ni-MH / 1x I-Pack (SBP-1303) / SAC-32 (DC 3.3V, 2.0A)
Weight & dimensions
Weight
143 g
Packaging content
Bundled software
Storage Driver (Windows98/98SE/2000/ME/XP, Mac OS 9.1 ~10.2 ) Digimax Viewer 2.1,Arcsoft PhotoImpression,Quicktime Player 6.3
Other features
Minimum storage drive space
140 MB
Minimum RAM
32 MB
Minimum processor
Pentium II 300MHz
Camera CCD sensor
1/3.2
Effective sensor resolution
2.1 pixels
Dimensions (WxDxH)
106.5 x 56.5 x 36.5 mm
Interface
USB, NTSC, PAL
Minimum system requirements
PC
Lens system
f=5.0 ~ 10.0mm
Camera shutter speed
5 - 1/2000, 1 ~ 5 s
Focal length (35mm film equivalent)
38 - 76 mm
Compatible operating systems
Windows 98/98SE/2000/ME/XP
Brand Image Product code Product Stock Price from
Samsung Digimax L50 digital foto 5.0 silver 1/2.5" 5 MP CCD 2592 x 1944 pixels Samsung Digimax L50 digital foto 5.0 silver 1/2.5" 5 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXL50ZIL Digimax L50 digital foto 5.0 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax A502 digital foto 5.0 silver 1/2.5" 5 MP CCD 2560 x 1920 pixels Samsung Digimax A502 digital foto 5.0 silver 1/2.5" 5 MP CCD 2560 x 1920 pixels
(show image)
8801089756527 Digimax A502 digital foto 5.0 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax L50 digital foto 5.0 red 1/2.5" 5 MP CCD 2592 x 1944 pixels Samsung Digimax L50 digital foto 5.0 red 1/2.5" 5 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXL50ROO Digimax L50 digital foto 5.0 red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax A502 digital foto 5.0 red 1/2.5" 5 MP CCD 2560 x 1920 pixels Samsung Digimax A502 digital foto 5.0 red 1/2.5" 5 MP CCD 2560 x 1920 pixels
(show image)
DIGIMAXA502ROO Digimax A502 digital foto 5.0 red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax A502 digital foto 5.0 black 1/2.5" 5 MP CCD 2560 x 1920 pixels Samsung Digimax A502 digital foto 5.0 black 1/2.5" 5 MP CCD 2560 x 1920 pixels
(show image)
DIGIMAXA502ZWA Digimax A502 digital foto 5.0 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX-A7 digital foto 7.0 1/1.8" 7 MP CCD Silver Samsung DIGIMAX-A7 digital foto 7.0 1/1.8" 7 MP CCD Silver
(show image)
DIGIMAXA7 DIGIMAX-A7 digital foto 7.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax U-CA 5 digital foto 5.0 red 1/2.5" 5 MP CCD 2592 x 1944 pixels Samsung Digimax U-CA 5 digital foto 5.0 red 1/2.5" 5 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXUCA5ROO Digimax U-CA 5 digital foto 5.0 red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax U-CA 5 digital foto 5.0 silver+CR digital foto 5.0 cradle 1/2.5" 5 MP CCD 2592 x 1944 pixels Samsung Digimax U-CA 5 digital foto 5.0 silver+CR digital foto 5.0 cradle 1/2.5" 5 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXUCA5ZIL Digimax U-CA 5 digital foto 5.0 silver+CR digital foto 5.0 cradle 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax L50 digital foto 5.0 black 1/2.5" 5.36 MP CCD 2592 x 1944 pixels Samsung Digimax L50 digital foto 5.0 black 1/2.5" 5.36 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXL50BLA Digimax L50 digital foto 5.0 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax I50 digital foto 5.0 black 1/2.5" 5 MP CCD 2592 x 1944 pixels Samsung Digimax I50 digital foto 5.0 black 1/2.5" 5 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXI50ZWA Digimax I50 digital foto 5.0 black 0.00
(excl. VAT)
0 (incl. VAT)