location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Digimax U-CA 5 digital foto 5.0 red 1/2.5" 5 MP CCD 2592 x 1944 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digimax U-CA 5 digital foto 5.0 red
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIGIMAXUCA5ROO
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:34:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Digimax U-CA 5 digital foto 5.0 red 1/2.5" 5 MP CCD 2592 x 1944 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 MP CCD Red
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 5x
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium-Ion (Li-Ion)
Long product name Samsung Digimax U-CA 5 digital foto 5.0 red 1/2.5" 5 MP CCD 2592 x 1944 pixels :
The long product name of Samsung Digimax U-CA 5 digital foto 5.0 red 1/2.5" 5 MP CCD 2592 x 1944 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Digimax U-CA 5 digital foto 5.0 red
More>>>
Samsung Digimax U-CA 5 digital foto 5.0 red 1/2.5" 5 MP CCD 2592 x 1944 pixels:
The official description of Samsung Digimax U-CA 5 digital foto 5.0 red 1/2.5" 5 MP CCD 2592 x 1944 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

5.0 mega-pixel high-resolution digital camera with 3x optical and 5x digital zoom
The Digimax U-CA 5 is a high resolution digital camera that is equipped with a true-colour filtered
5.0 mega-pixel CCD. You can use the 5.0 mega-pixel Digimax U-CA 5 digital camera to produce even
better images and take detailed photos for printing up to poster size.
In addition, the Digimax U-CA 5 has a 3x optical and 5x digital zoom giving 15x total zoom when
combined.

The built-in SF (Safety Flash) feature

The Digimax U-CA 5 has adopted the unique newly-developed technology, SF (Safety Flash) for the
first time. The SF (Safety Flash) function gives enhanced image clarity and colour in places without
a sufficient light source where the photographer does not want to use a flash.
The function disables the flash in low light settings and enhances the exposure enabling more natural
photos, in difficult conditions.

New Charging System (Cradle, USB Charging)
The new Digimax U-CA 5 charging system allows the user to perform charging and data-transfer easily.
The user can transfer images and perform charging by simply mounting the camera in the connected
cradle.
The Digimax U-CA 5 employs the same 24-pin charging system as cellular phones and can use the
cellular phone charger for Charging.
The Digimax U-CA 5 has also employed a USB charge feature for the first time in a digital camera.
This means the user can do both charging and data transfer to a PC at the same time, with just a
single USB cable.

The quick mode switch button - M
The Digimax U-CA 5 has an M button for faster mode switching. The user can operate the M button
to switch between Auto, Manual and Scene modes more easily and quickly, without entering the
menu. The M button also allows Scene mode selection for even quicker mode switching.

The Auto Macro function
With its Auto Macro function, the Digimax U-CA 5 automatically adjusts shooting distance and
focus between 5 cm to infinity. You don't need to press the macro button in Auto mode to set the
camera to adjust distance and focus. Auto Macro can give crystal clear images regardless of the
shooting range.

Special Effects (Highlight, Composite, Photo Frame)
The Digimax U-CA 5 has special functions that give you a unique shooting experience beyond
conventional picture taking. The special effects of the Digimax U-CA 5 are: Highlight, Composite,
and Photo Frames.
Highlight, enables you to emphasize a subject by putting its surroundings into soft focus. This is
achieved using digital processing within the camera.
With Composite, you can divide a shooting scene into 2-4 segments and save it into a single file.
Photo Frame lets you add a photo frame from 3 different choices to a picture you have taken.

11 different preset scene modes to get better pictures more easily
The Digimax U-CA 5 has 11 preset scene modes to obtain the best picture results in various situations.
The scene modes are Night, Portrait, Children, Landscape, Close-up, Text, Sunset, Dawn, Backlight,
Fireworks, and Beach &; Snow. Text mode is a feature for setting the Digimax U-CA 5 to shoot
documents such as books, papers and magazines. The user can extract text from images taken in Text
mode using the "Digimax Reader" text recognition software that is bundled with the camera.

High quality video recording using MPEG-4
For enhanced movie-shooting, the Digimax U-CA 5 supports MPEG-4 format, the high-compression
high-quality movies format. It provides a recording time 3-4 times longer than conventional digital
cameras, which is about 2 hours 10 minutes when you are using 256 MB memory, making it a perfect
substitute for a camcorder .You can use the Digimax U-CA 5 to shoot a movies in VGA(640×480)
at 30 fps and play it on your TV at the same, high quality it was taken, or enjoy it in your PC.

Movie Stabilizer for video recording
The Digimax U-CA 5 has a movie stabilizer for movie-shooting. Through automatic detection and
correction of lateral and vertical camera movement caused by the operator's hand shaking, the recording
of the subject itself is kept steady.

Successive recording function
With continuous video recording, you can pause and resume video recording any time you want, and
merge multiple video files into a single file. You just press the Pause button to pause and press it again
to resume recording. This extra video capability in the Digimax U-CA 5 has been enabled based on
unique Samsung technology.

In-camera movies editing function
The Digimax U-CA 5 provides a built-in movies editing function that was previously only possible
with use of a PC. This helps the user make better videos by allowing the selection of a part of a movies for saving, during playback. It also allows you to capture a selected part of a movies as a still
image during playback.

PictBridge and USB 2.0
The Digimax U-CA 5 provides a PictBridge feature that allows you to print 5 mega-pixel photos directly
from the camera to a compatible printer, without the need for a PC. In addition, it supports USB 2.0, that
can be used to provide various useful functions at a much faster speed than USB 1.1.


Additional features provided
On top of all this, The Digimax U-CA 5 is equipped with SHD lens to deliver clearer, sharper images.
It additionally provides various useful functions such as My Set Shot mode for snapshots, voice
recording of up to 1 hour, voice memo to record short voice messages onto pictures, and one-touch
playback even when the power is off. It also has an improved Graphic User Interface (GUI) with
true-colour menu windows and menu settings that can be completed using the Move &; Set feature.
This gives the user faster and easier menu navigation. All menu items are displayed in English for
better accessibility.

Short summary description Samsung Digimax U-CA 5 digital foto 5.0 red 1/2.5" 5 MP CCD 2592 x 1944 pixels:
This short summary of the Samsung Digimax U-CA 5 digital foto 5.0 red 1/2.5" 5 MP CCD 2592 x 1944 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Digimax U-CA 5 digital foto 5.0 red, 5 MP, 2592 x 1944 pixels, 1/2.5", CCD, 3x, Red

Long summary description Samsung Digimax U-CA 5 digital foto 5.0 red 1/2.5" 5 MP CCD 2592 x 1944 pixels:
This is an auto-generated long summary of Samsung Digimax U-CA 5 digital foto 5.0 red 1/2.5" 5 MP CCD 2592 x 1944 pixels based on the first three specs of the first five spec groups.

Samsung Digimax U-CA 5 digital foto 5.0 red. Megapixel (approx.): 5 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 2592 x 1944 pixels. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 4.57 cm (1.8"). PictBridge. Weight: 130.6 g. Product colour: Red

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
5 MP
Sensor type *
CCD
Maximum image resolution *
2592 x 1944 pixels
Lens system
Optical zoom *
3x
Digital zoom *
5x
Lens
5.8 mm
Focal length range
5.8 - 17.4 mm
Focusing
Focus adjustment *
Auto
Exposure
ISO sensitivity
100, 200, 400, Auto
Flash
Flash modes *
Auto, Fill-in, Red-eye reduction
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Memory
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Display resolution (numeric)
118.080 pixels
Ports & interfaces
I/O ports
USB 2.0
PictBridge *
Yes
Camera
Shooting modes *
Auto, Manual
Self-timer delay *
2 s
Design
Product colour *
Red
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery type
1 x Li-ion (SLB-1137)
Power requirements
4.2V, 750mA
System requirements
Mac compatibility
Yes
Weight & dimensions
Weight
130.6 g
Packaging content
Bundled software
Storage Driver (Windows98/98SE/2000/ME/XP, Mac OS 9.0 ~ 10.3) Digimax Viewer, Digimax Reader, ArcSoft PhotoImpression
Other features
Minimum storage drive space
140 MB
Minimum RAM
32 MB
Minimum processor
MMX Pentium 233MHz
Effective sensor resolution
5 pixels
Dimensions (WxDxH)
102.2 x 54.7 x 29.6 mm
Interface
Mono, NTSC, PAL, DC 4.2V
Minimum system requirements
PC/Power Mac G3
Lens system
SHD
Camera shutter speed
1 ~ 1/2000 s
Focal length (35mm film equivalent)
35 - 105 mm
Photo mode
Still image, Continuous
Power source
1 x Li-ion/DC 4.2V 750mA (SAC-41)
Compatible operating systems
Windows 98/98SE/2000/ME/XP Power Mac G3 Mac O
Brand Image Product code Product Stock Price from
Samsung Digimax U-CA 5 digital foto 5.0 silver+CR digital foto 5.0 cradle 1/2.5" 5 MP CCD 2592 x 1944 pixels Samsung Digimax U-CA 5 digital foto 5.0 silver+CR digital foto 5.0 cradle 1/2.5" 5 MP CCD 2592 x 1944 pixels
(show image)
DIGIMAXUCA5ZIL Digimax U-CA 5 digital foto 5.0 silver+CR digital foto 5.0 cradle 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Camera Digimax A402 red 1/2.5" 4.2 MP CCD 2048 x 1536 pixels Samsung Camera Digimax A402 red 1/2.5" 4.2 MP CCD 2048 x 1536 pixels
(show image)
DIGIMAXA402ROO Camera Samsung Digimax A402 red 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Digimax U-CA 5 digital foto 5.0 + CR Cradle 1/2.5" 5 MP CCD 2592 x 1944 pixels Blue Samsung Digimax U-CA 5 digital foto 5.0 + CR Cradle 1/2.5" 5 MP CCD 2592 x 1944 pixels Blue
(show image)
DIGIMAXUCA5CRZI Digimax U-CA 5 digital foto 5.0 + CR Cradle 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX A4 digital foto 4.0 silver 1/2.7" 4.2 MP CCD Samsung DIGIMAX A4 digital foto 4.0 silver 1/2.7" 4.2 MP CCD
(show image)
DIGIMAXA4 DIGIMAX A4 digital foto 4.0 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX U-CA 501 digital foto 5.0 white 1/2.5" 5.2 MP CCD 2560 x 1920 pixels Samsung DIGIMAX U-CA 501 digital foto 5.0 white 1/2.5" 5.2 MP CCD 2560 x 1920 pixels
(show image)
DIGIMAXUCA501WIT DIGIMAX U-CA 501 digital foto 5.0 white 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX250 Digital foto 2.0 2.14 MP CCD 1600 x 1200 pixels Silver Samsung DIGIMAX250 Digital foto 2.0 2.14 MP CCD 1600 x 1200 pixels Silver
(show image)
DIGIMAX250 DIGIMAX250 Digital foto 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX U-CA 4 digitla foto 4.0 power, silver 1/2.5" 4.2 MP CCD Samsung DIGIMAX U-CA 4 digitla foto 4.0 power, silver 1/2.5" 4.2 MP CCD
(show image)
DIGIMAXUCA4ZIL DIGIMAX U-CA 4 digitla foto 4.0 power, silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX U-CA 505 silver 1/2.5" 5.2 MP CCD 2560 x 1920 pixels Samsung DIGIMAX U-CA 505 silver 1/2.5" 5.2 MP CCD 2560 x 1920 pixels
(show image)
DIGIMAXUCA505ZIL DIGIMAX U-CA 505 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX 301 digital foto 3.0 1/2.7" 3.3 MP CCD 2048 x 1536 pixels Silver Samsung DIGIMAX 301 digital foto 3.0 1/2.7" 3.3 MP CCD 2048 x 1536 pixels Silver
(show image)
DIGIMAX301 DIGIMAX 301 digital foto 3.0 0.00
(excl. VAT)
0 (incl. VAT)
Samsung DIGIMAX A400 4.0 1/2.5" 4.2 MP CCD Silver Samsung DIGIMAX A400 4.0 1/2.5" 4.2 MP CCD Silver
(show image)
DIGIMAXA400 DIGIMAX A400 4.0 0.00
(excl. VAT)
0 (incl. VAT)