Samsung logo

Samsung DIGIMAX-A7 digital foto 7.0 1/1.8" 7 MP CCD Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121737
Info modified on:
04 Apr 2019, 06:08:32
Short summary description Samsung DIGIMAX-A7 digital foto 7.0 1/1.8" 7 MP CCD Silver:

Samsung DIGIMAX-A7 digital foto 7.0, 7 MP, 1/1.8", CCD, 3x, 166 g, Silver

Long summary description Samsung DIGIMAX-A7 digital foto 7.0 1/1.8" 7 MP CCD Silver:

Samsung DIGIMAX-A7 digital foto 7.0. Megapixel (approx.): 7 MP, Image sensor size: 1/1.8", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 5x, Focal length range: 7.7 - 23.1 mm. Display diagonal: 5.08 cm (2"). Internal memory: 32 MB. PictBridge. Weight: 166 g. Product colour: Silver

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.