location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x2 1011 G1 Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite x2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite x2 1011 G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L5G78EA#ABH
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101653
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x2 1011 G1 Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Tablet PC Silver
  • - 29.5 cm (11.6") 1366 x 768 pixels IPS
  • - Intel® Core™ M M-5Y51 1.1 GHz
  • - 256 GB SSD Card reader integrated
  • - Single camera 5 MP Front camera 2 MP
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 33 Wh
  • - Windows 10 Pro
Long product name HP Elite x2 1011 G1 Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver :
The long product name of HP Elite x2 1011 G1 Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core M-5Y51 (1.1GHz, 4MB), 11.6" HD BrightView IPS eDP ultraplat LED touch (1366 x 768), 8GB DDR3L SDRAM, 256GB M.2 SATA TLC SSD, Intel HD Graphics 5300, 802.11a/b/g/n/ac, Bluetooth 4.0 + WiGig, 2 MP / 5 MP webcam, Windows 10 Pro 64
More>>>
HP Elite x2 1011 G1 Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
The official description of HP Elite x2 1011 G1 Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tablet or Ultrabook™ How about both? The one device you need for wherever business takes you. This highly mobile device with unmatched durability comes fully equipped with HP’s leading security and manageability.

Windows 8.1 Pro

Built for durability and mobility
- Hit the road with a sleek tablet that’s just as durable as it is stylish. Pair it with the crisp keys and consistent force of the full-sized HP Premium Keyboard with a durable reflex hinge.

Ultrabook™ Power
- Power up for ultimate power with Windows 8.1, 5th Gen Intel® Core™ M processors, with optional vPro™ and long battery life provided by dual tablet and keyboard base batteries.

Powerful defenses for data and devices
- Keep sensitive information safe with HP Sure Start, HP BIOSphere,6 HP Client Security, TPM, and SED, Plus, get extra assurance with the integrated smart card and finger print reader on the optional power keyboard.

Accessories for all you need
- Meet the specific needs of your business with accessories made to boost efficiency, including an optional enterprise wireless dock, power keyboard, lightweight travel keyboard, and Wacom pen.

Short summary description HP Elite x2 1011 G1 Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This short summary of the HP Elite x2 1011 G1 Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x2 1011 G1, 29.5 cm (11.6"), 1366 x 768 pixels, 256 GB, 8 GB, Windows 10 Pro, Silver

Long summary description HP Elite x2 1011 G1 Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver:
This is an auto-generated long summary of HP Elite x2 1011 G1 Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP Elite x2 1011 G1. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 256 GB. Processor frequency: 1.1 GHz, Processor family: Intel® Core™ M, Processor model: M-5Y51. Internal memory: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 780 g. Operating system installed: Windows 10 Pro. Product colour: Silver

Display
Display diagonal *
29.5 cm (11.6")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Panel type
IPS
Touch technology
Multi-touch
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ M
Processor generation
Intel® Core™ m-5xxx
Processor model *
M-5Y51
Processor cores
2
Processor threads
4
Processor boost frequency
2.6 GHz
Processor frequency *
1.1 GHz
Processor cache
4 MB
Processor cache type
L3
Conflict-Free processor
Yes
Graphics & IMC lithography
14 nm
Processor code
SR23L
Processor codename
Broadwell
Processor lithography
14 nm
Processor operating modes
32-bit, 64-bit
Processor package size
30 x 16.5 mm
Processor series
Intel Core M-5Y Mobile series
Scenario Design Power (SDP)
3.5 W
Stepping
F0
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Tjunction
95 °C
Thermal Design Power (TDP)
4.5 W
Thermal Monitoring Technologies
Yes
Configurable TDP-down frequency
0.6 GHz
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Storage
Internal storage capacity *
256 GB
Card reader integrated *
Yes
Compatible memory cards
MicroSD (TransFlash)
Storage media *
SSD
Graphics
Graphics card family
Intel
Graphics card
HD Graphics 5300
Audio
Built-in speaker(s)
Yes
Built-in microphone
Yes
Audio system
DTS Studio Sound
Camera
Rear camera
Yes
Rear camera type *
Single camera
Rear camera resolution (numeric) *
5 MP
Video recording
Yes
Front camera *
Yes
Front camera resolution (numeric)
2 MP
Network
Bluetooth
Yes
Bluetooth version
4.0
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 5 (802.11ac), 802.11b, Wi-Fi 4 (802.11n)
Ports & interfaces
Mobile High-Definition Link (MHL)
No
Microphone in
No
Combo headphone/mic port
Yes
Headphone out
No
Design
Device type *
Tablet PC
Form factor *
Slate
Product colour *
Silver
Performance
Assisted GPS (A-GPS) *
No
GPS (satellite)
No
Position location *
No
Performance
Country of origin
China
Software
Platform *
Windows
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Smart Response Technology
Yes
Intel® Quick Sync Video Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Embedded options available
No
Execute Disable Bit
Yes
Idle States
Yes
Intel 64
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Enhanced Halt State
Yes
Intel Fast Memory Access
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Identity Protection Technology version
1.00
Intel® Secure Key
Yes
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel® Smart Cache
Yes
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP)
No
Intel Stable Image Platform Program (SIPP) version
0.00
Intel Trusted Execution Technology
No
Intel TSX-NI
No
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® OS Guard
Yes
Battery
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
33 Wh
Number of battery cells
2
Power
AC adapter power
45 W
Weight & dimensions
Width
298 mm
Depth
192.7 mm
Height
10.7 mm
Weight
780 g
Packaging content
Keyboard included
No
Other features
Processor socket
BGA 1234
64-bit computing
Yes
Processor ARK ID
84669
Source Testseek summary Average rating
Reviews
Updated:
2016-10-23 01:35:13
Uk has collected 47 expert reviews for HP Elite x2 1011 G1 Intel® Core™ M 256 GB 29.5 cm (11.6") 8 GB Wi-Fi 5 (802.11ac) Windows 10 Pro Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
alphr.com
Updated:
2016-10-23 01:35:13
In some ways, the HP Elite x2 is a boring old rehash of established design ideas. A Windows tablet with a detachable keyboard, kickstand and stylus and a 12in display, designed to take on the Microsoft Surface Pro 4 at its own game. There are loads of the...
Bottom line You can see where HP is coming from with the Elite x2. By offering a repairable, more robust and manageable hybrid, it's making both IT managers and end users happy. And, yes, the HP Elite x2 is a very usable 2-in-1 hybrid. If I was given one of these as...
80%
techradar.com/au/
Updated:
2016-10-23 01:35:13
2015 will be remembered as the year of the hybrid laptop. With amazing new devices, including the Microsoft Surface Book, Surface Pro 4 and Apple's iPad Pro, consumers have a plethora of attractive tablets that can be used with a keyboard to function as a...
Good Lightweight, Thin, Attractive price...
Bad Core Monly, Full HDonly...
Bottom line If you're interested in buying a 2-in-1 laptop, the HP Elite x2 1012 stands second-to-none. Although it doesn't have the highest-level configurations of a Surface Pro 4 or Surface Book, the Elite x2 1012 is an attractive and affordable hybrid capable of e...
0%
trustedreviews.com
Updated:
2016-10-23 01:35:13
What is the HP Elite x2 1011 G1? HP's Elite range usually comprises business laptops, but the Elite x2 1011 G1 marks a change from that particular blueprint. This is a hybrid machine with a detachable screen and a huge slate of business features. No singl...
Good Class-leading battery life, Detachable tablet section, High-quality keyboard...
Bad Underpowered internals, Misfiring touchpad, Chunkier than most rivals, Mediocre screen quality...
Bottom line HP Elite x2 1011 G1 – Battery Life This is one area where the HP proves itself. The tablet and base each have a battery, with a 33Wh unit behind the screen and a 21Wh power pack underneath the keyboard. My standard battery test sets the screen to 40% brig...
70%
expertreviews.co.uk
Updated:
2016-10-23 01:35:13
It's enterprise-friendly, with a biometric fingerprint sensor to provide security above that of a standard password, smartcard reader built into the detachable Power Keyboard, integrated Trusted Platform Module and a suite of HP management applications. S...
Bottom line The Elite X2 1011 G1 is a well-constructed business-focussed hybrid with fantastic battery life...
80%
techradar.com
Updated:
2016-10-23 01:35:13
The HP Elite x2 1011 (starting at $688, US-only configuration) is a business-grade hybrid laptop that is ideally suited for those who need durability and portability more than they require power and beauty.Running on Windows 10 out of the box, the Elite x...
Good Windows 10, ready, Sturdy build, Lightweight for enterprise...
Bad Core M, only in the US, HD display...
Bottom line This isn't a bad hybrid if you need a portable device that can handle harsh environments. However, if you need something that can do more than web browse, you might want to look elsewhere...
70%
itwire.com
Updated:
2016-10-23 01:35:13
It's a tablet, no it's a clamshell notebook, no it's a Surface Pro 3 contender (for best Hybrid) – no its Elite – a name reserved for HP's top quality business ‘fleet' products.It has an 11.6” screen that makes it a little smaller than the Surface Pro 3 b...
0%
v3.co.uk
Updated:
2016-10-23 01:35:13
Businesses looking to replace their desktops with high-end convertible tablets certainly aren't lacking in choice; in the past week alone we've tested two strong contenders, the Lenovo ThinkPad Helix 2 and the Toshiba Portégé Z20t . HP's entry into this i...
Good Good processor and performance, Power Keyboard gives long battery life, useful security and BYOD software included...
Bad Tablet is a little too reliant on the keyboard, low quality cameras, very expensive...
Bottom line A combination of superb hardware and practical software makes the HP Elite x2 1011 G1 one of the best choices for enterprise-focused convertibles, but this premium product comes with a premium price that will leave many looking elsewhere...
60%
goodgearguide.com.au
Updated:
2016-10-23 01:35:13
Despite being a two-piece hybrid device that can be used as both notebook and tablet, HP's Elite x2 1011 G1 feels more like a heavy notebook of old when you first pick it up and start using it. It's of a small size (11.6 inches) and it has the sturdy buil...
Good Strong build quality, Comfortable keyboard, Two batteries...
Bad Strong build quality means it's also heavy, We had issues with the encryption feature, The ForcePad isn't great, Price...
60%
chip.com.my
Updated:
2016-11-23 02:36:36
Tablets have found a home within almost any household within the recent years, they help with productivity, entertainment and convenience. But at the end of the day, a laptop is what's best for professional work. The HP Elite x2 1011 combines the best of...
Good Sturdy, Battery Life...
Bad Weight...
Bottom line The HP Elite x2 1011 is a companion you can consider if you travel a lot for work. Although a bit heavy, when separated the weight shouldn't become much of an issue. It makes up for its weight with a sturdy body which you can feel just by touching. It al...
0%
au.pcmag.com
Updated:
2018-05-16 03:18:13
Among the myriad detachable-hybrid Windows tablets on the market today—and in the shadow of the new Microsoft Surface Book—there are midrange models that don't produce much hype, but are solid alternatives to pricier Windows laptops. Take, for instance, t...
Good Svelte laptop-like design with the keyboard, Good productivity performance and very long battery life in testing...
Bad Expensive, Poor graphics performance in our tests, Keyboard and tablet sometimes don't sync...
Bottom line The HP Elite x2 1011 G1 is a solid Windows business tablet with strong battery life, but it lacks the performance of other, more powerful detachable-hybrid models...
60%
slashgear.com
Updated:
2016-10-23 01:35:13
HP has a new Elite tablet, and it is the most striking to date. The HP Elite x2 is a convertible system composed of a tablet with a hinged kickstand and a keyboard that attaches to the tablet using a magnetic connector. Anyone familiar with the Surface Pr...
Bottom line If you like the style of HP's Spectre x2 but need something more durable and more suitable for work, the Elite x2 is exactly the right choice -- it brings with it most of the Spectre's pleasing design aesthetics and combines them with a slew of business-f...
0%
pcmag.com
Updated:
2016-10-23 01:35:13
Among the myriad detachable-hybrid Windows tablets on the market today—and in the shadow of the new Microsoft Surface Book—there are midrange models that don't produce much hype, but are solid alternatives to pricier Windows laptops. Take, for instance, t...
Good Svelte laptop-like design with the keyboard, Good productivity performance and very long battery life in testing...
Bad Expensive, Poor graphics performance in our tests, Keyboard and tablet sometimes don't sync...
Bottom line The HP Elite x2 1011 G1 is a solid Windows business tablet with strong battery life, but it lacks the performance of other, more powerful detachable-hybrid models...
60%
computershopper.com
Updated:
2016-10-23 01:35:13
The HP Elite x2 1011 (sometimes seen with the suffix G1 for generation one) is a detachable hybrid marketed to business travelers that spares you from having to choose between a tablet and a laptop—as long as you get it with the Power Keyboard our test sy...
Good Nice, bright display, Great battery life when keyboard is attached, Support for WiGig dock, Digital pen a nice option...
Bad Expensive, Middling performance, Speakers sound a little thin...
Bottom line Offering a portable solution to business users on the go, the HP Elite x2 1011 detachable combines most of the convenience of a tablet with most of the capabilities of an ultraportable laptop. Read More…...
70%
notebookcheck.net
Updated:
2016-10-23 01:35:13
Limited performance. HP advertises its new business detachable as: "The one device you need...". In fact, the Elite x2 is a versatile multi-talent, but it ultimately misses a better rating due to minor flaws in details...
Good Solid, well-built casing, DisplayPort (4K @ 60 Hz), Outstanding keyboard and digitizer, Bright and viewing angle Full HD screen, Low noise and temperature development, Long battery life, 3-year warranty...
Bad No ac Wi-Fi, Middling cameras, Mouse pad with sensor keys, Limited CPU performance, Slow battery charging, High price...
Bottom line HP Elite x2 1011 G1The competition was first Models like the Lenovo ThinkPad Helix 2 and the Toshiba Portégé Z20t show just what can be expected of a modern business detachable. However, HP has managed to set its own highlights with the Elite x2 1011 G1 -...
81%
notebookreview.com
Updated:
2016-10-23 01:35:13
The HP Elite x2 is a notebook-replacement tablet designed for business. Its Core M-5Y71 processor, 8GB of RAM and fast SSD provide plenty of performance for everyday applications. Business users will appreciate the extra security features including its bi...
Good Good battery life with power keyboard, Ample performance for most tasks, Attractive design and quality, Business security features, Intel WiGig technology...
Bad Expensive, Most ports in the power keyboard, Power keyboard should allow tablet to tilt back further...
Bottom line The HP Elite x2 1011 provides an impressive array of features in a high quality and compact design. Nearly everything is likable about this notebook replacement tablet including its excellent power keyboard with built-in battery, port selection and backli...
61%
Laptopmag.com
Updated:
2016-10-23 01:35:13
Business travelers may like the idea of toting a durable notebook and a versatile tablet on the road, but their bags are heavy enough without having to carry two devices. That demand has led to hybrids like HP's Elite x2 1011, whose 11.6-inch display deta...
Good Long battery life, Quality keyboard, Bright, accurate display, Rugged and secure...
Bad Below-average performance, Touchpad doesn't provide tactile feedback, Thicker and heavier than competing hybrids...
Bottom line HP's Elite x2 1011 is a durable and secure 11.6-inch hybrid with long battery life and a great keyboard...
70%
gottabemobile.com
Updated:
2016-12-19 01:09:05
The HP Elite x2 convertible pulls double duty with Windows 10 to deliver productivity like never before. I found myself squeezing in extra work during hectic days with the keyboard removed and the kickstand extended to keep the Elite x2 in front of me whi...
Bottom line The HP Elite x2 convertible pulls double duty with Windows 10 to deliver productivity like never before with a kickstand and Cortana...
80%
pcmag.com
Updated:
2020-06-10 04:45:34
Among the myriad detachable-hybrid Windows tablets on the market today-and in the shadow of the new Microsoft Surface Book ($695.00 at Amazon) -there are midrange models that don't produce much hype, but are solid alternatives to pricier Windows laptops...
Good Svelte laptop-like design with the keyboard, Good productivity performance and very long battery life in testing...
Bad Expensive, Poor graphics performance in our tests, Keyboard and tablet sometimes don't sync...
Bottom line The HP Elite x2 1011 G1 is a solid Windows business tablet with strong battery life, but it lacks the performance of other, more powerful detachable-hybrid models...
60%