location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

De’Longhi Lattissima Touch Capsule coffee machine 0.9 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
De’Longhi Check ‘De’Longhi’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lattissima Touch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EN 550.BM show
Show alternative article codes used in the online market place
Category:
Machine used to make coffee.
Coffee Makers Check ‘De’Longhi’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by De’Longhi: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:33:32
The date of the most recent change of this product data-sheet in Icecat.
De’Longhi EN 550.BM user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
De’Longhi EN 550.BM user manual (12.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points De’Longhi Lattissima Touch Capsule coffee machine 0.9 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Capsule coffee machine 0.9 L
  • - Coffee capsule
  • - 19 bar
  • - Espresso making Cappuccino making
  • - 1400 W
  • - Black, Metallic
Long product name De’Longhi Lattissima Touch Capsule coffee machine 0.9 L :
The long product name of De’Longhi Lattissima Touch Capsule coffee machine 0.9 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lattissima Touch EN 550.S, 0.9 l, 1400 W, 19 bar, Metal Black
More>>>
Short summary description De’Longhi Lattissima Touch Capsule coffee machine 0.9 L:
This short summary of the De’Longhi Lattissima Touch Capsule coffee machine 0.9 L data-sheet is auto-generated and uses the product title and the first six key specs.

De’Longhi Lattissima Touch, Capsule coffee machine, 0.9 L, Coffee capsule, 1400 W, Black, Metallic

Long summary description De’Longhi Lattissima Touch Capsule coffee machine 0.9 L:
This is an auto-generated long summary of De’Longhi Lattissima Touch Capsule coffee machine 0.9 L based on the first three specs of the first five spec groups.

De’Longhi Lattissima Touch. Product type: Capsule coffee machine, Water tank capacity: 0.9 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Number of spouts: 1. Power: 1400 W. Product colour: Black, Metallic

Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:35:09
Uk has collected 4 expert reviews for De’Longhi Lattissima Touch Capsule coffee machine 0.9 L and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
Digitaltrends.com
Updated:
2017-05-01 06:35:09
When you come across the $500 Nespresso Lattissima Touch placed alongside the other high-end espresso makers, you might find yourself wondering why it costs so much. It's likely because it can also steam milk, so that you can make cappuccinos and latte ma...
Good Easy to use, Well made, Not too loud...
Bad Expensive, Capsules can get stuck in the mechanism, Only uses coffee capsules...
Bottom line The DT Accessory PackUp your game with these accessories, hand picked by DT editors:Set of 2 Double Wall Glasses ($15)Cup it up.Nespresso Variety Pack, 50 Capsules ($42)So you can find your favorite flavor.DecoBros Crystal Drawer Holder for Capsules ($20)...
60%
product-reviews.net
Updated:
2017-05-01 06:35:09
If you do not have time to take some fresh coffee beans, grind them yourself and then go ahead and make the perfect cup of coffee, then you have a few options available to you. The first is instant coffee, although this lacks the full-bodied flavor. The n...
0%
Brand Image Product code Product Stock Price from
De’Longhi

De’Longhi Citiz Fully-auto Capsule coffee machine 1 L
(show image)
EN 167.B Citiz 0.00
(excl. VAT)
0 (incl. VAT)
De’Longhi

De’Longhi PRODIGIO EN 270.SAE Fully-auto Espresso machine 0.8 L
(show image)
EN 270.SAE PRODIGIO EN 270.SAE 0.00
(excl. VAT)
0 (incl. VAT)
De’Longhi

De’Longhi EN 267.WAE coffee maker Drip coffee maker 1 L
(show image)
EN 267.WAE EN 267.WAE 0.00
(excl. VAT)
0 (incl. VAT)
De’Longhi

De’Longhi Citiz Semi-auto Drip coffee maker 1 L
(show image)
EN 267.BAE Citiz 0.00
(excl. VAT)
0 (incl. VAT)
De’Longhi

De’Longhi EN 126.AE coffee maker Fully-auto Capsule coffee machine 0.7 L
(show image)
EN 126.AE EN 126.AE 0.00
(excl. VAT)
0 (incl. VAT)
De’Longhi

De’Longhi Inissia Capsule coffee machine 0.8 L
(show image)
EN 80.PBL Inissia 0.00
(excl. VAT)
0 (incl. VAT)
De’Longhi

De’Longhi EN 750.MB coffee maker Fully-auto Capsule coffee machine 1.3 L
(show image)
EN 750.MB EN 750.MB 0.00
(excl. VAT)
0 (incl. VAT)
De’Longhi

De’Longhi Inissia Fully-auto Capsule coffee machine 0.7 L
(show image)
EN 80.BAE Inissia 0.00
(excl. VAT)
0 (incl. VAT)
De’Longhi

De’Longhi EN80CW Semi-auto Capsule coffee machine 0.8 L
(show image)
EN 80.CW EN80CW 0.00
(excl. VAT)
0 (incl. VAT)
De’Longhi

De’Longhi Umilk EN 210.BAE Semi-auto Capsule coffee machine 0.8 L
(show image)
EN 210.BAE Umilk EN 210.BAE 0.00
(excl. VAT)
0 (incl. VAT)