De’Longhi logo

De’Longhi EN 750.MB coffee maker Fully-auto Capsule coffee machine 1.3 L

Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29234
Info modified on:
02 Apr 2024, 11:21:01
Long product name De’Longhi EN 750.MB coffee maker Fully-auto Capsule coffee machine 1.3 L:

1400 W, 6.5 Kg, 194x332x274, 19 bar

Short summary description De’Longhi EN 750.MB coffee maker Fully-auto Capsule coffee machine 1.3 L:

De’Longhi EN 750.MB, Capsule coffee machine, 1.3 L, Coffee capsule, 1400 W, Black, Stainless steel

Long summary description De’Longhi EN 750.MB coffee maker Fully-auto Capsule coffee machine 1.3 L:

De’Longhi EN 750.MB. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 1.3 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Number of spouts: 1. Power: 1400 W. Product colour: Black, Stainless steel

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.