Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Countertop Capsule coffee machine 0.8 L
- - Coffee capsule
- - 19 bar
- - Coffee making Espresso making
- - 1260 W
- - Blue
Long product name De’Longhi Inissia Capsule coffee machine 0.8 L
:
0.8L, 19 bar, A-40%
The long product name of De’Longhi Inissia Capsule coffee machine 0.8 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
0.8L, 19 bar, A-40%
More>>>
Short summary description De’Longhi Inissia Capsule coffee machine 0.8 L:
This short summary of the De’Longhi Inissia Capsule coffee machine 0.8 L data-sheet is auto-generated and uses the product title and the first six key specs.
De’Longhi Inissia, Capsule coffee machine, 0.8 L, Coffee capsule, 1260 W, Blue
Long summary description De’Longhi Inissia Capsule coffee machine 0.8 L:
This is an auto-generated long summary of De’Longhi Inissia Capsule coffee machine 0.8 L based on the first three specs of the first five spec groups.
De’Longhi Inissia. Product type: Capsule coffee machine, Water tank capacity: 0.8 L, Coffee input type: Coffee capsule, Number of spouts: 1. Power: 1260 W. Product colour: Blue