location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Q7970A printing paper A3+ (330x483 mm) Semi-gloss 50 sheets White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q7970A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q7970A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160866024 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97205
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 09 Jan 2011
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Q7970A printing paper A3+ (330x483 mm) Semi-gloss 50 sheets White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Universal
  • - A3+ (330x483 mm)
  • - 235 g/m²
  • - Finish type: Semi-gloss
  • - 50 sheets
  • - White
Warranty: Hewlett-Packard large-format printing materials are guaranteed to meet HP published specifications, to be free of manufacturing flaws and defects, and are designed to resist paper jams when used correctly.standard statement: HP large format printing material is guaranteed against manufacturing flaws and defects and is designed to resist printer jams when used properly. If for any reason the users are unsatisfied with HP large format printing material they should contact their HP reseller.
Long product name HP Q7970A printing paper A3+ (330x483 mm) Semi-gloss 50 sheets White :
The long product name of HP Q7970A printing paper A3+ (330x483 mm) Semi-gloss 50 sheets White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Professional Semi-gloss Contract Proofing Paper 235 gsm-50 sheet/A3+/330 x 483 mm (13 x 19 in)
More>>>
HP Q7970A printing paper A3+ (330x483 mm) Semi-gloss 50 sheets White:
The official description of HP Q7970A printing paper A3+ (330x483 mm) Semi-gloss 50 sheets White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Professional Semi-gloss Contract Proofing Paper delivers an exceptional colour range for colour-accurate prints. This microporous, instant-dry media meets the most demanding requirements for offset and gravure printing processes.

HP Professional Semi-gloss Contract Proofing Paper offers ISO 12647-2 compliance [1] with extended colour range and colour-rendering levels set by ISO standards in accordance with printing performance levels set by modern offset printing presses.



HP Professional Semi-gloss Contract Proofing Paper is ideal for professional proofers who want to produce colour-accurate, offset print emulations and an instant-dry solution with an exceptional colour range.



HP Professional Semi-gloss Contract Proofing Paper delivers reliable, consistent printing and exceptional image stability with very little colour shift.

Short summary description HP Q7970A printing paper A3+ (330x483 mm) Semi-gloss 50 sheets White:
This short summary of the HP Q7970A printing paper A3+ (330x483 mm) Semi-gloss 50 sheets White data-sheet is auto-generated and uses the product title and the first six key specs.

HP Q7970A, Universal, A3+ (330x483 mm), Semi-gloss, 50 sheets, 235 g/m², White

Long summary description HP Q7970A printing paper A3+ (330x483 mm) Semi-gloss 50 sheets White:
This is an auto-generated long summary of HP Q7970A printing paper A3+ (330x483 mm) Semi-gloss 50 sheets White based on the first three specs of the first five spec groups.

HP Q7970A. Recommended usage: Universal, Paper size: A3+ (330x483 mm), Finish type: Semi-gloss. Package width: 358 mm, Package depth: 150 mm, Package height: 510 mm

Features
Recommended usage *
Universal
Paper size *
A3+ (330x483 mm)
Finish type *
Semi-gloss
Sheets per pack *
50 sheets
Product colour
White
Media weight *
235 g/m²
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
15 - 30 °C
Storage relative humidity (H-H)
20 - 60%
Weight & dimensions
Package width
358 mm
Package depth
150 mm
Package height
510 mm
Package weight
2.3 kg