HP logo

HP Designjet 111 large format printer Colour 610 x 1067 mm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
400353
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Designjet 111 large format printer Colour 610 x 1067 mm:

HP Designjet 111, Black, Cyan, Magenta, Yellow, 610 x 1067 mm, Bond paper, Coated paper, Glossy paper, Photo paper, A1, A2, A3, A4, B2, B3, B4, 0.20 mm

Long summary description HP Designjet 111 large format printer Colour 610 x 1067 mm:

HP Designjet 111. Printing colours: Black, Cyan, Magenta, Yellow. Maximum print size: 610 x 1067 mm, Paper tray media types: Bond paper, Coated paper, Glossy paper, Photo paper, ISO A-series sizes (A0...A9): A1, A2, A3, A4. Internal memory: 64 MB, Processor frequency: 16 MHz. Power consumption (standby): 12 W, Power consumption (typical): 45 W, Power consumption (off): 0.1 W. Compatible operating systems: Windows 7 Ultimate/Professional/Home Premium; Windows Vista Ultimate/Business/Home Premium;...

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.