location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 90 inkjet printer Colour 2400 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q6656A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160804729 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 278447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2009
Product end of life date
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Service & support options: Telephone support for basic setup, installation, and troubleshooting duringoptional HP Care Pack forextension to three yearsOne-year, next business day on-site
Long product name HP 90 inkjet printer Colour 2400 x 1200 DPI :
The long product name of HP 90 inkjet printer Colour 2400 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Designjet 90 Printer
More>>>
HP 90 inkjet printer Colour 2400 x 1200 DPI:
The official description of HP 90 inkjet printer Colour 2400 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Let your creativity flourish with the six-colour, A2+ size HP Designjet 90. HP Professional Color Technologies deliver consistent colour output while HP Vivera Inks and select HP photo papers provide exceptional fade resistance[1].

Enjoy consistent colour output and long-lasting images for more effective and creative results.

• For creative professionals needing a superior colour experience, HP delivers with Professional Color Technologies, HP Vivera Inks, and HP Photo Paper that work together to produce rich colours and extraordinary image quality.


Enhance your creativity with this printer’s high performance and ease-of-use features.

• Focus on your creativity with this easy-to-use, high-performance printer. Optimised drivers support the most current Mac and Windows® operating systems and flexible media-handling capabilities enhance productivity.


Meet both your creative and business needs while saving time and money with this efficient printer.

• Let your talent be the focus. Enjoy fast print speeds at 4 mpp and features that are designed to be convenient, saving you valuable time. Plus, this printer´s cost-effective supplies and low purchase price make good business sense.

Short summary description HP 90 inkjet printer Colour 2400 x 1200 DPI:
This short summary of the HP 90 inkjet printer Colour 2400 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP 90, Colour, 6, 2400 x 1200 DPI, Silver

Long summary description HP 90 inkjet printer Colour 2400 x 1200 DPI:
This is an auto-generated long summary of HP 90 inkjet printer Colour 2400 x 1200 DPI based on the first three specs of the first five spec groups.

HP 90. Colour, Number of print cartridges: 6. Maximum resolution: 2400 x 1200 DPI. Product colour: Silver

Features
Duplex printing *
No
Page description languages *
PCL 3, PostScript 3
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print head nozzles
304
Colour *
Yes
Number of print cartridges *
6
Electromagnetic compatibility
Compliance for Class B products, Class A when connected to LANs: EU (EMC Directive), USA (FCC rules), Canada (DoC), Australia (ACA), New Zealand (MoC), China (CCC), Japan (VCCI); Class A: Korea (MIC), Taiwan (BSMI)
Safety
IEC 950-compliant, EU LVD and EN60950 compliant, CSA certified for US and Canada, Mexico NOM-1-NYCE, Argentina IRAM, China CCC, Singapore PSB, Russia VNIIS, Korea KTL
Printing
Print speed (colour, draft quality, A4/US Letter)
1.7 ppm
Maximum resolution *
2400 x 1200 DPI
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
50 sheets
Maximum paper trays
1
Paper handling standard/input
100-sheet input tray, front single-sheet paper feed, rear path for manual single-sheet feed
Paper handling standard/output
50-sheet output tray
Paper handling
Paper handling
70-sheet input tray, front single-sheet paper feed, rear path for manual single-sheet feed, optional rear roll feed, 50-sheet output tray
Standard media sizes
Tray 1: 76 x 142 to 457 x 610 mm (3 x 5.6 to 18 x 24 in); manual single-sheet feed: 110 x 205 to 457 x 610 mm (4.3 x 8.1 to 18 x 24 in); rear path: 110 x 205 to 457 x 610 mm (4.3 x 8.1 to 18 x 24 in); roll feed: up to 457 mm (18 in)
Maximum media width
457 mm
Media handling
70-sheet input tray, 50-sheet output tray, front single-sheet paper feed, rear path for manual single-sheet feed, rear roll feed with automatic cutter
Paper handling optional/input
Optional roll-feed with automatic cutter
Ports & interfaces
I/O ports
1 parallel, 1 USB, 1 EIO
Performance
Maximum internal memory
64 MB
Buffer size
16384 KB
Processor frequency
16 MHz
Design
Market positioning *
Home & office
Product colour *
Silver
Power
Power consumption (printing) *
65 W
Power consumption (standby)
22 W
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional, Windows Vista; Mac OS 9.x; Mac OS 10.2; Mac OS 10.3
Minimum processor
Pentium II, 300 MHz
Minimum RAM
128 MB
Minimum storage drive space
400 MB
Minimum system requirements
Mac OS 9 v 9.2, Mac OS 10 v 10.2 and higher, 10.3, G3 dual processor, 512 MB RAM, 1 GB available hard disk space
Minimum system requirements for Macintosh
iMac G3, Mac OS 9 v 9.1, Mac OS 10 v 10.2, 256 MB RAM, 100 MB available hard disk
Weight & dimensions
Width
889 mm
Depth
861.1 mm
Height
221 mm
Weight
18.5 kg
Packaging data
Downloadable software
HP Designjet 30/90/130 series Windows driver, HP Designjet 30/90/130 series Macintosh driver
Bundled software
HP Designjet Windows software, HP Designjet Macintosh software
Other features
Compatible ink types, supplies
HP Vivera dye-based inks
Duplex print options
None
Colour printing technology
Colorsmart III
Media types supported
Bond and coated paper (coated, heavyweight coated, plain), photo (gloss, satin, matte), proofing (high-gloss contract, semi-gloss contract, matte), transparencies
Standard input trays
1
Power requirements
Input voltage 100 to 240 VAC (+/- 10%) auto range, 50/60 Hz (+/- 3 Hz), 2 amp maximum
Driver updates
Latest driver upgrade information available on http://
Control panel
2 LEDs for status: Power, Attention; 3 keys: Power, Cancel, OK; display area containing information icons
Print cartridge volume (metric)
6 (1 each cyan, magenta, yellow, black, light cyan, light magenta)
Technical features
Superb image quality—rich colour depth and minimal dot visibility—with 2400 dpi and HP Vivera Inks
Line accuracy
+/- 0.2 %
Maximum length of sheet media
625 mm
Media thickness (by paper path)
Tray 1: up to 8 mil; envelopes: up to 15 mil; rear tray: up to 15 mil; manual sheet feed: up to 8 mil
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 05:40:45
Uk has collected 4 expert reviews for HP 90 inkjet printer Colour 2400 x 1200 DPI and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2011-09-27 05:40:45
large format printing for professionals: Although there are several colour printers on the market for run-of-the-mill document and photo reproduction, that will produce good quality and colour authenticity, professional photographers and graphic designers...
0%
shutterbug.com
Updated:
2011-09-27 05:40:43
HP includes profiles for all of their supported paper types, including photo gloss, semigloss, matte, coated, transparency, and satin finishes, all in different quality levels, which reflect the print quality settings available in the HP driver. If you...
0%
trustedreviews.com
Updated:
2015-06-25 06:46:27
If you have a need to print pages larger than A4, but not as big as traditional wide-format printers, the DesignJet 90r could be just what you're looking for. Aimed at the graphics professional, it can print at sizes up to A2+, while still sitting on a de...
70%
Country Distributor
United Kingdom 1 distributor(s)