location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet Imprimantă 2130 All-in-One Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Imprimantă DeskJet 2130 All-in-One
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5S40B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8892961322640 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP DeskJet Imprimantă 2130 All-in-One Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Simplify your day. Print, scan and copy with ease – and tackle more everyday tasks than you ever have before.
  • - Accomplish more – right out of the box. Avoid hassles and take on everyday tasks with a straightforward all-in-one you can set up in a snap – wherever you need it.
  • - Check off your to-do list without writing a big check. Print, scan and copy the documents you need, using an all-in-one designed to be simply affordable.
  • - Rely on high performance while saving energy and money – this all-in-one is ENERGY STAR® certified. Reduce your impact even more with free, easy cartridge recycling.[3]
Warranty: One-year commercial hardware warranty, 24-hour, 7 days a week Web support
Long product name HP DeskJet Imprimantă 2130 All-in-One Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm :
The long product name of HP DeskJet Imprimantă 2130 All-in-One Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP DeskJet 2130 All-in-One Printer, Thermal Inkjet, 7.5ppm, A4
More>>>
HP DeskJet Imprimantă 2130 All-in-One Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm:
The official description of HP DeskJet Imprimantă 2130 All-in-One Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Make your everyday printing, scanning and copying easy with an HP DeskJet all-in-one that simply works – right out of the box. Save money with optional high-yield ink cartridges. Plus, save space with an all-in-one designed to fit where you need it.

Short summary description HP DeskJet Imprimantă 2130 All-in-One Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm:
This short summary of the HP DeskJet Imprimantă 2130 All-in-One Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet Imprimantă 2130 All-in-One, Thermal inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, White

Long summary description HP DeskJet Imprimantă 2130 All-in-One Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm:
This is an auto-generated long summary of HP DeskJet Imprimantă 2130 All-in-One Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm based on the first three specs of the first five spec groups.

HP DeskJet Imprimantă 2130 All-in-One. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 5.5 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: White

Get just what you need – right away

Count on easy versatility. Print, scan and copy what you need quickly with a reliable all-in-one.

Recycle today for a better tomorrow
Recycle today for a better tomorrow

Easily recycle your Original HP ink and toner cartridges for free.[3]

It's easy from the start

Get started in fewer steps. Easily set up this all-in-one to print, scan and copy with simple controls.
Save your space with a compact all-in-one designed to fit on your desk, on a shelf or anywhere you need it.

Tackle more tasks affordably

Print more for less, using the world’s No. 1 printer brand plus Original HP ink cartridges.[1]
Full of value – print up to twice as many pages with Original HP high-yield ink cartridges.[2]

Reduce your impact

Conserve resources without sacrificing performance with an all-in-one that’s ENERGY STAR® certified.
Reduce your environmental impact – count on easy, free cartridge recycling through HP Planet Partners.[3]

Printing
Duplex printing mode
Manual
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7.5 ppm
Print speed (colour, normal quality, A4/US Letter)
5.5 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
18 s
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 300 DPI
Copy speed (black, normal quality, A4)
5 cpm
Copy speed (colour, normal quality, A4)
3 cpm
Maximum number of copies
9 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Input colour depth
24 bit
Output colour depth
24 bit
Greyscale levels
256
TWAIN version
1.9
Fax
Faxing *
No
Features
Recommended duty cycle
50 - 100 pages per month
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
No
HP segment
Home, Home office
Input & output capacity
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Paper input type
Paper tray
Maximum input capacity
60 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
DL
Paper handling
Borderless printing media sizes
A4, A6, B5
Custom media width
89 - 127 mm
Custom media length
215 - 279 mm
Paper tray media weight
60 - 300 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Not supported
Performance
Card reader integrated
No
Sound pressure level (printing)
48 dB
Sound power level (standby)
6.2 dB
Design
Product colour *
White
Market positioning *
Home & office
Built-in display *
No
Power
Power consumption (average operating)
10 W
Power consumption (standby)
1.9 W
Power consumption (sleep)
0.9 W
Power consumption (off)
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Minimum storage drive space
2000 MB
Minimum processor
800 MHz 32-bit
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
5 - 90%
Certificates
Certification
CISPR 22:2008/EN 55022:2010 Class B; CISPR 24:2010/EN 55024:2010; EN 61000-3-2:2006 +A1:2009 +A2:2009; EN 61000-3-3:2008; EAC (Russia)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
425 mm
Depth
304 mm
Height
149 mm
Weight
3.42 kg
Packaging data
Package width
475 mm
Package depth
191 mm
Package height
354 mm
Package weight
4.48 kg
Brand Image Product code Product Stock Price from
HP DeskJet 3636 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi HP DeskJet 3636 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi
(show image)
K4U00B 3636 0.00
(excl. VAT)
0 (incl. VAT)
HP DeskJet 3630 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi HP DeskJet 3630 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi
(show image)
K4T99B 3630 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP DeskJet Imprimantă 2130 All-in-One Thermal inkjet A4 4800 x 1200 DPI 7.5 ppm:
Disclaimer

[1]Based on IDC’s Worldwide Quarterly Hardcopy Peripherals Tracker®, 2012 Q4. Shipments for inkjet single-function printers and multifunction printers, including production units.
[2]Based on HP 302XL High Yield Black Original Ink Cartridges. High-yield ink cartridges not included; purchase separately. For more information, see www.hp.com/go/learnaboutsupplies. Less cost per page compared with estimated street price and published page yield of standard-yield HP 302 Original Ink Cartridges. Actual pricing may vary.
[3]Programme availability varies. Original HP cartridge return and recycling is currently available in more than 50 countries, territories and regions in Asia, Europe and North and South America through the HP Planet Partners programme. For more information, visit www.hp.com/recycle.