HP logo

HP DeskJet 3630 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148445
Info modified on:
09 Apr 2023, 18:28:41
End of life date:
01 Jul 2018
Short summary description HP DeskJet 3630 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi:

HP DeskJet 3630, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, White

Long summary description HP DeskJet 3630 Thermal inkjet A4 4800 x 1200 DPI 8.5 ppm Wi-Fi:

HP DeskJet 3630. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 6 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Reasons to buy
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.