location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Social Media Snapshots Removable Sticky -25 sht/10 x 13 cm photo paper White Semi-gloss

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Social Media Snapshots Removable Sticky Photo Paper-25 sht/10 x 13 cm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2G60A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899257166 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 03:31:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Social Media Snapshots Removable Sticky -25 sht/10 x 13 cm photo paper White Semi-gloss
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Easily print your Facebook, Instagram, or other photos – right from your smartphone or tablet.[1] Print it, stick it, share it – and easily remove stickable photos when you're ready for something new.
  • - Add your own flavour. Write personalised captions – or pull existing ones – and choose from fun coloured, or basic photo layouts to tell your story. Connect with others – your way – with HP Social Media Snapshots.
Warranty: This HP product is backed by warranty and through HP Customer Care service and support.
Long product name HP Social Media Snapshots Removable Sticky -25 sht/10 x 13 cm photo paper White Semi-gloss :
The long product name of HP Social Media Snapshots Removable Sticky -25 sht/10 x 13 cm photo paper White Semi-gloss. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Social Media Snapshots Removable Sticky Photo Paper-25 sht/10 x 13 cm
More>>>
HP Social Media Snapshots Removable Sticky -25 sht/10 x 13 cm photo paper White Semi-gloss:
The official description of HP Social Media Snapshots Removable Sticky -25 sht/10 x 13 cm photo paper White Semi-gloss as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily print photos from your smartphone, then stick to decorate. Removes easily![1]
Print, display, and relive life's moments. Decorate your space with your favourite social media photos. Print from your smartphone or tablet with HP’s app and stickable 10 x 13-cm paper for snapshots you can stick and remove easily.[1]

Short summary description HP Social Media Snapshots Removable Sticky -25 sht/10 x 13 cm photo paper White Semi-gloss:
This short summary of the HP Social Media Snapshots Removable Sticky -25 sht/10 x 13 cm photo paper White Semi-gloss data-sheet is auto-generated and uses the product title and the first six key specs.

HP Social Media Snapshots Removable Sticky Photo Paper-25 sht/10 x 13 cm, Semi-gloss, 265 g/m², White, 25 sheets, HP OfficeJet 7612 e-All-in-One HP OfficeJet 7510 HP OfficeJet 7110 ePrinter HP OfficeJet Pro 8710..., Home, Home office

Long summary description HP Social Media Snapshots Removable Sticky -25 sht/10 x 13 cm photo paper White Semi-gloss:
This is an auto-generated long summary of HP Social Media Snapshots Removable Sticky -25 sht/10 x 13 cm photo paper White Semi-gloss based on the first three specs of the first five spec groups.

HP Social Media Snapshots Removable Sticky Photo Paper-25 sht/10 x 13 cm. Finish type: Semi-gloss, Media weight: 265 g/m², Product colour: White. Width: 100 mm, Height: 130 mm. Package width: 161 mm, Package depth: 115 mm, Package height: 22 mm

Features
Product colour
White
Finish type *
Semi-gloss
Media weight *
265 g/m²
Sheets per pack
25 sheets
Compatible products
HP OfficeJet 7612 e-All-in-One HP OfficeJet 7510 HP OfficeJet 7110 ePrinter HP OfficeJet Pro 8710 HP OfficeJet Pro 8715 HP OfficeJet Pro 8720 HP OfficeJet Pro 8725 HP OfficeJet Pro 6230 ePrinter
Features
HP segment
Home, Home office
Weight & dimensions
Width
100 mm
Height
130 mm
Packaging data
Package width
161 mm
Package depth
115 mm
Package height
22 mm
Package weight
120 g
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Disclaimer HP Social Media Snapshots Removable Sticky -25 sht/10 x 13 cm photo paper White Semi-gloss:
Disclaimer

[1] Local printing requires mobile device and printer to be on the same network or have a direct wireless connection. Mobile printing from the HP Social Media Snapshots app is supported on iPhone®, iPad®, and iPod touch® using AirPrint® on iOS v7.1 and higher. Android™ printing supported on Android devices using OS v4.4 and higher and may require the installation of a printer service plug-in from Google Play™. For details on how to print, see www.hp.com/go/mobileprinting. AirPrint, Apple, iPhone, iPad and iPod touch are trademarks of Apple Inc., registered in the US and other countries. Android and Google Play are trademarks of Google Inc.
[2] Google Play is a trademark of Google Inc. Apple, AppStore and the Apple logo are trademarks of Apple Inc., registered in the U.S. and other countries.