location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Nvidia Quadro FX 1400 128 MB GDDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nvidia Quadro FX 1400 128 MB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F2856-L214
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64049
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:04:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Nvidia Quadro FX 1400 128 MB GDDR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - GDDR
  • - 2048 x 1536 pixels 256 bit 300 MHz 19.2 Gbit/s
  • - DirectX version: 9.0c OpenGL version: 1.5
Long product name Fujitsu Nvidia Quadro FX 1400 128 MB GDDR :
The long product name of Fujitsu Nvidia Quadro FX 1400 128 MB GDDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nvidia Quadro FX 1400 128 MB
More>>>
Fujitsu Nvidia Quadro FX 1400 128 MB GDDR:
The official description of Fujitsu Nvidia Quadro FX 1400 128 MB GDDR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The NVIDIA Quadro FX 1400 is the new mid-range 3D graphics accelerator for CELSIUS workstations. It offers maximum performance and provides the optimum solution for applications with medium sized 3D models and visualization applications.
NVIDIA Quadro FX 1400 empower users across the visual-computing spectrum to achieve new, unparalleled levels of productivity with the most complex visual data sets.

The Quadro FX graphics systems use NVIDIA Unified driver Architecture (UDA), a set of compatible graphics drivers that optimize application performance, stability, and reliability. UDA provides a single driver for all NVIDIA products, simplifying installation and providing exceptional levels of manageability.

Short summary description Fujitsu Nvidia Quadro FX 1400 128 MB GDDR:
This short summary of the Fujitsu Nvidia Quadro FX 1400 128 MB GDDR data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Nvidia Quadro FX 1400 128 MB, GDDR, 256 bit, 300 MHz, 2048 x 1536 pixels

Long summary description Fujitsu Nvidia Quadro FX 1400 128 MB GDDR:
This is an auto-generated long summary of Fujitsu Nvidia Quadro FX 1400 128 MB GDDR based on the first three specs of the first five spec groups.

Fujitsu Nvidia Quadro FX 1400 128 MB. Graphics card memory type: GDDR, Memory bus: 256 bit, Memory clock speed: 300 MHz. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0c, OpenGL version: 1.5, Dual Link DVI

Processor
Processor front side bus
350 MHz
Maximum resolution *
2048 x 1536 pixels
Graphics card RAMDAC
400 MHz
Memory
Graphics card memory type *
GDDR
Memory bus *
256 bit
Memory clock speed
300 MHz
Memory
Data transfer rate
19.2 Gbit/s
Performance
DirectX version *
9.0c
OpenGL version *
1.5
Dual Link DVI *
Yes
Other features
Mac compatibility
No
Compatible operating systems
Windows XP, Windows 2000, Linux