Fujitsu logo

Fujitsu CELSIUS M440 Intel® Pentium® 4 1 GB DDR2-SDRAM Windows XP Professional Workstation

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141967
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu CELSIUS M440 Intel® Pentium® 4 1 GB DDR2-SDRAM Windows XP Professional Workstation:

Fujitsu CELSIUS M440, 3.4 GHz, Intel® Pentium® 4, 1 GB, DDR2-SDRAM, Windows XP Professional

Long summary description Fujitsu CELSIUS M440 Intel® Pentium® 4 1 GB DDR2-SDRAM Windows XP Professional Workstation:

Fujitsu CELSIUS M440. Processor frequency: 3.4 GHz, Processor family: Intel® Pentium® 4. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Professional. Power supply: 410 W. Product type: Workstation. Weight: 20 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.