Fujitsu logo

Fujitsu CELSIUS M440 2 GB DDR2-SDRAM Windows XP Professional Workstation

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76221
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
3Y warranty, 1st Y on-site, 2nd & 3rd Y's Carry-in.
Long product name Fujitsu CELSIUS M440 2 GB DDR2-SDRAM Windows XP Professional Workstation:

CELSIUS M440 P-D840 (3.2GHz) XP Pro MUI2x1GB 2x250GB SATA II Q FX 4500 1Gb LANSerial ATA Ctrl

Fujitsu CELSIUS M440 2 GB DDR2-SDRAM Windows XP Professional Workstation:

CELSIUS workstations are equipped with the very latest technology and system components to deliver high-end performance. They are the ideal hardware choice for business segments like computer aided design and engineering, mechanical design, simulation, virtual reality, visualization, digital content creation, and finance. CELSIUS are certified for a huge variety of software applications, guaranteeing optimum performance whatever your preferred software solution is.
If you need more power and more expandability than an entry-level workstation can offer, opt for the mid-range workstation CELSIUS M440.

Short summary description Fujitsu CELSIUS M440 2 GB DDR2-SDRAM Windows XP Professional Workstation:

Fujitsu CELSIUS M440, 3.2 GHz, 2 GB, DDR2-SDRAM, Windows XP Professional

Long summary description Fujitsu CELSIUS M440 2 GB DDR2-SDRAM Windows XP Professional Workstation:

Fujitsu CELSIUS M440. Processor frequency: 3.2 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Professional. Power supply: 410 W. Product type: Workstation. Weight: 20 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.