location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS W2VB 17/dvd-r/760/1gb/100/mce 43.2 cm (17") DDR2-SDRAM 100 GB AMD Radeon X700

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W2VB 17/dvd-r/760/1gb/100/mce
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2VB-U003M
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:16:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS W2VB 17/dvd-r/760/1gb/100/mce 43.2 cm (17") DDR2-SDRAM 100 GB AMD Radeon X700
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 GHz
  • - 43.2 cm (17") 1680 x 1050 pixels 16:10
  • - 1 GB DDR2-SDRAM
  • - 100 GB
  • - AMD Radeon X700
Long product name ASUS W2VB 17/dvd-r/760/1gb/100/mce 43.2 cm (17") DDR2-SDRAM 100 GB AMD Radeon X700 :
The long product name of ASUS W2VB 17/dvd-r/760/1gb/100/mce 43.2 cm (17") DDR2-SDRAM 100 GB AMD Radeon X700. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

W2VB 17/dvd-r/760/1gb/100/mce
More>>>
ASUS W2VB 17/dvd-r/760/1gb/100/mce 43.2 cm (17") DDR2-SDRAM 100 GB AMD Radeon X700:
The official description of ASUS W2VB 17/dvd-r/760/1gb/100/mce 43.2 cm (17") DDR2-SDRAM 100 GB AMD Radeon X700 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The W2Vb comes with latest Microsoft Media Center 2005, 17-inch Color Shine/ Crystal Shine LCD wide screen with anti-reflection technology, 5.1 channel stereo sound audio and built-in subwoofer. ASUS W2Vb intelligently packs all the home theater electronic devices into one slim and light notebook, creating the ultimate mobile digital home.

Short summary description ASUS W2VB 17/dvd-r/760/1gb/100/mce 43.2 cm (17") DDR2-SDRAM 100 GB AMD Radeon X700:
This short summary of the ASUS W2VB 17/dvd-r/760/1gb/100/mce 43.2 cm (17") DDR2-SDRAM 100 GB AMD Radeon X700 data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS W2VB 17/dvd-r/760/1gb/100/mce, 2 GHz, 43.2 cm (17"), 1680 x 1050 pixels, 1 GB, DDR2-SDRAM, 100 GB

Long summary description ASUS W2VB 17/dvd-r/760/1gb/100/mce 43.2 cm (17") DDR2-SDRAM 100 GB AMD Radeon X700:
This is an auto-generated long summary of ASUS W2VB 17/dvd-r/760/1gb/100/mce 43.2 cm (17") DDR2-SDRAM 100 GB AMD Radeon X700 based on the first three specs of the first five spec groups.

ASUS W2VB 17/dvd-r/760/1gb/100/mce. Processor frequency: 2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1680 x 1050 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Discrete graphics card model: AMD Radeon X700. Weight: 3.4 kg

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1680 x 1050 pixels
Native aspect ratio
16:10
Processor
Processor frequency *
2 GHz
Processor front side bus
533 MHz
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Storage
Total storage capacity *
100 GB
HDD speed
5400 RPM
Graphics
Discrete graphics card model *
AMD Radeon X700
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
stereo
Network
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet/IEEE 802.11b/IEEE 802.11g/Bluetooth
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
Ports & interfaces
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 915PM Express
Weight & dimensions
Weight *
3.4 kg
Other features
Bundled hardware
TV tuner
Infrared data port
Yes
Dimensions (WxDxH)
364 x 264 x 32 mm
Display
LCD
Battery type
8 Cell Lithium-Ion
Wake-on-Ring ready
No
TV-in port
No
Wake-on-LAN ready
No
Compatible operating systems
Microsoft Media Center 2005
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K V.90