location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Macally Ice Pad - Notebook/Laptop Desk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Macally Check ‘Macally’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ice Pad - Notebook/Laptop Desk
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICEPAD
Category:
Accessories used with laptops (small computers) such as cases.
Laptop Accessories Check ‘Macally’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Macally: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98865
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2020 11:20:22
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year
Long product name Macally Ice Pad - Notebook/Laptop Desk :
The long product name of Macally Ice Pad - Notebook/Laptop Desk. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ice Pad - Notebook/Laptop Desk
More>>>
Short summary description Macally Ice Pad - Notebook/Laptop Desk:
This short summary of the Macally Ice Pad - Notebook/Laptop Desk data-sheet is auto-generated and uses the product title and the first six key specs.

Macally Ice Pad - Notebook/Laptop Desk, White, Notebook, 680 g, 269 x 281 x 20 mm

Long summary description Macally Ice Pad - Notebook/Laptop Desk:
This is an auto-generated long summary of Macally Ice Pad - Notebook/Laptop Desk based on the first three specs of the first five spec groups.

Macally Ice Pad - Notebook/Laptop Desk. Product colour: White, Compatibility: Notebook. Weight: 680 g. Dimensions (WxDxH): 269 x 281 x 20 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 23:56:26
Uk has collected 1 expert review for Macally Ice Pad - Notebook/Laptop Desk and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
schwarztech.us
Updated:
2011-10-03 23:56:26
After reviewing many laptop stands, including the Laptop Desk and the Laptop Desk Ultralite, we had the chance to take a look at MacAlly’s offering. The icePad features the same folding design of the Laptop Desks, but is designed to match Apple&rsqu...
80%