location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus XL Notebook Case 17" + Optical Mouse 43.2 cm (17") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XL Notebook Case 17" + Optical Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEU0319
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64709
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Targus XL Notebook Case 17" + Optical Mouse 43.2 cm (17") Black :
The long product name of Targus XL Notebook Case 17" + Optical Mouse 43.2 cm (17") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Christmas Bundle 17"+ Red Kaleidoscope mouse
More>>>
Targus XL Notebook Case 17" + Optical Mouse 43.2 cm (17") Black:
The official description of Targus XL Notebook Case 17" + Optical Mouse 43.2 cm (17") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A cost effective way to both protect your laptop and make it more portable, this bundle also includes a high precision USB optical mini mouse to make desktop working easier than just using the laptop tracking pad. This flexible bundle is already a popular choice for those wanting a lightweight way of taking a laptop and essential accessories with them.

Targus Laptop Carry Case
Compact, light, stylish nylon design
Pocket for essential accessories
Fits laptops up to 17" screens

Targus USB Optical Mini Mouse
Compact, lightweight and ambidextrous
800-dpi sensor for high precision usage

Short summary description Targus XL Notebook Case 17" + Optical Mouse 43.2 cm (17") Black:
This short summary of the Targus XL Notebook Case 17" + Optical Mouse 43.2 cm (17") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus XL Notebook Case 17" + Optical Mouse, 43.2 cm (17"), 1.6 kg

Long summary description Targus XL Notebook Case 17" + Optical Mouse 43.2 cm (17") Black:
This is an auto-generated long summary of Targus XL Notebook Case 17" + Optical Mouse 43.2 cm (17") Black based on the first three specs of the first five spec groups.

Targus XL Notebook Case 17" + Optical Mouse. Maximum screen size: 43.2 cm (17"). Weight: 1.6 kg

Features
Maximum screen size *
43.2 cm (17")
Product main colour *
Black
Weight & dimensions
Weight
1.6 kg
Weight & dimensions
Notebook compartment dimensions (W x D x H)
440 x 300 x 60 mm
Other features
Dimensions (WxDxH)
500 x 340 x 100 mm
Country Distributor
United Kingdom 1 distributor(s)