location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 10x30 IS binocular Porro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10x30 IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2897A004 show
Show alternative article codes used in the online market place
Category:
Optical instrument with a lens for each eye, used for viewing distant objects.
Binoculars Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:45:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon 10x30 IS binocular Porro Black :
The long product name of Canon 10x30 IS binocular Porro Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Binocular IS 10X30
More>>>
Canon 10x30 IS binocular Porro Black:
The official description of Canon 10x30 IS binocular Porro Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable High-Performance Compact 10x Binoculars
Lightweight and powerful,the 10x30 IS delivers the benefits of Canon’s refined and active Image Stabilization.

- Ultra-compact lightweight 10x binoculars with built-in Image Stabilizer (IS).
- Doublet field-flattener for sharp, distortion-free images from edge-to-edge.
- Canon's super spectra multi-coating for superior contrast.
- Water-resistant rubber coating for secure holding.
- Long eye relief for easy viewing.

Short summary description Canon 10x30 IS binocular Porro Black:
This short summary of the Canon 10x30 IS binocular Porro Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 10x30 IS, Porro, 10x, 3 cm, Black, 600 g

Long summary description Canon 10x30 IS binocular Porro Black:
This is an auto-generated long summary of Canon 10x30 IS binocular Porro Black based on the first three specs of the first five spec groups.

Canon 10x30 IS. Magnification: 10x, Objective diameter: 3 cm, Prism type: Porro. Battery type: 2 x AA. Width: 150 mm, Depth: 127 mm, Height: 70 mm

Performance
Prism type *
Porro
Product colour *
Black
Exit pupil *
3 mm
Real field of view
Apparent field of view
60°
Closest focusing distance
4.2 m
Eye relief *
1.45 cm
Image stabilizer
Yes
Magnification *
10x
Objective diameter *
3 cm
Objective lens structure (elements/groups)
2/1
Performance
Eyepiece lens structure (elements/groups)
5/4
Interpupillary distance (min)
5.5 cm
Interpupillary distance (max)
7.5 cm
Power
Battery type
2 x AA
Battery operated
Yes
Weight & dimensions
Width
150 mm
Depth
127 mm
Height
70 mm
Weight
600 g
Brand Image Product code Product Stock Price from
Canon 12*36 IS II binocular Porro II Canon 12*36 IS II binocular Porro II
(show image)
9332A009 Binocular 12*36 IS II 0.00
(excl. VAT)
0 (incl. VAT)
Canon IS 15X50 binocular Porro II Canon IS 15X50 binocular Porro II
(show image)
4625A004 Binocular IS 15X50 0.00
(excl. VAT)
0 (incl. VAT)
Canon 12x36 IS II binocular Porro II Black Canon 12x36 IS II binocular Porro II Black
(show image)
9332A003 12x36 IS II 0.00
(excl. VAT)
0 (incl. VAT)
Canon IS 18X50 binocular Porro II Black Canon IS 18X50 binocular Porro II Black
(show image)
4624A004 Binocular IS 18X50 0.00
(excl. VAT)
0 (incl. VAT)
Canon 10x42L IS WP binocular Porro II Black Canon 10x42L IS WP binocular Porro II Black
(show image)
0155B003 10x42L IS WP 0.00
(excl. VAT)
0 (incl. VAT)
Canon 8X25 IS binocular Porro II Canon 8X25 IS binocular Porro II
(show image)
7562A009 Binocular 8X25 IS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)