location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon IS 18X50 binocular Porro II Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Binocular IS 18X50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4624A004 show
Show alternative article codes used in the online market place
Category:
Optical instrument with a lens for each eye, used for viewing distant objects.
Binoculars Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:00:59
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon IS 18X50 binocular Porro II Black :
The long product name of Canon IS 18X50 binocular Porro II Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Binocular IS 18X50
More>>>
Canon IS 18X50 binocular Porro II Black:
The official description of Canon IS 18X50 binocular Porro II Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for professionals and uncompromising enthusiasts, this high-magnification binoculars incorporate innovative technologies that set a new standard of performance.


Features


High magnification of 18x
Large diameter 50mm objective lens for a bright field-of-view
Wide field-of-view of 67°
Long eye-relief of 15mm
Image stabilizer
UD element reducing chromatic lens aberrations
Suitable for use in all weather conditions



High-power binoculars with Image Stabilizer and all-weather design


The 18x50IS AW is unique among high- magnification binoculars because they incorporate Canon remarkable Optical Image Stabilizer technology. Proven highly effective in Canon video camcorders and professional lenses, this revolutionary system employs a novel Vari-Angle Prism that instantly and continuously makes adjustments to maintain a steady image. With Canon Optical Image Stabilizer, you can enjoy the resolving power of these binoculars without a tripod. You can even use them from within moving vehicles. Their shake-free performance not only enhances your ability to view fine detail but also reduces eye strain and fatigue.
The IS series feature eyepiece lenses with a unique Doublet Field Flattener, which dramatically reduces curvature of field. As a result, there is none of the image distortion and blurring at the periphery typical of high-magnification binoculars. This advanced design also results in long eye relief, which enables eyeglass wearers to view the entire field without vignetting.
Canon superior optical engineering also provides unusually wide apparent field-of view. This is particularly important in high-magnification binoculars as it makes it easier to locate your desired subject.

Short summary description Canon IS 18X50 binocular Porro II Black:
This short summary of the Canon IS 18X50 binocular Porro II Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon Binocular IS 18X50, Porro II, 18x, 5 cm, Black, 1.2 kg

Long summary description Canon IS 18X50 binocular Porro II Black:
This is an auto-generated long summary of Canon IS 18X50 binocular Porro II Black based on the first three specs of the first five spec groups.

Canon Binocular IS 18X50. Magnification: 18x, Objective diameter: 5 cm, Prism type: Porro II. Weight: 1.2 kg. Dimensions (WxDxH): 152 x 81 x 193 mm

Performance
Prism type *
Porro II
Product colour *
Black
Exit pupil *
2.8 mm
Real field of view
3.7°
Apparent field of view
67°
Eye relief *
1.5 cm
Performance
Magnification *
18x
Objective diameter *
5 cm
Weight & dimensions
Weight
1.2 kg
Other features
Dimensions (WxDxH)
152 x 81 x 193 mm
Brand Image Product code Product Stock Price from
Canon 12*36 IS II binocular Porro II Canon 12*36 IS II binocular Porro II
(show image)
9332A009 Binocular 12*36 IS II 0.00
(excl. VAT)
0 (incl. VAT)
Canon 10x30 IS binocular Porro Black Canon 10x30 IS binocular Porro Black
(show image)
2897A004 10x30 IS 0.00
(excl. VAT)
0 (incl. VAT)
Canon IS 15X50 binocular Porro II Canon IS 15X50 binocular Porro II
(show image)
4625A004 Binocular IS 15X50 0.00
(excl. VAT)
0 (incl. VAT)
Canon 12x36 IS II binocular Porro II Black Canon 12x36 IS II binocular Porro II Black
(show image)
9332A003 12x36 IS II 0.00
(excl. VAT)
0 (incl. VAT)
Canon 10x42L IS WP binocular Porro II Black Canon 10x42L IS WP binocular Porro II Black
(show image)
0155B003 10x42L IS WP 0.00
(excl. VAT)
0 (incl. VAT)
Canon 8X25 IS binocular Porro II Canon 8X25 IS binocular Porro II
(show image)
7562A009 Binocular 8X25 IS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)