Canon logo

Canon Binocuars 8X25 IS webcam

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46099
Info modified on:
07 Mar 2024, 15:34:52
Long product name Canon Binocuars 8X25 IS webcam:

Binocuars 8X25 IS

Canon Binocuars 8X25 IS webcam:

Just 12 cm wide and weighing only 490g. the new 8x25 IS binoculars are the most compact and lightweight IS binoculars Canon has ever developed.
Canon's smallest and lightest IS Binoculars


The new IS binoculars have an appealing rounded shaped design for more comfortable handling. They owe their small size, low weight and superb image-stabilising ability to the latest in Image Stabilisation technology: the Tilt Mechanism. This mechanism keeps your subject steady by correcting movements, such as hand shake. Battery power is minimised because the IS optics only uses power when the IS button is pressed. Like the focusing knob, this button is centrally located on the binoculars, easily reachable by both left and right handed users. As a further refinement, the tilt-system Image Stabiliser of the 8x25 IS suppresses chromatic aberrations and reduces colour 'smearing' in order to keep your image clear. Being environmentally conscious Canon have used lead-free glass in the new IS binoculars.

Short summary description Canon Binocuars 8X25 IS webcam:

Canon Binocuars 8X25 IS

Long summary description Canon Binocuars 8X25 IS webcam:

Canon Binocuars 8X25 IS

Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.