location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG L1510M 15" TFT computer monitor 38.1 cm (15") 1024 x 768 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L1510M 15" TFT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L1510M
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107306
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG L1510M 15" TFT computer monitor 38.1 cm (15") 1024 x 768 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 38.1 cm (15")
  • - 1024 x 768 pixels
  • - 16 ms 250 cd/m² 400:1
Long product name LG L1510M 15" TFT computer monitor 38.1 cm (15") 1024 x 768 pixels Silver :
The long product name of LG L1510M 15" TFT computer monitor 38.1 cm (15") 1024 x 768 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

L1510M 15" TFT .297 61kHz TCO99 Audio
More>>>
LG L1510M 15" TFT computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:
The official description of LG L1510M 15" TFT computer monitor 38.1 cm (15") 1024 x 768 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

10 Series 15" TFT LCD Monitor with full multi-media capability.It's built-in speakers fit unobtrusively into the flat bezel of the display, delivering exceptional stereo sound

Short summary description LG L1510M 15" TFT computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:
This short summary of the LG L1510M 15" TFT computer monitor 38.1 cm (15") 1024 x 768 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG L1510M 15" TFT, 38.1 cm (15"), 1024 x 768 pixels, LCD, 16 ms, Silver

Long summary description LG L1510M 15" TFT computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:
This is an auto-generated long summary of LG L1510M 15" TFT computer monitor 38.1 cm (15") 1024 x 768 pixels Silver based on the first three specs of the first five spec groups.

LG L1510M 15" TFT. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 140°. Product colour: Silver

Display
Display diagonal *
38.1 cm (15")
Display resolution *
1024 x 768 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
16 ms
Contrast ratio (typical) *
400:1
Viewing angle, horizontal
160°
Viewing angle, vertical
140°
Display number of colours *
16.78 million colours
Pixel pitch
0.297 x 0.297 mm
Horizontal scan range
31 - 63 kHz
Vertical scan range
56 - 75 Hz
Design
Product colour *
Silver
Ports & interfaces
I/O ports
15 Pin D-Sub
Ergonomics
Tilt angle range
-30
Weight & dimensions
Width (without stand)
356 mm
Depth (without stand)
359.8 mm
Height (without stand)
151.7 mm
Weight (without stand)
4.15 kg
Other features
Display
LCD
Certification
TCO99
Brand Image Product code Product Stock Price from
LG L177WSB-PF computer monitor 43.2 cm (17") 1440 x 900 pixels Black LG L177WSB-PF computer monitor 43.2 cm (17") 1440 x 900 pixels Black
(show image)
L177WSB-PF L177WSB-PF 0.00
(excl. VAT)
0 (incl. VAT)
LG W1942SM-BF computer monitor 48.3 cm (19") 1440 x 900 pixels Black LG W1942SM-BF computer monitor 48.3 cm (19") 1440 x 900 pixels Black
(show image)
W1942SM-BF W1942SM-BF 0.00
(excl. VAT)
0 (incl. VAT)
LG L1754SM-PF computer monitor 43.2 cm (17") 1280 x 1024 pixels Black LG L1754SM-PF computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
(show image)
L1754SM-PF L1754SM-PF 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)