location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups XN1005 Capsule coffee machine 0.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XN1005
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XN100510 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700342416268 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 479383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2024 11:29:36
The date of the most recent change of this product data-sheet in Icecat.
Krups XN100510 user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Krups XN1005 Capsule coffee machine 0.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Capsule coffee machine 0.7 L
  • - Coffee capsule
  • - 19 bar
  • - Espresso making
  • - 1260 W
  • - Red
Long product name Krups XN1005 Capsule coffee machine 0.7 L :
The long product name of Krups XN1005 Capsule coffee machine 0.7 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Krups Nespresso Inissia XN1005 (rood)
More>>>
Krups XN1005 Capsule coffee machine 0.7 L:
The official description of Krups XN1005 Capsule coffee machine 0.7 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact and colourful design
With a tiny footprint, compact, lightweight and equipped with an ergonomic handle, the Nespresso Inissia coffee machine fits ideally into any interior design and is available in a full palette of colours to satisfy all tastes.

Espresso and lungo
There’s virtually no waiting for the machine to warm up before you make your coffee selection.
In just one touch and 25 seconds, the water reaches the ideal temperature to make up to 9 coffees without having to refill the 0.7 L tank.
You can adjust the cup size with two programmable espresso and lungo buttons.

High pressure pump and ideal heat control system
Simple to use, the Nespresso Inissia offers an impeccable barista-style coffee every time, thanks to its simple, one-touch operation and patented extraction system which delivers up to 19 bar pressure.

High-quality coffee in a compact design
With a tiny footprint, compact, lightweight and equipped with an ergonomic handle, the Nespresso Inissia is a smart little coffee machine to make your life easier. Inissia is available in a full palette of colours to satisfy all tastes. Compact and light: The light Nespresso machine with a trim profile fits in the smallest spaces High-tech: Fast heating system reaches the ideal temperature in just 25 seconds Energy efficient: Power save mode automatically switches machine off after 9 minutes of inactivity (programmable to 30 min) Automatic and programmable water sizing Recycled: Made of 23.4% recycled plastic

Short summary description Krups XN1005 Capsule coffee machine 0.7 L:
This short summary of the Krups XN1005 Capsule coffee machine 0.7 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups XN1005, Capsule coffee machine, 0.7 L, Coffee capsule, 1260 W, Red

Long summary description Krups XN1005 Capsule coffee machine 0.7 L:
This is an auto-generated long summary of Krups XN1005 Capsule coffee machine 0.7 L based on the first three specs of the first five spec groups.

Krups XN1005. Product type: Capsule coffee machine, Water tank capacity: 0.7 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Number of spouts: 1. Power: 1260 W. Product colour: Red

Performance
Coffee capsule/pod system
Nespresso
Reservoir for brewed coffee *
Cup
Maximum operating pressure
19 bar
Built-in grinder *
No
Number of spouts
1
Heating system
Thermoblock
Appliance placement *
Countertop
Product type *
Capsule coffee machine
Water tank capacity *
0.7 L
Coffee input type *
Coffee capsule
Brand compatibility
Nespresso
Cooking functions & programs
Multi beverage *
Yes
Espresso making *
Yes
Lungo making
Yes
Ergonomics
Control type *
Buttons
Built-in display *
No
Used capsules container capacity
11 pc(s)
Removable water tank
Yes
Ergonomics
Product colour *
Red
Removable drip tray
Yes
Standby function
Yes
Backlight buttons
Yes
Power
Power *
1260 W
AC input voltage
220–240
Auto power off
Yes
Auto power off after (max)
9 min
Weight & dimensions
Width
130 mm
Depth
230 mm
Height
300 mm
Weight
2.4 kg
Logistics data
Master (outer) cases per pallet
60 pc(s)
Products per master (outer) case
2 pc(s)
Other features
On/off switch
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 01:29:14
Uk has collected 2 expert reviews for Krups XN1005 Capsule coffee machine 0.7 L and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2017-03-01 01:29:14
While the Inissia represents the first rung on the Nespresso ladder, there’s much to like about it. In fact this compact capsule marvel produces coffee that’s far superior to many larger and more expensive countertop machines...
Bottom line Fantastic coffee at a great price - this is the budget Nespresso machine to buy...
100%
Brand Image Product code Product Stock Price from
Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L
(show image)
YY2561FD Prodigio & Milk XN411T10
Krups UMat XN2505 Fully-auto Capsule coffee machine 0.8 L Krups UMat XN2505 Fully-auto Capsule coffee machine 0.8 L
(show image)
XN2505 UMat XN2505
Krups F30908 Drip coffee maker 1.25 L Krups F30908 Drip coffee maker 1.25 L
(show image)
F3090810 F30908
Country Distributor
Deutschland 2 distributor(s)
Lithuania 1 distributor(s)