location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Prodigio & Milk XN411T10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
YY2561FD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700342422764
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66069
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:39:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 0.8 L
  • - Coffee capsule
  • - Adjustable coffee strength
  • - Coffee making Espresso making Cappuccino making
  • - Bluetooth
  • - 1260 W
  • - Titanium
More>>>
Short summary description Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L:
This short summary of the Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups Prodigio & Milk XN411T10, Espresso machine, 0.8 L, Coffee capsule, 1260 W, Titanium

Long summary description Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L:
This is an auto-generated long summary of Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L based on the first three specs of the first five spec groups.

Krups Prodigio & Milk XN411T10. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 0.8 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Number of spouts: 1. Power: 1260 W. Product colour: Titanium

Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Adjustable coffee strength *
Yes
Built-in milk frother
Yes
Number of spouts
1
Hot water system *
No
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
0.8 L
Coffee input type *
Coffee capsule
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Ristretto making
Yes
Latte making
Yes
Cooking functions & programs
Latte Macchiato making
Yes
Lungo making
Yes
Tea making
No
Ergonomics
Built-in display *
No
Capsule magazine capacity
19 capsules
Removable water tank
Yes
Product colour *
Titanium
Removable drip tray
Yes
Bluetooth
Yes
Power
Power *
1260 W
Auto power off
Yes
Auto power off after (max)
30 min
Auto power off after (min)
9 min
Other features
Pump pressure
19 bar