location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups XN250A Capsule coffee machine 0.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XN250A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XN250 A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010942214007 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:37:03
The date of the most recent change of this product data-sheet in Icecat.
Krups XN250 A user manual (5.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Krups XN250A Capsule coffee machine 0.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Capsule coffee machine 0.7 L
  • - Coffee capsule
  • - 19 bar
  • - Coffee making Espresso making
  • - 1260 W
  • - Beige, Black
More>>>
Short summary description Krups XN250A Capsule coffee machine 0.7 L:
This short summary of the Krups XN250A Capsule coffee machine 0.7 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups XN250A, Capsule coffee machine, 0.7 L, Coffee capsule, 1260 W, Beige, Black

Long summary description Krups XN250A Capsule coffee machine 0.7 L:
This is an auto-generated long summary of Krups XN250A Capsule coffee machine 0.7 L based on the first three specs of the first five spec groups.

Krups XN250A. Product type: Capsule coffee machine, Water tank capacity: 0.7 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Number of spouts: 1. Power: 1260 W. Product colour: Beige, Black

Performance
Coffee capsule/pod system
Nespresso
Reservoir for brewed coffee *
Cup
Maximum operating pressure
19 bar
Built-in grinder *
No
Number of spouts
1
Heating system
Thermoblock
Appliance placement *
Countertop
Product type *
Capsule coffee machine
Water tank capacity *
0.7 L
Coffee input type *
Coffee capsule
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Ristretto making
Yes
Ergonomics
Control type *
Buttons
Built-in display *
No
Used capsules container capacity
14 pc(s)
Removable water tank
Yes
Ergonomics
Product colour *
Beige, Black
Removable drip tray
Yes
Standby function
Yes
Cord storage
Yes
Cup holder
Yes
Power
Power *
1260 W
Auto power off
Yes
Auto power off after (max)
30 min
Weight & dimensions
Width
115 mm
Depth
369 mm
Height
251 mm
Weight
3 kg
Logistics data
Master (outer) cases per pallet
60 pc(s)
Products per master (outer) case
2 pc(s)
Other features
Fully automatic
Coffee
Brand Image Product code Product Stock Price from
Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L
(show image)
YY2561FD Prodigio & Milk XN411T10
Krups F30908 Drip coffee maker 1.25 L Krups F30908 Drip coffee maker 1.25 L
(show image)
F3090810 F30908