location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups XN3020 coffee maker Fully-auto Capsule coffee machine 0.8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XN3020
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XN3020 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700342420258 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86696
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2024 11:29:39
The date of the most recent change of this product data-sheet in Icecat.
Krups XN3020 user manual (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Krups XN3020 coffee maker Fully-auto Capsule coffee machine 0.8 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Capsule coffee machine 0.8 L
  • - Coffee capsule
  • - 19 bar
  • - Espresso making
  • - 1260 W
  • - Black, Yellow
Long product name Krups XN3020 coffee maker Fully-auto Capsule coffee machine 0.8 L :
The long product name of Krups XN3020 coffee maker Fully-auto Capsule coffee machine 0.8 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

0.7L, 19bar, black/lime
More>>>
Krups XN3020 coffee maker Fully-auto Capsule coffee machine 0.8 L:
The official description of Krups XN3020 coffee maker Fully-auto Capsule coffee machine 0.8 L as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Removable side panels
Interchangeable panels mean that you can change colours and designs to help refresh your kitchen.

Compact and Intuitive design
Compact and intuitive design, Nespresso Pixie fits well in every kitchen.

25 Seconds
Very fast, the machine heats up in 25 seconds.

Energy Saving
Low energy consumption- goes to power off.

- Interchangeable side panels;
- Electronic + Brewing unit + Heating element;
- Faster heating;
- Interactive lights with LEDs through used capsule container;
- Energy Saving – auto shut-off after just 9 minutes;
- 19 bar pressure;
- Low energy consumption - goes to power off;
- Water level detection in 0.7 litre removable water tank;
- Cable storage.

Short summary description Krups XN3020 coffee maker Fully-auto Capsule coffee machine 0.8 L:
This short summary of the Krups XN3020 coffee maker Fully-auto Capsule coffee machine 0.8 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups XN3020, Capsule coffee machine, 0.8 L, Coffee capsule, 1260 W, Black, Yellow

Long summary description Krups XN3020 coffee maker Fully-auto Capsule coffee machine 0.8 L:
This is an auto-generated long summary of Krups XN3020 coffee maker Fully-auto Capsule coffee machine 0.8 L based on the first three specs of the first five spec groups.

Krups XN3020. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 0.8 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup. Power: 1260 W. Product colour: Black, Yellow

Performance
Coffee maker type *
Fully-auto
Coffee capsule/pod system
Nespresso
Reservoir for brewed coffee *
Cup
Maximum operating pressure
19 bar
Built-in grinder *
No
Heating system
Thermoblock
Appliance placement *
Countertop
Product type *
Capsule coffee machine
Water tank capacity *
0.8 L
Coffee input type *
Coffee capsule
Brand compatibility
Nespresso
Cooking functions & programs
Multi beverage *
Yes
Espresso making *
Yes
Lungo making
Yes
Ergonomics
Built-in display *
No
Used capsules container capacity
11 pc(s)
Ergonomics
Removable water tank
Yes
Product colour *
Black, Yellow
Removable drip tray
Yes
Indication light
Yes
Power
Power *
1260 W
Auto power off
Yes
Auto power off after (max)
30 min
Weight & dimensions
Width
111 mm
Depth
321 mm
Height
235 mm
Weight
3 kg
Logistics data
Master (outer) cases per pallet
84 pc(s)
Products per master (outer) case
2 pc(s)
Other features
On/off switch
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:12:07
Uk has collected 2 expert reviews for Krups XN3020 coffee maker Fully-auto Capsule coffee machine 0.8 L and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
gadgetspeak.com
Updated:
2016-11-14 21:12:07
For those who prefer their coffee in a more home centric environment, there is a choice of coffee machines to feed their drinking habits. One such offering is the Nespresso Pixie which has recently been enhanced with a new feature. This particular model i...
72%
theverge.com
Updated:
2020-01-08 12:23:48
It's estimated that there are between two dozen and 100 different species of coffee plants, but for the common drinker, only two matter: coffee arabica and canephora. The journey from these plants to your cupboard is an exhausting one: coffee trees produc...
65%
Brand Image Product code Product Stock Price from
Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L Krups Prodigio & Milk XN411T10 Fully-auto Espresso machine 0.8 L
(show image)
YY2561FD Prodigio & Milk XN411T10
Krups F30908 Drip coffee maker 1.25 L Krups F30908 Drip coffee maker 1.25 L
(show image)
F3090810 F30908
Country Distributor
Deutschland 1 distributor(s)