location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Krups UMat XN2505 Fully-auto Capsule coffee machine 0.8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krups Check ‘Krups’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UMat XN2505
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XN2505 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010942215837 show
Category:
Machine used to make coffee.
Coffee Makers Check ‘Krups’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krups: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61712
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Nov 2023 10:35:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Krups UMat XN2505 Fully-auto Capsule coffee machine 0.8 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Capsule coffee machine 0.8 L
  • - Coffee capsule
  • - 19 bar
  • - Espresso making
  • - 1260 W
  • - Black, Red
Long product name Krups UMat XN2505 Fully-auto Capsule coffee machine 0.8 L :
The long product name of Krups UMat XN2505 Fully-auto Capsule coffee machine 0.8 L. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Krups Nespresso U Mat XN2505 (rood)
More>>>
Short summary description Krups UMat XN2505 Fully-auto Capsule coffee machine 0.8 L:
This short summary of the Krups UMat XN2505 Fully-auto Capsule coffee machine 0.8 L data-sheet is auto-generated and uses the product title and the first six key specs.

Krups UMat XN2505, Capsule coffee machine, 0.8 L, Coffee capsule, 1260 W, Black, Red

Long summary description Krups UMat XN2505 Fully-auto Capsule coffee machine 0.8 L:
This is an auto-generated long summary of Krups UMat XN2505 Fully-auto Capsule coffee machine 0.8 L based on the first three specs of the first five spec groups.

Krups UMat XN2505. Product type: Capsule coffee machine, Coffee maker type: Fully-auto, Water tank capacity: 0.8 L, Coffee input type: Coffee capsule, Reservoir for brewed coffee: Cup, Number of spouts: 1. Power: 1260 W. Product colour: Black, Red

Performance
Coffee maker type *
Fully-auto
Coffee capsule/pod system
Nespresso
Reservoir for brewed coffee *
Cup
Maximum operating pressure
19 bar
Built-in grinder *
No
Number of spouts
1
Appliance placement *
Countertop
Product type *
Capsule coffee machine
Water tank capacity *
0.8 L
Coffee input type *
Coffee capsule
Brand compatibility
Nespresso
Cooking functions & programs
Multi beverage *
Yes
Espresso making *
Yes
Ristretto making
Yes
Lungo making
Yes
Ergonomics
Built-in display *
No
Ergonomics
Used capsules container capacity
13 pc(s)
Removable water tank
Yes
Product colour *
Black, Red
Removable drip tray
Yes
Standby function
Yes
Cord storage
Yes
Power
Power *
1260 W
Auto power off
Yes
Auto power off after (max)
9 min
Weight & dimensions
Width
115 mm
Depth
369 mm
Height
251 mm
Weight
3 kg
Other features
Fully automatic
Coffee
Country Distributor
Deutschland 1 distributor(s)