location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-U220A Wired Dot matrix POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-U220A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C516057U
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson TM-U220A Wired Dot matrix POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dot matrix POS printer Colour
  • - 4.7 lps
  • - Connectivity technology: Wired
  • - USB port Serial interface
  • - Black
  • - 2.7 kg
Long product name Epson TM-U220A Wired Dot matrix POS printer :
The long product name of Epson TM-U220A Wired Dot matrix POS printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4.70 lps, 24 V, 160‎ x 248 x 139 mm, 2.7 kg
More>>>
Epson TM-U220A Wired Dot matrix POS printer:
The official description of Epson TM-U220A Wired Dot matrix POS printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson TM-U220A Series

Easy to use
The TM-U220 is a robust, high performance impact receipt printer which is exceptionally easy to use. Featuring drop-in paper load, selectable auto-cutter and clamshell covers for easy access and maintenance, the TM-U220 is very reliable and prints on plain paper in three widths.

Compact
Space-saving and versatile, it has a footprint of just 160(W) x 248 (D) x 133 (H) mm, and can also be wall-mounted.

Short summary description Epson TM-U220A Wired Dot matrix POS printer:
This short summary of the Epson TM-U220A Wired Dot matrix POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-U220A, Dot matrix, POS printer, 4.7 lps, 1.6 x 3.1 mm, 16 cpi, 8.3 cm

Long summary description Epson TM-U220A Wired Dot matrix POS printer:
This is an auto-generated long summary of Epson TM-U220A Wired Dot matrix POS printer based on the first three specs of the first five spec groups.

Epson TM-U220A. Print technology: Dot matrix, Type: POS printer, Print speed: 4.7 lps. Maximum roll diameter: 8.3 cm, Supported paper width: 76 mm. Connectivity technology: Wired, Serial interface type: RS-232, Standard interfaces: Parallel, RS-232, USB. Sound pressure level (printing): 64 dB, Autocutter durability: 0.8 million cuts, Safety: TÜV. Product colour: Black

Printing
Colour
Yes
Print speed
4.7 lps
Character size
1.6 x 3.1 mm
Character density
16 cpi
Print technology *
Dot matrix
Type *
POS printer
Paper handling
Maximum roll diameter
8.3 cm
Supported paper width
76 mm
Ports & interfaces
USB port *
Yes
Serial interface *
Yes
Serial interface type
RS-232
Parallel connector
Yes
Bluetooth
No
Connectivity technology *
Wired
Standard interfaces
Parallel, RS-232, USB
Interface
Bidirectional parallel, Drawer kick-out, RS-232
Network
Wi-Fi *
No
Features
Sound pressure level (printing)
64 dB
Cutter
Yes
Autocutter durability
0.8 million cuts
Features
Safety
TÜV
Design
Product colour *
Black
Power
Power consumption (printing)
31 W
AC input voltage
24 V
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
160 mm
Depth
248 mm
Height
139 mm
Weight
2.7 kg
Print technology
Column capacity
Paper width 76 mm, 33 / 40
Technical details
Connector(s)
D.K.D. function (2 drivers)
Other features
Paper dimensions
76.00 ± 0.50 (W) mm x dia 83.00 mm, 69.50 ± 0.50 (W) mm x dia 83.00 mm, 57.50 ± 0.50 (W) mm x dia 83.00 mm
Electromagnetic compatibility
CE
Brand Image Product code Product Stock Price from
Epson TM-T88V-654 180 x 180 DPI Wired Thermal POS printer Epson TM-T88V-654 180 x 180 DPI Wired Thermal POS printer
(show image)
C31CA85654 TM-T88V-654 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T88V 180 x 180 DPI Wired & Wireless Thermal POS printer Epson TM-T88V 180 x 180 DPI Wired & Wireless Thermal POS printer
(show image)
C31CA85238WB TM-T88V 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T88V-iHub 180 x 180 DPI Wired Thermal POS printer Epson TM-T88V-iHub 180 x 180 DPI Wired Thermal POS printer
(show image)
C31CA85792 TM-T88V-iHub 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T20II (003) 203 x 203 DPI Wired Thermal POS printer Epson TM-T20II (003) 203 x 203 DPI Wired Thermal POS printer
(show image)
C31CD52003 TM-T20II (003) 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T20II (002) 203 x 203 DPI Wired Thermal POS printer Epson TM-T20II (002) 203 x 203 DPI Wired Thermal POS printer
(show image)
C31CD52002 TM-T20II (002) 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T88V-DT (828A1) 180 x 180 DPI Wired Thermal POS printer Epson TM-T88V-DT (828A1) 180 x 180 DPI Wired Thermal POS printer
(show image)
C31CC74828A1 TM-T88V-DT (828A1) 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T70II (032) 180 x 180 DPI Wired Thermal POS printer Epson TM-T70II (032) 180 x 180 DPI Wired Thermal POS printer
(show image)
C31CD38032 TM-T70II (032) 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T70 180 x 180 DPI Thermal POS printer Epson TM-T70 180 x 180 DPI Thermal POS printer
(show image)
C31C637104 TM-T70 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-T88V (321A0): Serial+DMD, PS, EDG, EU Epson TM-T88V (321A0): Serial+DMD, PS, EDG, EU
(show image)
C31CA85321A0 Epson TM-T88V (321A0): Serial+DMD, PS, EDG, EU 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-H6000IV (034): Serial, w/o PS, EDG, MICR Epson TM-H6000IV (034): Serial, w/o PS, EDG, MICR
(show image)
C31CB25034 Epson TM-H6000IV (034): Serial, w/o PS, EDG, MICR 0.00
(excl. VAT)
0 (incl. VAT)