location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-T20II (002) 203 x 203 DPI Wired Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-T20II (002)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CD52002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3609740142482 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203739
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-T20II (002) 203 x 203 DPI Wired Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal POS printer
  • - 203 x 203 DPI
  • - Connectivity technology: Wired
  • - USB port Serial interface
  • - Grey
  • - 1.7 kg
Long product name Epson TM-T20II (002) 203 x 203 DPI Wired Thermal POS printer :
The long product name of Epson TM-T20II (002) 203 x 203 DPI Wired Thermal POS printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Themal Line, 200 mm/sec, 203 dpi x 203 dpi, USB + Serial, 55 dB, Dark Gray
More>>>
Epson TM-T20II (002) 203 x 203 DPI Wired Thermal POS printer:
The official description of Epson TM-T20II (002) 203 x 203 DPI Wired Thermal POS printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The combination of its fast print speeds, high reliability and economical operation, make this Energy Star-qualified printer a must-have for small retail and speciality stores, hospitality venues and grocery stores.

Affordable
This easy-to-use model is our most affordable POS receipt printer and has an 80mm printing width. Its Automatic Paper Reduction feature reduces top and bottom margins, line feed width and bar code height, allowing for flexible receipt printing. This monitors and controls the amount of paper used. Paper costs are minimised by printing the top logo of the next receipt before cutting, so the top margin is further reduced by 12mm.

Reliable
With its MTBF of 360,000 hours and a mechanism life of 15 million lines, you can rely on the TM-T20II in high-volume printing environments.

Flexible
The TM-T20II comes with a built-in USB interface and you can select from two models: 1) USB + Serial, 2) USB + Ethernet, making the model a long-term investment as it is possible to switch connectivity at any time.

Fast
Its print speeds of 200mm/sec can save you time and its competitive price and running costs can save you money, ideal for when you need to beat queues quickly.

Short summary description Epson TM-T20II (002) 203 x 203 DPI Wired Thermal POS printer:
This short summary of the Epson TM-T20II (002) 203 x 203 DPI Wired Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-T20II (002), Thermal, POS printer, 203 x 203 DPI, 200 mm/sec, 22.6 cpi, 8.3 cm

Long summary description Epson TM-T20II (002) 203 x 203 DPI Wired Thermal POS printer:
This is an auto-generated long summary of Epson TM-T20II (002) 203 x 203 DPI Wired Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-T20II (002). Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Maximum roll diameter: 8.3 cm, Supported paper width: 80 mm. Connectivity technology: Wired, Serial interface type: RS-232, Standard interfaces: RS-232, USB 2.0. Sound pressure level (printing): 55 dB, Mean time between failures (MTBF): 360000 h, Country of origin: Indonesia. Product colour: Grey

Printing
Maximum resolution
203 x 203 DPI
Print speed
200 mm/sec
Character density
22.6 cpi
Print technology *
Thermal
Type *
POS printer
Paper handling
Maximum roll diameter
8.3 cm
Supported paper width
80 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Serial interface *
Yes
Serial interface type
RS-232
Connectivity technology *
Wired
Serial ports quantity
1
Standard interfaces
RS-232, USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Sound pressure level (printing)
55 dB
Mean time between failures (MTBF)
360000 h
Country of origin
Indonesia
Safety
UL, CSA, TÜV
Certification
FCC, CE
Design
Product colour *
Grey
Power
Power source type *
AC
Power consumption
1800 mA
Operational conditions
Operating temperature (T-T)
5 - 45 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
140 mm
Depth
199 mm
Height
146 mm
Weight
1.7 kg
Packaging data
Cables included
AC, USB
Quantity per pack
1 pc(s)
Package width
190 mm
Package depth
235 mm
Package height
280 mm
Package weight
2.73 kg
Logistics data
Products per pallet
96 pc(s)
Products per pallet layer
16 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
180 cm
Products per pallet (UK)
144 pc(s)
Products per pallet layer (UK)
24 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
180 cm
Other features
Dimensions (WxDxH)
140 x 199 x 146 mm
Brand Image Product code Product Stock Price from
Epson TM-T88V 180 x 180 DPI Wired & Wireless Thermal POS printer Epson TM-T88V 180 x 180 DPI Wired & Wireless Thermal POS printer
(show image)
C31CA85238WB TM-T88V 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-U220A Wired Dot matrix POS printer Epson TM-U220A Wired Dot matrix POS printer
(show image)
C31C516057U TM-U220A 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-P20 Wired & Wireless Thermal POS printer Epson TM-P20 Wired & Wireless Thermal POS printer
(show image)
C31CE14552A0 TM-P20 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-H6000IV Series 180 x 180 DPI Wired Thermal POS printer Epson TM-H6000IV Series 180 x 180 DPI Wired Thermal POS printer
(show image)
C31CB25906E TM-H6000IV Series 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-U220B Wired Dot matrix POS printer Epson TM-U220B Wired Dot matrix POS printer
(show image)
C31C517007WR TM-U220B 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-U220A Wired & Wireless Dot matrix POS printer Epson TM-U220A Wired & Wireless Dot matrix POS printer
(show image)
C31C516007E TM-U220A 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-U220B Wired & Wireless Dot matrix POS printer Epson TM-U220B Wired & Wireless Dot matrix POS printer
(show image)
C31C514057WR TM-U220B 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-U220A Wired & Wireless Dot matrix POS printer Epson TM-U220A Wired & Wireless Dot matrix POS printer
(show image)
C31C513057WR TM-U220A 0.00
(excl. VAT)
0 (incl. VAT)
Epson TM-U220A Wired Direct thermal POS printer Epson TM-U220A Wired Direct thermal POS printer
(show image)
C31C513057E TM-U220A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)