Epson logo

Epson TM-T88V 180 x 180 DPI Wired & Wireless Thermal POS printer

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109868
Info modified on:
01 Nov 2022, 09:11:47
Warranty:
48 months
Long product name Epson TM-T88V 180 x 180 DPI Wired & Wireless Thermal POS printer:

300 mm/sec, 24 V, 1.6 kg, 55 dB

Epson TM-T88V 180 x 180 DPI Wired & Wireless Thermal POS printer:

Epson TM-T88V Series



The TM-T88V is a true breakthrough in the development of POS receipt printers, and the results are better for your budget and the environment. This is most clearly demonstrated with the paper reduction function. which cuts down on waste and cost. Green credentials are further proved by this being the first thermal receipt printer to be Energy Star qualified.


Actual print speed is an impressive and efficient 300mm per second while multiple grey scale printing enables better representation of logos and graphic images. The TM-T88V works on several platforms, so it's simple to integrate into your network and it also comes with in-built USB IF which means easy migration to USB in the future.

This product meets the strict ENERGY STAR® guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR® products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

This is a highly reliable and easy-to-use POS printer, but with the interest of the customer being paramount, we have included a 4-year warranty as standard.

Short summary description Epson TM-T88V 180 x 180 DPI Wired & Wireless Thermal POS printer:

Epson TM-T88V, Thermal, POS printer, 180 x 180 DPI, 300 mm/sec, 1.41 x 3.39 mm, 20 cpi

Long summary description Epson TM-T88V 180 x 180 DPI Wired & Wireless Thermal POS printer:

Epson TM-T88V. Print technology: Thermal, Type: POS printer, Maximum resolution: 180 x 180 DPI. Maximum roll diameter: 8.3 cm, Supported paper width: 80 mm. Connectivity technology: Wired & Wireless, USB connector: USB Type-B, Serial interface type: RS-232. Wi-Fi standards: 802.11a, 802.11b, 802.11g. Sound pressure level (printing): 55 dB, Autocutter durability: 2 million cuts, Safety: TÜV, GOST-R

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.