location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U326-001-BK-10 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.3 m USB A Micro-USB B Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U326-001-BK-10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U326-001-BK-10
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 14:25:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite U326-001-BK-10 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.3 m USB A Micro-USB B Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0.3 m
  • - USB A Male
  • - Micro-USB B Male
  • - USB 3.2 Gen 1 (3.1 Gen 1) 5000 Mbit/s
  • - Black
  • - 10 pc(s)
Warranty: Lifetime limited warranty
Long product name Tripp Lite U326-001-BK-10 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.3 m USB A Micro-USB B Black :
The long product name of Tripp Lite U326-001-BK-10 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.3 m USB A Micro-USB B Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 SuperSpeed Device Cable, USB A /USB Micro-B, M/M, Black, 10 Piece Bulk Pack, 1ft
More>>>
Tripp Lite U326-001-BK-10 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.3 m USB A Micro-USB B Black:
The official description of Tripp Lite U326-001-BK-10 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.3 m USB A Micro-USB B Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's SuperSpeed USB 3.0 cable brings significant performance enhancements to the ubiquitous USB standard, while remaining compatible with the billions of USB enabled devices currently deployed in the market. SuperSpeed USB will deliver 10x the data transfer rate of Hi-Speed USB, up to 5Gbps, as well as improved power efficiency. USB 3.0 utilizes a bi-directional data interface rather than USB 2.0's half-duplex arrangement, where data can only flow in one direction at a time, giving a ten-fold increase in theoretical bandwidth. 10 Piece Bulk Pack.

Short summary description Tripp Lite U326-001-BK-10 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.3 m USB A Micro-USB B Black:
This short summary of the Tripp Lite U326-001-BK-10 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.3 m USB A Micro-USB B Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U326-001-BK-10, 0.3 m, USB A, Micro-USB B, USB 3.2 Gen 1 (3.1 Gen 1), Male/Male, Black

Long summary description Tripp Lite U326-001-BK-10 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.3 m USB A Micro-USB B Black:
This is an auto-generated long summary of Tripp Lite U326-001-BK-10 USB cable USB 3.2 Gen 1 (3.1 Gen 1) 0.3 m USB A Micro-USB B Black based on the first three specs of the first five spec groups.

Tripp Lite U326-001-BK-10. Cable length: 0.3 m. Connector 1: USB A, Connector 2: Micro-USB B, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector gender: Male/Male, Maximum data transfer rate: 5 Gbit/s, Product colour: Black

Features
USB version *
USB 3.2 Gen 1 (3.1 Gen 1)
Connector 1 *
USB A
Connector 2 *
Micro-USB B
Connector gender
Male/Male
Connector 1 gender *
Male
Connector 2 gender *
Male
Features
Maximum data transfer rate
5000 Mbit/s
Maximum data transfer rate
5 Gbit/s
Product colour *
Black
Weight & dimensions
Cable length *
0.3 m
Packaging content
Quantity per pack *
10 pc(s)
Brand Image Product code Product Stock Price from
Tripp Lite USB 3.0 SuperSpeed Device Cable (A to Micro-B M/M) Black, 0.31 m Tripp Lite USB 3.0 SuperSpeed Device Cable (A to Micro-B M/M) Black, 0.31 m
(show image)
U326-001-BK USB 3.0 SuperSpeed Device Cable (A to Micro-B M/M) Black, 0.31 m 0.00
(excl. VAT)
0 (incl. VAT)