location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nighthawk X6 AC3200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R8000-100PES
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0606449104356 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 339806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:03:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router Black
  • - Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 5 (802.11ac) 1300 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
  • - Web-based management Quality of Service (QoS) support
Warranty: 1-year
Long product name NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black :
The long product name of NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nighthawk X6 - 802.11 ac, 10/100/1000 (1 WAN/4 LAN) Gigabit Ethernet, 1GHz dual core, 128 MB Flash, 256 MB RAM, 1.1kg
More>>>
NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:
The official description of NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Get the fastest WiFi speed available – up to 3.2Gbps
- Tri-Band WiFi delivers more WiFi for more devices
- 6 High performance antennas for maximum range
- Smart-Connect designates slower and faster devices to separate WiFi bands
- 1GHz dual core processor with 3 offload processors
- Beamforming+ improves wireless range and reliability
- USB 3.0 port offers high-speed, USB storage-ready access
- Easily manage your home network with the NETGEAR genie app

Tri-Band WiFi

Tri-Band WiFi with Smart Connect changes the game for today’s home WiFi networks. With one 2.4GHz band and two 5GHz WiFi bands to work with, the X6 has the capacity, flexibility, and intelligence to assign each device to the WiFi band where it can connect at its maximum possible speed. The result is that faster devices can connect and perform unhindered by slower or older devices—meaning ALL devices load, stream, and game at their maximum speed.

More WiFi Range for More Devices

Keep your mobile device connected throughout your home with powerful amplifiers and 6 high performance external antennas. Roam freely and enjoy strong WiFi coverage and performance anywhere in your home. The 6 antennas deliver the breakthrough X6 Tri-Band WiFi and Beamforming+ focuses WiFi signals creating stronger and more reliable connections for all to enjoy.

ReadyShare® USB — Ready to Store and Share

ReadySHARE® USB opens up a powerful set of convenient features like USB storage access and streaming media. With the available USB 3.0 and USB 2.0 ports on the X6 you can connect the USB storage you already own and enjoy high-speed access via WiFi.

And for your endless entertainment, ReadySHARE® USB lets you play, view, listen to, and share your videos, photos, and music on connected TVs, game consoles, or media players.

Safeguard your Files with No Worry Backups

FREE ReadyShare Vault PC software it there for you to schedule automatic hassle-free backups to safeguard precious photos and files from any PC directly to the connected USB storage. ReadyShare Vault is FREE to download and use with your Nighthawk X6.

Better Processors

What could you do with more speed? More power? With a 1GHz dual core processor and three offload processors, the Nighthawk X6 delivers faster WiFi speed, faster wired speed, faster USB access speed, and faster WAN-to-LAN speeds meaning faster overall network speeds than ever before. So go ahead and put this network to the test in your home.

Short summary description NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:
This short summary of the NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Nighthawk X6 AC3200, Wi-Fi 5 (802.11ac), Tri-band (2.4 GHz / 5 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black:
This is an auto-generated long summary of NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black based on the first three specs of the first five spec groups.

NETGEAR Nighthawk X6 AC3200. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WPA-PSK, WPA2-PSK. Product type: Tabletop router, Product colour: Black, LED indicators: Power. Cables included: LAN (RJ-45)

Best Tri-Band WiFi

Tri-Band WiFi with Smart Connect changes the game for today’s home WiFi networks. With one 2.4GHz band and two 5GHz WiFi bands to work with, the X6 has the capacity, flexibility, and intelligence to assign each device to the WiFi band where it can connect at its maximum possible speed. The result is that faster devices can connect and perform unhindered by slower or older devices—meaning ALL devices load, stream, and game at their maximum speed.

Boost Wifi Range for More Devices
Boost Wifi Range for More Devices

Keep your mobile device connected throughout your home with powerful amplifiers and 6 high performance external antennas. Roam freely and enjoy strong WiFi coverage and performance anywhere in your home. The 6 antennas deliver the breakthrough X6 Tri-Band WiFi and Beamforming+ focuses WiFi signals creating stronger and more reliable connections for all to enjoy.

ReadyShare® USB — Ready to Store and Share
ReadyShare® USB — Ready to Store and Share

ReadySHARE® USB opens up a powerful set of convenient features like USB storage access and streaming media. With the available USB 3.0 and USB 2.0 ports on the X6 you can connect the USB storage you already own and enjoy high-speed access via WiFi.

And for your endless entertainment, ReadySHARE® USB lets you play, view, listen to, and share your videos, photos, and music on connected TVs, game consoles, or media players.

Safeguard your Files with No Worry Backups
Safeguard your Files with No Worry Backups

FREE ReadyShare Vault PC software it there for you to schedule automatic hassle-free backups to safeguard precious photos and files from any PC directly to the connected USB storage. ReadyShare Vault is FREE to download and use with your Nighthawk X6.

Better Router Processors
Better Router Processors

What could you do with more speed? More power? With a 1GHz dual core processor and three offload processors, the Nighthawk X6 delivers faster WiFi speed, faster wired speed, faster USB access speed, and faster WAN-to-LAN speeds meaning faster overall network speeds than ever before. So go ahead and put this network to the test in your home.

WAN connection
Ethernet WAN *
Yes
DSL WAN *
No
SIM card slot *
No
3G/4G USB modem compatibility *
No
Wireless LAN features
Wi-Fi band *
Tri-band (2.4 GHz / 5 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WLAN data transfer rate (max) *
1300 Mbit/s
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
WLAN data transfer rate (first band)
600 Mbit/s
WLAN data transfer rate (second band)
1300 Mbit/s
WLAN data transfer rate (third band)
1300 Mbit/s
Modulation
256-QAM
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
Yes
USB 2.0 ports quantity
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
Memory card slot(s)
No
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
WPS push button
Yes
Security
Security algorithms
WPA-PSK, WPA2-PSK
Firewall
Yes
Security
Guest access
Yes
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Network address translation (NAT)
Yes
Design
Product colour
Black
LED indicators
Power
On/off switch
Yes
Product type *
Tabletop router
Certificates
Digital Living Network Alliance (DLNA) certified
Yes
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Manual
Yes
Quick start guide
Yes
Antenna
Antenna design *
External
Antennas quantity
6
Features
Built-in processor
Yes
Processor frequency
1000 MHz
Processor cores
2
Power
Power source type *
AC
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
295.5 mm
Depth
226.8 mm
Height
54.5 mm
Weight
1.1 kg
Logistics data
Harmonized System (HS) code
85176990
Other features
WLAN data transfer rates supported
600, 1300 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2015-03-22 19:49:41
Uk has collected 92 expert reviews for NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
cybershack.com.au
Updated:
2015-03-22 19:49:41
Time for a router upgrade? Thanks to our friends at NETGEAR, we've got one Nighthawk X6 R8000 Router to giveaway! The Nighthawk X6 is the first router to boast Triband technology to help combat wireless congestion.Winning is easy! All you need to do is sh...
0%
cybershack.com.au
Updated:
2015-03-22 19:49:41
On paper, Netgear's Nighthawk X6 R8000 is one impressive router. Boasting what Netgear has called "Triband" technology a theoretical combined network speed of 3.2 gigabits per second, the Nighthawk X6 sounds like the be-all and end-all of consumer-grade n...
Good Future-proof, Great for networking drives, Slick design...
Bad Expensive, Limited 2.4Ghz band, Most users won't see a performance increase...
Bottom line Some might call the Nighthawk X6 overkill, while others might call it future-proof. Whatever your opinion, this behemoth of a router feels a bit circumstantial, especially considering its AUD$399 price point and the lack of an integrated modem. If you're...
70%
techlife.net
Updated:
2015-03-22 19:49:41
In benchmarking, the X6 also proved to be a bit of a let down in some areas. It's longer-range 5GHz results, for example, were actually not as good as the R7000's, and we found that one of the two 5GHz radios worked significantly better than the other at...
0%
apcmag.com
Updated:
2015-03-22 19:49:41
Emboldened by the overwhelmingly positive response to the original Nighthawk R7000 router, Netgear’s seemingly taken it as their remit to go even harder with this new successor to the company’s original enthusiast-pitched model...
70%
tweaktown.com
Updated:
2015-03-22 19:49:41
A few months ago, we took a look at the Netgear Nighthawk R7000. We came away quite pleased with the features that were put into that solution, along with its build quality and performance. After that review, not a month later, I caught the release of the...
Bottom line The Netgear Nighthawk X6 R8000 wireless router is quite a beast. In fact, the normal shelf I set my router on didn't have enough room to deploy the antennas fully when setting it up. Not that it's a bad thing, but do make sure you have enough room wherev...
86%
pcauthority.com.au
Updated:
2015-03-22 19:49:41
It's easy to overlook a device that sits quietly in the corner doing all the networking heavy lifting in our increasingly connected world. That is, until a medium sized family with video, gaming, mobile phone, laptop, tablet and browsing needs comes along...
Bottom line Perfect for the connected-device-heavy house...
83%
gizmodo.com.au
Updated:
2015-06-04 11:45:57
802.11ac is into its second generation now, with several Wi-Fi router makers releasing a second iteration of the super-fast wireless standard that promises a big jump in transfer rates. Netgear's Nighthawk X6 router improves on the model it replaces, but...
Good Fast transfer rates, Space-age looks, Versatile dual 802.11ac Wi-Fi networks...
Bad Middling USB transfer speeds, Interface is overly simplified, Dual Wi-Fi overkill (for most)...
Bottom line Netgear Nighthawk X6 (R8000)LikeFast transfer rates.Space-age looks.Versatile dual 802.11ac Wi-Fi networks.Don't LikeMiddling USB transfer speeds.Interface is overly simplified.Dual Wi-Fi overkill (for most).Not a lot of users at the moment will be able t...
0%
pcpowerplay.com.au
Updated:
2015-06-13 06:56:08
While the ability to set up a network without cables is an absolute blessing, today's various Wi-Fi standards can prove to be a nightmare of compatibility issues. With three common types of Wi-Fi network now widely available, it's most likely that at leas...
Good Supports all Wi-Fi bands, Decent speeds, Easy to set up...
Bad Limited advanced features...
Bottom line Designed for users with lots of different devices on different Wi-Fi bands, the X6 does a very capable job over decent ranges...
80%
uk.hardware.info
Updated:
2015-11-27 06:07:37
After three years of 802.11ac, we've already arrived at the fourth generation of routers that support this standard. The Netgear R8000 is the first model that we'll put to the test. This device is a very different animal from the R7500 Nighthawk X4, whi...
Bottom line The Netgear R8000 Nighthawk X6 is, without a doubt, the fastest router that we have tested thus far. This isn't because of the introduction of all sorts of hip new technologies, such as Multi-User MIMO, but mainly because of the addition of an extra rad...
0%
futurefive.co.nz
Updated:
2016-02-21 08:49:30
Netgear sent us their Nighthawk. No, it's not Batman's latest vehicle, it's their flagship router, designed to spread the wireless love far and wide.Opening the box, it does appear to have been developed by Bruce Wayne Enterprises, being reminiscent of a...
0%
hardwarezone.com.my
Updated:
2016-11-30 01:43:40
Getting a wireless router used to be a simple affair; you go to the stores, you decide if you need something that's strictly a router or one that's a modem as well, you identify the one you're looking for and you pay for it. Now, with new wireless standar...
Good Comes with many useful features, Powerful performance, Userfriendly GUI for basic settings...
Bad Pricey, Advanced users have to deal with notsofriendly interface...
Bottom line The Netgear Nighthawk X6 is as good as its intimidating looks. Its foldable antennas will make moving it about simpler until you find the best spot that allows it to serve every device in your home. Its USB ports give it extra features that really heavy u...
85%
thepcenthusiast.com
Updated:
2016-11-30 01:43:40
Nowadays, we are moving from a stage in technology where our devices, gadgets, computers and several electronic devices are being freed from the shackles of cables. We are in a time where things are already wireless, where we stream media and share data w...
Bottom line I have been using the Netgear Nighthawk X6 for several months now already. I was supposed to publish this review last year, but decided to test the router further. Like I said earlier, it's important that you update the router's firmware to the latest ver...
0%
tomsguide.com
Updated:
2015-03-22 19:49:41
If you thought three or four antennas would help boost 802.11ac wireless networking performance, Netgear's Nighthawk X6 AC3200 router has six and makes the most of them with excellent range. At $300, this is one of the most expensive routers on the market...
Good Tri-band operation, good performanc, Genie software makes setup eas, USB 2.0 and 3.0 port, Six fold-out antenna, Excellent range...
Bad Expensiv, Big desig, Lacks e-SATA por, Not as fast as other tri-band routers...
Bottom line A versatile tri-band design, easy setup and long range make Netgear's R8000 a strong router for a house filled with data hogs. If you thought three or four antennas would help boost 802.11ac wireless networking performance, Netgear's Nighthawk...
0%
pcmag.com
Updated:
2015-03-22 19:49:41
The next generation of wireless routers is here: Netgear is the first manufacturer to offer a tri-band router. This new class of device is designed for the Internet of Things (IoT)—that is, it's meant to handle the increasing number and variety of de...
Good Excellent at optimizing performance of multiple devices on a single network. Simple setup. Solid throughput and NAS performance. Runs cool.
Bad Network Map feature needs improvement. Lacks enhanced QoS feature of previous model. Some connection timeouts at 30 feet and beyond in testing. Pricey...
Bottom line The Netgear Nighthawk X6 AC3200 Tri-Band WiFi Router makes an impressive debut, proving the tri-band concept by deftly handling multiple wireless devices on a single network...
80%
legitreviews.com
Updated:
2015-03-22 19:49:41
Netgear has released their latest flagship wireless router, the Nighthawk X6 R8000 which is an Tri-Band 802.11ac. After hearing rumors of this new router back in January when we were in Las Vegas for the Consumer Electronics Show, Netgear officially relea...
Bottom line We have been anticipating the arrival of the Netgear Nighthawk X6 R8000 router since its announcement in June of this year. What makes this router so unique on paper is that it contains three radio bands, one 2.4 GHz (600 Mbps), and two 5.0 GHz (1300 Mbps...
0%
pcworld.com_techhive.com
Updated:
2015-03-22 19:49:41
Is it ever the perfect time to buy a new product? I'd say no, because there's never a perfect time to review a new product, either. There's always something right around the corner that promises to be faster, better, cheaper. But you won't know if those c...
Good Delivers very high throughput to multiple 802.11ac clients, Long list of networking and media-streaming features, High throughput to an attached USB 3.0 hard drive...
Bad Not the fastest 802.11ac router when servicing just one client, Overkill for homes with less-demanding needs, Very expensive...
Bottom line The Nighthawk X6 isn't for everyone, but if you need to support lots of 802.11ac clients, this is the best choice—for now...
80%
smallnetbuilder.com
Updated:
2015-03-22 19:49:41
So much for summer being a slow time for product introductions. Router manufacturers seem to feel that it is the ideal time to foist new products upon buyers. Last year it was AC1900 routers. This year it is two new router classes: AC3200 based on Broadco...
Good The second 5 GHz radio can improve total throughput, %bull: OpenVPN server...
Bad Expensive, 5GHz radio assignment is simplistic...
Bottom line $300 is a lot to spend on a router, so they better be worth it. The R8000's value proposition is that its two 5 GHz radios will provide better total throughput utilization by separating "slow" and "fast" devices. It's not promising improved range. It's no...
0%
nikktech.com
Updated:
2015-07-10 07:13:54
This may strike some of you as a bit odd but the first thing i do whenever i go to a hotel, restaurant or cafeteria I've never been in the past i always check to see if they have WiFi available and if so what is its strength and range. To my surprise most...
Good Overall Build Quality, Design, Near-Excellent Wireless Performance, AC3200 (Concurrent 802.11n & two 802.11ac Bands), User Friendly Web Interface, Features, Technologies Used (Beamforming & TurboQAM), Android & iOS App, 4 Gigabit Ethernet Ports / WAN Port...
Bad Price (For Some), High-Gain Antenna Quality...
Bottom line When Netgear announced the availability of the Nighthawk X6 R8000 I was intrigued since it was the first Tri-Band AC3200 compatible WiFi router in the market and having reviewed the excellent Nighthawk R7000 made things even more interesting. S...
0%
technobuffalo.com
Updated:
2015-09-11 10:33:43
I'll be honest and reveal that I have been using the standard wireless router that my cable company provided when I signed up with them. For the most part it gets the job done. Or so I thought it did. However there are some spotty locations that just don'...
Bottom line The Nighthawk efficiently processes how wireless devices work across your network, it prioritizes your most important functions all while boosting the speed and range. It is so smart it can even protects you will you surf the net...
90%
hothardware.com
Updated:
2015-10-16 01:09:14
Wireless routers are going through somewhat of a renaissance right now, thanks to the arrival of the 802.11ac standard that is...
0%
networkworld.com
Updated:
2015-10-22 11:06:08
Is it ever the perfect time to buy a new product? I'd say no, because there's never a perfect time to review a new product, either. There's always something right around the corner that promises to be faster, better, cheaper. But you won't know if those c...
0%
technabob.com
Updated:
2015-12-24 04:55:06
As a tech guy, I've been through a number of different wireless routers over the years. Between ever-improving speed and range, as well as the occasional hardware failure, my closet is a veritable graveyard of routers gone by. For the last couple of years...
0%
gadgetreview.com
Updated:
2018-02-13 01:33:08
The Netgear Nighthawk X6 AC3200 (with a retail price of $280) is part of the Nighthawk line of super powerful routers for managing business areas or homes where there is a whole lot of tech: Let's take a look at how this router performans and compares to...
Good Lots of power and antennas, Smart connections for managing bands automatically...
Bad Not the fastest tri-band model, No MU-MIMO for future devices, A bit pricey, This Nighthawk model looks strong, but is it right for you?, Tom's Guide, What do you want to use the X6 for? Tom's Guide found that it's an incredible general use router, with t...
Bottom line This Nighthawk seems a little slow for its tri-band and may have some reliability issues: However, t...
0%
lifewire.com
Updated:
2020-07-06 11:01:12
If you have a growing family or a growing list of devices competing for bandwidth in your home, you've probably experienced jockeying for a signal here or there. That's where a capable tri-band router like the Netgear Nighthawk X6 AC3200 Tri-Band Wi-Fi Ro...
Good User-friendly mobile app, Three bands for optimal multi-device Wi-Fi support, Meant for 4K streaming and gaming, Advanced parental controls...
Bad Expensive, Takes up a lot of space, Some performance drops, Buggy initial setup...
Bottom line An investment that could be worth it for the family with a smart home.The Netgear Nighthawk X6 AC3200 Tri-Band Wi-Fi Router is poised to deliver fast and reliable speed to a larger home full of devices. If you're interested in spending less time with conf...
86%
pcmag.com
Updated:
2020-07-06 11:01:39
The next generation of wireless routers is here: Netgear is the first manufacturer to offer a tri-band router. This new class of device is designed for the Internet of Things (IoT)-that is, it's meant to handle the increasing number and variety of devices...
0%
Brand Image Product code Product Stock Price from
NETGEAR Nighthawk AC1900 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black NETGEAR Nighthawk AC1900 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
R6900-100NAS Nighthawk AC1900 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR X8 AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black NETGEAR X8 AC5300 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black
(show image)
R8500-100PES X8 AC5300 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR X4S AC2600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black NETGEAR X4S AC2600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
R7800-100PES X4S AC2600 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR AC1600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black NETGEAR AC1600 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
(show image)
D6400-100PES AC1600 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)
(show image)
DGND3700B DGND3700B 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNDRMAC wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White NETGEAR WNDRMAC wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White
(show image)
WNDRMAC-100UKS WNDRMAC 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR WNDRMAC wireless router Gigabit Ethernet White NETGEAR WNDRMAC wireless router Gigabit Ethernet White
(show image)
WNDRMAC-100PES WNDRMAC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)