location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR AC1200

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A6200-100NAS
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2019 10:34:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR AC1200
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - 5 GHz
  • - IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Long product name NETGEAR AC1200 :
The long product name of NETGEAR AC1200. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WiFi USB Adapter
More>>>
NETGEAR AC1200:
The official description of NETGEAR AC1200 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now you can have the world’s fastest WiFi technology, even on older Windows®-based laptops and desktops. Just plug the adapter into a USB slot and surf, stream or game at blazing speeds. NETGEAR dual band performance with Beamforming+ keeps you connected.

Short summary description NETGEAR AC1200:
This short summary of the NETGEAR AC1200 data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR AC1200, 2.4 - 5 GHz, IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Intel Pentium class PC Available USB 1.1, USB 2.0, or USB 3.0 port Microsoft Windows 7, XP,...

Long summary description NETGEAR AC1200:
This is an auto-generated long summary of NETGEAR AC1200 based on the first three specs of the first five spec groups.

NETGEAR AC1200. Frequency band: 2.4 - 5 GHz, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Minimum system requirements: Intel Pentium class PC Available USB 1.1, USB 2.0, or USB 3.0 port Microsoft Windows 7, XP,...

Features
2.4 GHz *
Yes
5 GHz *
Yes
Frequency band
2.4 - 5 GHz
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Ports & interfaces
USB 2.0 ports quantity *
1
Design
Internal
No
Performance
Minimum system requirements
Intel Pentium class PC Available USB 1.1, USB 2.0, or USB 3.0 port Microsoft Windows 7, XP, Vista: (32/64-bit) Supports Windows 8
Other features
Antenna
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-09-12 02:29:29
Uk has collected 25 expert reviews for NETGEAR AC1200 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
eteknix.com
Updated:
2014-09-12 02:29:25
Just over a week ago I took a look at one of Netgear's latest Smart WiFi routers to roll off the production line and into the real-world. The R6250, like many of Netgear's latest routers, offers up the latest in WiFi technology with Gigabit wireless conne...
Good 802.11ac ready, Strong performance, Easy to set up, Dual Band 2.4GHz and 5GHz radios, Beamforming+ technology...
Bad Will be soon classed as slow as 802.11ac routers and devices mature...
Bottom line PricingWhen it comes to any new product in the market, especially those that bring a new technology with them; there is guaranteed to be a fair price tag attached and this is to be expected. Whilst you can pick up wireless-n adaptors for a very small cost...
0%
impulsegamer.com
Updated:
2014-09-12 02:29:26
The adapter is a little on the large size and measures at 95.3 x 31.4 x 14.3mm with a 90-degree adjustable USB connector which is needed on where you install the item. If you install the adapter into the side of your laptop or PC, you need to flick the an...
Bottom line Needless to say if your laptop is stuck on older WiFi technologies than the A6200 will definitely improve your connection but given the price of around $80AUD, we do find the product a little on the expensive side. The device is also backward com...
70%
itreviews.com
Updated:
2014-09-12 02:29:27
802.11ac is a new wireless standard worth getting excited about, even though it has yet to be ratified. Netgear has a solid 11ac router on the market, the R6300 WiFi Router 802.11ac Dual Band Gigabit, and an 802.11ac wireless adapter to go with it: the 80...
Bottom line While Netgear has a decent 802.11ac router in its R6300, its 802.11ac adapter suffers from poor performance, buggy software, and a clunky design...
40%
pcauthority.com.au
Updated:
2014-09-12 02:29:28
This year is set to see the widespread rollout of the new 802.11ac wireless standard, which has been appearing in routers for some time now, but has suffered from a lack of client solutions. We are finally starting to see USB adapters hit the market, even...
0%
techradar.com
Updated:
2014-09-12 02:29:28
We've waited patiently for the world's first 802.11ac wireless internet adaptor and finally it's here in the shape of the Netgear A6200. This is a good thing, since we've complained a lot recently that all the 802.11ac routers in the world are largely use...
Good Incredible distance performance, Easy installation, 802.11ac draft support, 5GHz and 2.4GHz, Dock supplied...
Bad Only twin antennas, Limited to 867Mbps, Disappointing close, range speeds, 802.11ac draft...
Bottom line Again we're disappointed by an early wireless standard. At short range and middle distances the Netgear A6200 offers nothing beyond existing 802.11n performance, but at a higher price. The one major exception is long-range line-of-sight performance, whic...
60%
techradar.com/au/
Updated:
2014-09-12 02:29:28
We've waited patiently for the world's first 802.11ac wireless internet adaptor and finally it's here in the shape of the Netgear A6200. This is a good thing, since we've complained a lot recently that all the 802.11ac routers in the world are largely use...
Good Incredible distance performance, Easy installation, 802.11ac draft support, 5GHz and 2.4GHz, Dock supplied...
Bad Only twin antennas, Limited to 867Mbps, Disappointing closerange speeds, 802.11ac draft...
Bottom line You might also like... Best router: top wireless routers on test As the first 802.11ac adaptor for laptop or desktop systems, the Netgear A6200 is an important addition to the wireless ecosystem, since devices until now have been left tethered via a route...
60%
pcadvisor.co.uk
Updated:
2014-09-12 02:29:28
If you need to connect several wired clients to your 802.11ac network, you should set up a wireless bridge . If you have just one client - especially a laptop , or maybe a home-theater PC - Netgear offers a better, cheaper alternative: Plug its Netgear A6...
Bottom line The Netgear A6200 11ac adaptor provides good performance at range which can be more than double that of a current 802.11n laptop 3x3 MIMO setup. The addition of an attractive design and the ability to mount this in a USB slot vertically are an added bonus...
80%
uk.hardware.info
Updated:
2015-06-14 04:54:14
Although 802.11ac routers are commonplace these days, many laptops and desktops still do not come equipped with a wireless adapter that is compatible with this fast standard. If you want to connect wirelessly at...
0%
pcworld.com_techhive.com
Updated:
2014-09-12 02:28:51
Note: We updated this review in its entirety on 1/29/2014 when we compared the A6200 against five other 802.11ac Wi-Fi client USB adapters.Netgear's A6200 wins the award for most ambitious industrial design. Its USB interface is mounted on a hinged connec...
Good Very good longrange performance, Excellent industrial design, USB cradle...
Bad Much slower than the Asus USBAC56 at close range...
Bottom line If you need to connect just a single client, such as a laptop or a home-theater PC, to your 802.11ac network, a Wi-Fi client USB adapter is much cheaper than a wireless bridge. Netgear's A6200 is one of the best...
80%
legitreviews.com
Updated:
2014-09-12 02:29:27
Today we look at the Netgear A6200 USB (2.0) 802.11ac Network Adapter. This adapter is designed for those users who are looking to upgrade their current network equipment to match that of the newest Wi-Fi protocol, 802.11ac. 802.11ac provides the f...
Bottom line While the Netgear A6200 didn’t perform at the top of our speed tests, it was very robust when comparing it to legacy WiFi devices. For those looking for an easy way to upgrade their computers to 802.11ac, this is certainly a solid choice...
0%
pcmag.com
Updated:
2014-09-12 02:29:27
802.11ac is a new wireless standard worth getting excited about, even though it has yet to be ratified. Netgear has a solid 11ac router on the market, the R6300 WiFi Router 802.11ac Dual Band Gigabit%displayPrice% at %seller%, and an 802.11ac wireless ada...
Good Supports 802.11ac.
Bad Unimpressive throughput. Buggy software. Puzzling design...
Bottom line While Netgear has a decent 802.11ac router in its R6300, its 802.11ac adapter suffers from poor performance, buggy software, and a clunky design...
50%
techworld.com
Updated:
2014-09-12 02:29:28
If you need to connect several wired clients to your 802.11ac network, you should set up a wireless bridge. If you have just one client - especially a laptop, or maybe a home-theater PC - Netgear offers a better, cheaper alternative: Plug its A6200 US...
Bottom line If you're running an 802.11ac Draft 2.0 router, you have a laptop, and you want the fastest possible wireless connection to your network, Netgear's A6200 is a no-brainer. It's also a great choice if you're looking to connect just one wireless PC to yo...
0%
pcworld.com_techhive.com
Updated:
2014-09-12 02:29:28
If you need to connect several wired clients to your 802.11ac network, you should set up a wireless bridge. If you have just one client—especially a laptop, or maybe a home-theater PC—Netgear offers a better, cheaper alternative: Plug its A6200 USB Wi-Fi...
0%
decryptedtech.com
Updated:
2014-09-26 01:16:12
802.11ac wireless was introduced at CES 2012. Unfortunately when the devices were launched there were no adapters to support it. This meant that people were buying expensive wireless products without having any way to support the speeds they were capable...
Bottom line When we first saw that the NETGEAR A6200 was a USB 2.0 device we were concerned about performance. After all there is a limit to how much data you can push through a USB 2.0 port. Sadly this limit is below what 802.11ac is capable of. We were glad to see...
0%