location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR Nighthawk AC1900 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nighthawk AC1900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R6900-100NAS
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131304
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR Nighthawk AC1900 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router Black
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) 1300 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 5
  • - USB port
  • - Quality of Service (QoS) support
Long product name NETGEAR Nighthawk AC1900 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black :
The long product name of NETGEAR Nighthawk AC1900 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5x Gigabit Ethernet ports, 1x USB 3.0, 2.4GHz/5.0GHz, Dual Core 1GHz, 128MB Flash, 256MB RAM, Black
More>>>
NETGEAR Nighthawk AC1900 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
The official description of NETGEAR Nighthawk AC1900 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Easy & automatic installation of the NETGEAR router with Internet provider gateway to upgrade your WiFi
- 1GHz Dual Core Processor
- Advanced features for lag-free gaming
- Prioritized bandwidth for streaming videos or music
- AC1900 WiFi—600+1300 Mbps speeds
- ReadyCLOUD® USB Access allows you to enjoy personal and secure cloud access to USB storage anytime, anywhere
- Free PC backup software
- Now with NETGEAR genie® with remote access

Speed

Accelerate your WiFi and enjoy a blazing-fast, lag-free WiFi experience for gaming, video streaming or surfing.

- World's fastest WiFi—Up to 600+1300Mbps
- Gigabit WiFi—Next-generation WiFi now at Gigabit speeds
- Gigabit wired—Ideal for HD gaming & video
- Dual core processor—Dual Core 1GHz processor boosts wireless, wired & WAN-to-LAN performance.

WiFi Range

Got range? Homes come in all shapes and sizes and Nighthawk AC1900 Smart WiFi Router provides WiFi coverage no matter where you connect in your home.

- Ultimate Range—WiFi coverage throughout very large homes
- Antennas—High-powered amplifiers with 3 external antennas

Reliability

There’s nothing more frustrating than lost connections! With NETGEAR’s advanced features & best-in-class technology, you’ll reduce interference & enjoy more reliable WiFi connectivity.

- Simultaneous dual band—Reduces interference for better connections to more WiFi devices
- Advanced QoS—Downstream & upstream QoS automatically recognizes & prioritizes streaming & gaming applications
- Airtime fairness — Prevents network lag when slower devices connect
- Beamforming+ — Boosts speed, reliability, and range of WiFi connections on 2.4 and 5GHz bands

Sharing

With NETGEAR, sharing across your network is fun and easy, anything from accessing stored photos and music to wireless printing. And enjoy personal and secure cloud access to USB storage anywhere with ReadyCLOUD.

- DLNA®—Find & play your media on DLNA TVs & game consoles
- ReadySHARE® USB access—Wirelessly access and share USB hard drive & printer via the USB port
- One superspeed USB 3.0 port—Up to 10x faster than USB 2.0
- ReadyCLOUD® USB Access— Enjoy personal and secure cloud access to USB storage anytime, anywhere
- ReadySHARE Printer—Wirelessly access & share a USB printer
- Time Machine—Automatic Mac backup to a USB hard drive connected to the router
- iTunes® compatible—Play your USB-stored music using AirPlay or Apple Remote™

Ease of Use

Start enjoying your new device faster than ever. NETGEAR wants to make sure installation and management is simple & easy, so you can connect quickly & make sure you stay that way!

- Easy install— Easier installation to upgrade to AC WiFi with your service provider gateway and setup for iPad, tablets, smartphones & computers
- NETGEAR genie® App—Personal dashboard to monitor, control & repair your home network anytime, anywhere
- Push ‘N’ Connect—Easy push button WiFi connections (WPS)
- WiFi & power on/off—Convenient power savings

Security

Maintain the highest security across your network to ensure your privacy & family is safe while online. Whether it’s preventing phishing & spyware or just limiting access for kids & guests, NETGEAR has you covered.

- VPN support—Secure access to your home network
- Parental controls—Web filtering for all your connected devices
- Guest network access—Separate & secure access for guests
- Secure WiFi connections—Highest level wireless security with WPA/WPA2
- Personal FTP server—Customized free URL to create FTP server

Gaming For the Win.

Avoid character freezing and enjoy lag-free gaming with the ultimate in 11AC speed and performance. Nighthawk delivers AC1900 WiFi, a powerful dual core 1GHz processor and advanced upstream QoS for optimized game play on consoles like the XBox®. When microseconds count, let Nighthawk accelerate your game. For the win.

Easy Upgrade.

Easily upgrade to 802.11ac WiFi even if you can’t replace your existing service provider gateway. Now Nighthawk supports installation wizard to help detect the service provider gateway and help you choose the best installation mode- router or Access Point for your home.

Streaming Unlimited HD

Stop buffering and start enjoying uninterrupted streaming media. With features like downstream QoS, Beamforming+ and built-in iTunes® server you'll begin to stream like you mean it. Access your stored media quickly with USB 3.0 and keep it safe with free automatic backup software for PCs and Time Machine® compatible for Macs.

Mobile Up to 100% Faster

Improve your mobile WiFi speeds by up to 100% with Nighthawk! High-powered amplifiers & antennas help extend WiFi coverage throughout large homes and even backyards. For the first time Beamforming+ focuses WiFi signals to both 2.4 and 5GHz devices. With signals locked onto your device, experience what it really means to be mobile!

Short summary description NETGEAR Nighthawk AC1900 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This short summary of the NETGEAR Nighthawk AC1900 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR Nighthawk AC1900, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description NETGEAR Nighthawk AC1900 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This is an auto-generated long summary of NETGEAR Nighthawk AC1900 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black based on the first three specs of the first five spec groups.

NETGEAR Nighthawk AC1900. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WEP, WPA, WPA2. Switching protocols: IPv6. Product type: Tabletop router, Product colour: Black, LED indicators: Power

WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WLAN data transfer rate (max) *
1300 Mbit/s
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Modulation
256-QAM
High power
Yes
Number of WLAN connections (max)
5
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
VPN support
Secure remote access
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
5
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
1
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Security
Security algorithms
WEP, WPA, WPA2
Firewall
Yes
Guest access
Yes
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Network address translation (NAT)
Yes
Protocols
Switching protocols
IPv6
Design
Product colour
Black
Indication light
Yes
LED indicators
Power
On/off switch
Yes
Product type *
Tabletop router
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Bundled software
Microsoft Internet Explorer 5.0, Firefox 2.0, Safari 1.4, Google Chrome 11.0,
Antenna
Antenna design *
Internal
Antennas quantity
3
Detachable antenna(s)
Yes
Features
Built-in processor
Yes
Processor frequency
1000 MHz
Processor cores
2
Plug and Play
Yes
Power
Power source type *
AC
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
285 mm
Depth
184.5 mm
Height
50 mm
Weight
750 g
Packaging data
Package type
Box
Other features
Mobile network connection
No
WLAN data transfer rates supported
600, 1300 Mbit/s
xDSL connection
No
Brand Image Product code Product Stock Price from
NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black NETGEAR Nighthawk X6 AC3200 wireless router Gigabit Ethernet Tri-band (2.4 GHz / 5 GHz / 5 GHz) Black
(show image)
R8000-100PES Nighthawk X6 AC3200 0.00
(excl. VAT)
0 (incl. VAT)