location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business PC Security Lock cable lock Black, Metallic 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Business PC Security Lock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PV606AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160822051 show
Category:
Cable with a locking mechanism already permanently integrated.
Cable Locks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 417120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2024 10:29:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2016
Product end of life date
Bullet Points HP Business PC Security Lock cable lock Black, Metallic 1.8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Round key 1.8 m
  • - Steel
  • - Black, Metallic
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP Business PC Security Lock cable lock Black, Metallic 1.8 m :
The long product name of HP Business PC Security Lock cable lock Black, Metallic 1.8 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PV606AA, Business PC Security Lock Kit (with cable)
More>>>
HP Business PC Security Lock cable lock Black, Metallic 1.8 m:
The official description of HP Business PC Security Lock cable lock Black, Metallic 1.8 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect your HP Business PC from tampering or theft in public locations by locking-down peripherals such as mice, keyboards, monitors or USB security devices and preventing the removal of the PC chassis cover.

PC or peripheral theft, or theft of internal components can result in downtime and can allow unauthorized individuals access to sensitive data. Physical security is a significant component of any corporate security plan, as it restricts unauthorized access to company resources. The HP Business PC Security Lock is designed to be supported on all HP Compaq business PC models*. In addition to protecting the removal of the PC chassis cover, the HP Business PC Security Lock can also lock-down peripherals such as mice, keyboards, monitors or USB security devices to protect them against unauthorized removal. The Lock attaches to the rear of the PC and the 6' steel cable can be used to secure the PC by physically connecting the system to an anchor point.

The finished all-steel design of the HP Business PC Security Lock enhances the security of internal system components such as CPU, memory and disk drives and can provide a significant deterrent to unauthorized removal of the keyboard, mouse, monitor and local peripherals.

Key Benefits

- Secure your HP Business PC in public locations
- Help prevent removal of peripherals and PC chassis cover
- Monitor lock and key support
- Optional cable trap available to secure monitor cable and physically connect system to an anchor point
- Helps secure internal system components
- Deterrent to unauthorized removal of peripherals or PC
- Physical security is a key component of an overall security plan

Short summary description HP Business PC Security Lock cable lock Black, Metallic 1.8 m:
This short summary of the HP Business PC Security Lock cable lock Black, Metallic 1.8 m data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business PC Security Lock, 1.8 m, Round key, Steel, Black, Metallic

Long summary description HP Business PC Security Lock cable lock Black, Metallic 1.8 m:
This is an auto-generated long summary of HP Business PC Security Lock cable lock Black, Metallic 1.8 m based on the first three specs of the first five spec groups.

HP Business PC Security Lock. Product colour: Black, Metallic, Lock type: Round key, Material: Steel. Cable length: 1.8 m, Weight: 500 g, Dimensions (WxDxH): 300 x 125 x 205 mm. Weight (imperial): 0.499 kg (1.1 lbs)

Features
Product colour *
Black, Metallic
Lock type *
Round key
Material
Steel
Number of keys provided
2
Weight & dimensions
Cable length *
1.8 m
Weight
500 g
Dimensions (WxDxH)
300 x 125 x 205 mm
Other features
Weight (imperial)
0.499 kg (1.1 lbs)
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)