HP logo

HP Compaq Elite 8100 Elite SFF Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
587192
Info modified on:
14 Mar 2024, 17:46:52
Short summary description HP Compaq Elite 8100 Elite SFF Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional PC Black:

HP Compaq Elite 8100 Elite SFF, 3.2 GHz, Intel® Core™ i5, 2 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8100 Elite SFF Intel® Core™ i5 i5-650 2 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional PC Black:

HP Compaq Elite 8100 Elite SFF. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-650. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.