location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 664 Ecotank Black ink bottle (70ml)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
664 Ecotank Black ink bottle (70ml)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T664140 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946540979
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 476265
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 15:52:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson 664 Ecotank Black ink bottle (70ml)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original Black
  • - Black ink volume: 70 ml
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson 664 Ecotank Black ink bottle (70ml) :
The long product name of Epson 664 Ecotank Black ink bottle (70ml). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

664 Ecotank Black ink bottle (70ml)
More>>>
Epson 664 Ecotank Black ink bottle (70ml):
The official description of Epson 664 Ecotank Black ink bottle (70ml) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everyday printing
This reliable four-colour ink series is great at printing everyday documents.

Slash ink costs
Looking for an ultra-low-cost printing solution? From the first set of ink included with the printer, you could save 90% on ink costs on average2. It's not only affordable, it's impressive how many pages just one set can produce - up to 4,500 pages in black and 7,500 in colour1.

The genuine article
Enjoy hassle-free and reliable printing with Epson's genuine inks. We invest in extensive research, high-tech manufacturing facilities and put our products through rigorous tests, to deliver the best quality product to you.

Short summary description Epson 664 Ecotank Black ink bottle (70ml):
This short summary of the Epson 664 Ecotank Black ink bottle (70ml) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 664 Ecotank Black ink bottle (70ml), Black, Epson, EcoTank L555 EcoTank L355 EcoTank ET-4550 EcoTank ET-4500 EcoTank ET-3600 EcoTank ET-2650 EcoTank..., 70 ml, Grey, 70 ml

Long summary description Epson 664 Ecotank Black ink bottle (70ml):
This is an auto-generated long summary of Epson 664 Ecotank Black ink bottle (70ml) based on the first three specs of the first five spec groups.

Epson 664 Ecotank Black ink bottle (70ml). Printing colours: Black, Brand compatibility: Epson, Compatibility: EcoTank L555 EcoTank L355 EcoTank ET-4550 EcoTank ET-4500 EcoTank ET-3600 EcoTank ET-2650 EcoTank.... Quantity per pack: 1 pc(s), Package width: 140 mm, Package depth: 57 mm. Products per pallet: 1260 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Features
Original *
Yes
Printing colours *
Black
Black ink volume
70 ml
Brand compatibility *
Epson
Compatibility *
EcoTank L555 EcoTank L355 EcoTank ET-4550 EcoTank ET-4500 EcoTank ET-3600 EcoTank ET-2650 EcoTank ET-2600 EcoTank ET-2550 EcoTank ET-2500 EcoTank ET-16500 EcoTank ET-14000
Product colour
Grey
Capacity
70 ml
Country of origin
Indonesia
Packaging data
Quantity per pack *
1 pc(s)
Package width
140 mm
Package depth
57 mm
Package height
57 mm
Packaging data
Package weight
0.114 g
Logistics data
Products per pallet
1260 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
3.39 m
Products per master (outer) case
30 pc(s)
Products per pallet layer
280 pc(s)
Products per pallet layer (UK)
400 pc(s)
Products per pallet (UK)
1680 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
3.39 m
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Epson 664 Ecotank Magenta ink bottle (70ml) Epson 664 Ecotank Magenta ink bottle (70ml)
(show image)
C13T664340 664 Ecotank Magenta ink bottle (70ml) 0.00
(excl. VAT)
0 (incl. VAT)
Epson 664 Ecotank Cyan ink bottle (70ml) Epson 664 Ecotank Cyan ink bottle (70ml)
(show image)
C13T664240 664 Ecotank Cyan ink bottle (70ml) 0.00
(excl. VAT)
0 (incl. VAT)
Epson 664 Ecotank Yellow ink bottle (70ml) Epson 664 Ecotank Yellow ink bottle (70ml)
(show image)
C13T664440 664 Ecotank Yellow ink bottle (70ml) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)
Disclaimer Epson 664 Ecotank Black ink bottle (70ml):
Disclaimer

(1) Quoted yields are extrapolated based on Epson original methodology from the print simulation of Test Patterns provided in ISO/IEC 24712 based on the replacement ink bottles. Quoted yields are NOT based on ISO/IEC 24711. Quoted yields may vary depending on the images that you are printing, the paper type that you are using, the frequency of your prints and environmental conditions such as temperature. During the initial printer setup, a certain amount of ink is used to fill the print head's nozzles, therefore the yield of the initial bundled set can be lower.
2. Average number of cartridges required /savings achieved  printing the same number of pages using the ink bottles included within the EcoTank range, excluding hardware price.  Comparison made on the average of the A4 EcoTank range versus the average of the top 10 best-selling models in Western Europe, in the period January 2017– December 2017, as tracked by GfK.  Printing costs calculated on the proportion of Standard and XL cartridges as tracked by GfK for the same reference period for the Western European market, using average retail prices.  Ink cartridge yields as communicated by the manufacturer’s websites.