location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-1100-26 network switch L2 Gigabit Ethernet (10/100/1000) Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGS-1100-26
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1100-26
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069410109 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108267
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Dec 2023 16:50:08
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Apr 2018
Product end of life date
Bullet Points D-Link DGS-1100-26 network switch L2 Gigabit Ethernet (10/100/1000) Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - L2
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 26
  • - MAC address table: 8000 entries
Long product name D-Link DGS-1100-26 network switch L2 Gigabit Ethernet (10/100/1000) Black, Grey :
The long product name of D-Link DGS-1100-26 network switch L2 Gigabit Ethernet (10/100/1000) Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EasySmart, 26 x 10/100/1000 Mbps
More>>>
D-Link DGS-1100-26 network switch L2 Gigabit Ethernet (10/100/1000) Black, Grey:
The official description of D-Link DGS-1100-26 network switch L2 Gigabit Ethernet (10/100/1000) Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link’s DGS-1100 Series is the newest addition to EasySmart Switches featuring D-Link Green
Technology. The DGS-1100 Series consists of 16 and 24 10/100/1000 Mbps port models and comes
in a compact 11” desktop/rackmount enclosure. Compliant with IEEE802.3az Energy Efficient Ethernet,
this switch consumes less power during idle periods. These switches also implement D-Link Green features that detect link status and cable length and adjust power usage accordingly. Switch management can be performed through a web management interface or through the SmartConsole Utility. The DGS-1100 Series also supports Layer 2 features such as IGMP snooping to optimize performance for multicast applications. A fanless design allows for quieter operation and and provides a longer product life.

The DGS-1100 Series provides an affordable solution for Small and Medium Business, and for communities without IT staff. They are also suitable for enterprise deployment, such as in branch offices and meeting rooms that require simple network management.

Surveillance VLAN and Bandwidth Control
The DGS-1100 Series supports Surveillance VLAN, which is best suited for video surveillance deployment. Surveillance VLAN is a new, industry-leading technology that consolidates data and
surveillance video transmission through a single DGS-1100 switch, thus sparing businesses the
expense of dedicated hardware and facilities. Surveillance VLAN also ensures the quality of
real-time video for monitoring and control without compromising the transmission of conventional
network data.In addition, with Bandwidth Control, network administrators can reserve bandwidth for
important functions that require more bandwidth or might have high priority.

Easy to deploy
The DGS-1100 EasySmart Switches support an intuitive SmartConsole utility and a web-based
management interface that enables administrators to remotely control their network down to the port level. The SmartConsole allows customers to discover multiple D-Link Smart and Easy Smart Switches
within the same L2 network segment. With this utility, users do not need to change the IP address of their PC, and this also makes initial setup of the Smart Switches quick and easy. Switches within the same L2 network segment that are connected to the user’s PC are displayed on-screen for instant access. This allows for extensive switch configuration and basic setup of discovered devices, including password changes and firmware upgrades.

PoE Support
The DGS-1100-24P delivers Power-over-Ethernet capabilities, simplifying deployments with IP cameras, VoIP phones, wireless access points, and other powered devices.

Short summary description D-Link DGS-1100-26 network switch L2 Gigabit Ethernet (10/100/1000) Black, Grey:
This short summary of the D-Link DGS-1100-26 network switch L2 Gigabit Ethernet (10/100/1000) Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DGS-1100-26, L2, Gigabit Ethernet (10/100/1000)

Long summary description D-Link DGS-1100-26 network switch L2 Gigabit Ethernet (10/100/1000) Black, Grey:
This is an auto-generated long summary of D-Link DGS-1100-26 network switch L2 Gigabit Ethernet (10/100/1000) Black, Grey based on the first three specs of the first five spec groups.

D-Link DGS-1100-26. Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 26. MAC address table: 8000 entries. Networking standards: IEEE 802.3ab, IEEE 802.3aq, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Management features
Switch layer
L2
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
26
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
2
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3ab, IEEE 802.3aq, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
Port mirroring
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
VLAN support
Yes
Data transmission
MAC address table *
8000 entries
Security
DHCP features
DHCP client
IGMP snooping
Yes
Security
MAC address filtering
Yes
Multicast features
Multicast support
Yes
Design
Product colour
Black, Grey
Safety
UL/cUL, CE LVD
Certification
-FCC Class A -CE Class A -VCCI Class A
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
280 mm
Depth
180 mm
Height
44 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-02-06 06:05:52
Uk has collected 2 expert reviews for D-Link DGS-1100-26 network switch L2 Gigabit Ethernet (10/100/1000) Black, Grey and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
zdnet.co.uk
Updated:
2015-02-06 06:05:45
In a challenging economic climate, products such as D-Link's sub-£100 DES-1100-24 are likely to catch the eye of the canny business buyer. Smart switches are a halfway house between a standard unmanaged switch and fully-managed models, offering some La...
Good Affordable, Easy to configure, Portbased VLANs, Useful Layer 2 features including port trunking and loopback detection...
Bad Ships with DHCP disabled, Little contextual help in configuration menu, Limited QoS features...
Bottom line Priced to attract smaller businesses needing simple network management capabilities, the DES-1100-24 is a decent, if fairly basic, smart switch with a couple of interesting features.…...
70%
v3.co.uk
Updated:
2015-02-06 06:05:52
Smart switches, which offer web-based traffic management, are intended as a cost-effective solution for smaller businesses looking for basic Layer 2/3 management capabilities without the expense of a fully-managed switch. Although they've been around f...
Good Simple menu; quiet; loopback detection; port-based VLANs...
Bad DHCP disabled by default...
Bottom line An easy-to-use smart switch with a limited but well thought-out set of features. The D-Link EasySmart DES-1100-24 should fit most of the needs of small businesses, and at a very attractive price...
80%
Brand Image Product code Product Stock Price from
D-Link 16‑Port Gigabit Unmanaged Switch D-Link 16‑Port Gigabit Unmanaged Switch
(show image)
DGS-1016S 16‑Port Gigabit Unmanaged Switch 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWS-3160-24PC Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black D-Link DWS-3160-24PC Managed L2+ Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black
(show image)
DIR-3160-24PC DWS-3160-24PC 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DWS-3160-24TC Managed L2+ Gigabit Ethernet (10/100/1000) Black D-Link DWS-3160-24TC Managed L2+ Gigabit Ethernet (10/100/1000) Black
(show image)
DIR-3160-24TC DWS-3160-24TC 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1100-10MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black D-Link DGS-1100-10MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
(show image)
DGS-1100-10MP DGS-1100-10MP 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1100-08 Managed Gigabit Ethernet (10/100/1000) Black D-Link DGS-1100-08 Managed Gigabit Ethernet (10/100/1000) Black
(show image)
DGS-1100-08/E DGS-1100-08 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)