location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-1100-10MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGS-1100-10MP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1100-10MP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069420115 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:04:30
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Oct 2020
Product end of life date
Bullet Points D-Link DGS-1100-10MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 16000 entries Switching capacity: 20 Gbit/s
  • - 1U Rack mounting
  • - Power over Ethernet (PoE)
Long product name D-Link DGS-1100-10MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black :
The long product name of D-Link DGS-1100-10MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10-Port Gigabit PoE Smart Managed Switch including 2 SFP ports, 8 x PoE ports, fan
More>>>
D-Link DGS-1100-10MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
The official description of D-Link DGS-1100-10MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

D-Link’s DGS-1100 Series provide an affordable solution for SOHOs and Small and Medium Businesses as well as enterprise deployment, such as in branch offices and meeting rooms that require simple network management. Most models comes in a compact desktop-sized metal case and features a wide selection of Gigabit port configurations with optional Gigabit fibre uplink ports. There are 4 switches in the series supporting Power-over-Ethernet with 2 of the switches in the offering high-power-budget PoE for businesses looking to power VoIP phones, wireless access points or network cameras. The 10-port DGS-1100-10MP supports up to 30W on eight ports with a power budget of 130W, whereas the DGS-1100-26MP provides 24 PoE-enabled ports, a power budget of 370W, and all PoE-enabled ports supports up to 30W. Advanced management features, diagnostic and troubleshooting tools, and energy efficient technologies provide a flexible solution to suit your networking requirements.

Easy to deploy
The DGS-1100 Series supports an intuitive D-Link Network Assistant Utility and a web-based management interface. The D-Link Network Assistant Utility allows customers to discover all switches in the D-Link Smart Managed Switch family within the same L2 network segment. With this utility, users do not need to change the IP address of their PC, which also makes the initial setup of the Smart Managed Switches quick and easy. Switches within the same L2 network segment that are connected to the user’s PC are displayed on-screen for instant access. This allows for extensive switch configuration and basic setup of discovered devices, including password changes and firmware upgrades. The graphic web-based management interface provides a user-friendly interface that enables network administrators to remotely control their network down to the port level.

Auto Surveillance VLAN and Bandwidth Control
The DGS-1100 Series supports Auto Surveillance VLAN (ASV), and Auto Voice VLAN, which are best suited for VoIP and video surveillance deployments. Auto Surveillance VLAN consolidates data and surveillance video transmission through a single DGS-1100 Series switch, thus sparing businesses the expense of dedicated hardware and facilities. ASV also ensures the quality of real-time video for monitoring and control without compromising the transmission of conventional network data. The Auto Voice VLAN technology enhances the VoIP service by automatically placing voice traffic from an IP phone to an assigned VLAN. With higher priority and individual VLAN, these features guarantee the quality and security of VoIP traffic. Bandwidth Control can reserve bandwidth on a per port basis for important functions that require larger bandwidth or have high priority.

Easy Troubleshooting
The DGS-1100 Series features Loopback Detection and Cable Diagnostics to help network administrators find and solve network problems quickly and easily. Loopback Detection is used to detect loops created by a specific port and automatically shut down the affected port. The Cable Diagnostics feature is designed for network administrators to quickly examine the quality of the copper cables, recognise the cable type, and detect cable errors.

Advanced Features
DGS-1100 Series is equipped with advanced security features such as Static MAC, Storm Control, and IGMP Snooping. Static MAC allows users to create a MAC whitelist for specific ports, helping administrators limit network access to authorised devices only. Storm Control monitors broadcast, multicast, or unknown unicast traffic and will start blocking or discarding packets which could flood the network when the defined threshold is exceeded. IGMP Snooping is able to reduce the loading of L3 multicast routers and save bandwidth in network throughput.

PoE Support
The DGS-1100-08P/24P/10MP/26MP provide support for Power over Ethernet (PoE), reducing deployment time for IP cameras, VoIP phones, and access points. Dedicated power adapters are no longer required, as the DGS-1100-24P/10MP/26MP comply with IEEE 802.3af and 802.3at PoE standards and provide up to 30 watts per port. The DGS-1100-08P complies with the 802.3af standard and provides up to 15.4 watts per por.

Short summary description D-Link DGS-1100-10MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
This short summary of the D-Link DGS-1100-10MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DGS-1100-10MP, Managed, L2, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting, 1U

Long summary description D-Link DGS-1100-10MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black:
This is an auto-generated long summary of D-Link DGS-1100-10MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black based on the first three specs of the first five spec groups.

D-Link DGS-1100-10MP. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 16000 entries, Switching capacity: 20 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1w, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3at, IEEE.... Power connector: DC-in jack. Power over Ethernet (PoE). Rack mounting, Form factor: 1U

Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
2
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1w, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az
10G support *
No
Head-of-line (HOL) blocking
Yes
VLAN support
Yes
Virtual LAN features
VLAN Identifier ( VLAN ID), Voice VLAN, Port-based VLAN
Number of VLANs
4094
Data transmission
Switching capacity *
20 Gbit/s
Throughput
14.88 Mpps
MAC address table *
16000 entries
Store-and-forward
Yes
Jumbo frames
9216
Packet buffer memory
1.5 MB
Security
IGMP snooping
Yes
SSH/SSL support
Yes
Design
Rack mounting *
Yes
Form factor
1U
Product colour
Black
Reset button
Yes
LED indicators
Yes
Number of fans
1 fan(s)
Safety
cUL, UL, GS, CB
Certification
FCC/IC, CE, VCCI, RCM, BSMI
Performance
Flash memory
16 MB
Mean time between failures (MTBF)
291575 h
Technical details
Shipping (inner) case height
27.6 cm
Shipping (inner) case width
37.7 cm
Shipping (inner) case length
49.1 cm
Shipping (inner) case net weight
12.5 kg
Technical details
Products per shipping (inner) case
5 pc(s)
Pallet gross weight (air)
327.5 kg
Master (outer) cases per pallet (air)
24 pc(s)
Products per pallet (air)
120 pc(s)
Pallet gross length
110 cm
Pallet gross width
120 cm
Pallet height (air)
123.9 cm
Pallet gross weight (sea)
559.6 kg
Master (outer) cases per pallet (sea)
42 pc(s)
Products per pallet (sea)
210 pc(s)
Pallet height (sea)
2.07 m
Shipping (inner) case gross weight
12.9 kg
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
141.4 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet (PoE) ports quantity
8
Power over Ethernet (PoE) power per port
30 W
Total Power over Ethernet (PoE) budget
130 W
Operational conditions
Operating temperature (T-T)
-5 - 50 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Heat dissipation
57051 BTU/h
Weight & dimensions
Width
280 mm
Depth
180 mm
Height
44 mm
Weight
1.83 kg
Packaging data
Package width
250 mm
Package depth
361 mm
Package height
92 mm
Package weight
2.3 kg
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:08:17
Uk has collected 1 expert review for D-Link DGS-1100-10MP network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black and the rating is 90 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
90%
Brand Image Product code Product Stock Price from
D-Link DGS-1100-26 network switch L2 Gigabit Ethernet (10/100/1000) Black, Grey D-Link DGS-1100-26 network switch L2 Gigabit Ethernet (10/100/1000) Black, Grey
(show image)
DGS-1100-26 DGS-1100-26 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1210-52P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, White D-Link DGS-1210-52P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, White
(show image)
DGS-1210-52P DGS-1210-52P 0.00
(excl. VAT)
0 (incl. VAT)
D-Link EasySmart Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Grey D-Link EasySmart Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Grey
(show image)
DGS-1100-24P EasySmart 0.00
(excl. VAT)
0 (incl. VAT)
D-Link EasySmart L2 Gigabit Ethernet (10/100/1000) Black, Grey D-Link EasySmart L2 Gigabit Ethernet (10/100/1000) Black, Grey
(show image)
DGS-1100-18 EasySmart 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1510-20 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black D-Link DGS-1510-20 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black
(show image)
DGS-1510-20 DGS-1510-20 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1100-08 Managed Gigabit Ethernet (10/100/1000) Black D-Link DGS-1100-08 Managed Gigabit Ethernet (10/100/1000) Black
(show image)
DGS-1100-08/E DGS-1100-08 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)