location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWS-3160-24TC Managed L2+ Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWS-3160-24TC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DIR-3160-24TC
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DWS-3160-24TC Managed L2+ Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2+
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 20 Console port: RS-232
  • - 1000BASE-T
  • - MAC address table: 16000 entries Switching capacity: 48 Gbit/s
  • - Access Control List (ACL)
  • - Rack mounting
Long product name D-Link DWS-3160-24TC Managed L2+ Gigabit Ethernet (10/100/1000) Black :
The long product name of D-Link DWS-3160-24TC Managed L2+ Gigabit Ethernet (10/100/1000) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24-Port Gigabit L2+ Unified Managed Switch including 4 x Combo 1000BASE-T/SFP ports
More>>>
D-Link DWS-3160-24TC Managed L2+ Gigabit Ethernet (10/100/1000) Black:
The official description of D-Link DWS-3160-24TC Managed L2+ Gigabit Ethernet (10/100/1000) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DWS-3160 Series is D-Link’s latest unified wired/wireless Gigabit Layer 2+ managed switch. Designed to be the ideal mobility solution for medium-sized and large enterprises and service providers, the DWS-3160 empowers administrators to exercise total control over their wireless networks by centralising all aspects of provisioning and management. Able to manage up to 48 D-Link Unified Access Points by itself and up to 192 in a switch cluster, the DWS-3160 can be configured to act either as a Wireless Controller in the core network, or as an L2+ Gigabit Switch at the edge, enabling it to be seamlessly integrated into any existing network infrastructure.

Simplified Management
The DWS-3160 is able to centralise all critical WLAN management, thereby eliminating the need to manage Access Points (AP) individually. The administrator simply assigns a profile to an individual D-Link Unified AP, and the configuration corresponding to that profile would be applied onto that AP automatically. In addition, the DWS-3160 can apply new firmware to all D-Link Unified Access Points on the network, thus greatly simplifying the upgrade process. Besides its wireless capabilities, the DWS-3160 also excels as an advanced L2+ switch. Complete with RIPv1/v2 dynamic routing, ACL security, multilayer QoS, comprehensive VLAN support, as well as Multicast Snooping capabilities, the DWS-3160 enables easy and flexible deployment. Furthermore, multiple DWS-3160s can form a Switch Cluster, which enables the administrator to configure all switches from one single Cluster Master. As the size of the cluster grows, so can the number of D-Link Unified Access Points being managed. Up to 192 D-Link Unified Access Points may be managed by the Switch Cluster. This helps to significantly simplify management and reduce maintenance efforts when a network is scaled up.

Trusted Security
The DWS-3160 offers a state-of-the-art Wireless Intrusion Detection System (WIDS), which empowers administrators to detect Rogue Access Points and Rogue Clients, effectively preventing them from causing damage to the network. The administrator can also activate various threat detections and use Radio Frequency Scan to sweep the entire wireless network to identify any possible security breach in advance.
When working in conjunction with D-Link Unified Access Points, Virtual APs may be easily configured and managed, allowing the administrator to assign different access privileges authorised users to utilise the wireless network. On the wired side, the DWS-3160 utilises ACL (Access Control Lists) to tightly control what goes in and out of the network by setting up a number of simple rules. Along with other advanced security features, such as 802.1x Network Access Control and advanced Denial-of- Service Protection, the DWS-3160 provides robust and centralised security, ensuring maximum network reliability.

Network Resiliency
When a number of Access Points are deployed close to each other, interference may result if proper RF management is not implemented. The DWS-3160 is aware of how the radio spectrum is being utilised in the network and will automatically assign the most optimized channel to each Access Point under its management. This greatly reduces RF interference and will allow the administrator to deploy APs more densely.
To further minimise interference, when a number of Access Points are operating on the same channel within close proximity of each other, the DWS-3160 will reduce the transmission power of these Access Points. When, for whatever reason, there is no longer so many Access Points present, transmission power will be increased to expand network coverage. To ensure that no Access Point is overburdened while others sit idle, the DWS-3160 will prevent certain D-Link Unified Access Points from accepting new association requests if its resources are fully utilised. A neighbouring D-Link Unified Access Point will instead pick up the load. This ensures that proper load balancing is in place, and the network will function in the most optimal state.

Seamless Mobility
Wireless clients can enjoy seamless and uninterrupted roaming from AP to AP if they are managed by the same DWS-3160 switch, even if they are not in the same subnet. Because the DWS-3160 employs various mechanisms such as preauthentication and key-caching, wireless users can freely roam the entire network without needing to re-authenticate. This allows tablet, smart phone and netbook users to travel freely within any area covered by the DWS-3160’s managed APs without having to worry about network connectivity, thus enabling a truly mobile workplace.

License Upgrade
The DWS-3160 can manage 12 Unified Access Points by default, but is capable of managing up to 48 APs. If administrators need to deploy more APs in the network, they can purchase upgrade licenses on an as-needed basis. Two types of license models are offered, a 12 AP upgrade or a 24 AP upgrade. Choosing the right upgrade license is a straightforward process. You simply choose the license model that corresponds to your DWS-3160 switch (whether it’s a base or POE type models), and then the number of managed APs you need to upgrade the switch to handle. To further simplify the process, users can purchase upgrade licenses online.

Short summary description D-Link DWS-3160-24TC Managed L2+ Gigabit Ethernet (10/100/1000) Black:
This short summary of the D-Link DWS-3160-24TC Managed L2+ Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWS-3160-24TC, Managed, L2+, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description D-Link DWS-3160-24TC Managed L2+ Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of D-Link DWS-3160-24TC Managed L2+ Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

D-Link DWS-3160-24TC. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 20, Console port: RS-232. Full duplex. MAC address table: 16000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.3af, IEEE 802.3at. Rack mounting

Management features
Switch type *
Managed
Switch layer
L2+
Quality of Service (QoS) support
Yes
ARP inspection
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
20
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
4
Console port
RS-232
Compatible memory cards
SD
Network
Networking standards *
IEEE 802.3af, IEEE 802.3at
Copper ethernet cabling technology
1000BASE-T
Full duplex
Yes
Data transmission
Switching capacity *
48 Gbit/s
MAC address table *
16000 entries
Jumbo frames support
Yes
Packet buffer memory
2 MB
Security
Access Control List (ACL)
Yes
Security algorithms
64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA2
Security
MAC address filtering
Yes
SSH/SSL support
Yes
Authentication
Guest VLAN, MAC-based authentication
Design
Rack mounting *
Yes
Product colour
Black
LED indicators
Yes
Performance
Firmware upgradeable
Yes
Mean time between failures (MTBF)
561.829 h
Power
Power consumption (typical)
37.7 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Heat dissipation
128.6 BTU/h
Weight & dimensions
Width
440 mm
Depth
210 mm
Height
44 mm
Weight
2.55 kg
Brand Image Product code Product Stock Price from
D-Link DGS-1008MP 8-Port Desktop Gigabit Max PoE Switch D-Link DGS-1008MP 8-Port Desktop Gigabit Max PoE Switch
(show image)
DGS-1008MP D-Link DGS-1008MP 8-Port Desktop Gigabit Max PoE Switch 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1100-26 network switch L2 Gigabit Ethernet (10/100/1000) Black, Grey D-Link DGS-1100-26 network switch L2 Gigabit Ethernet (10/100/1000) Black, Grey
(show image)
DGS-1100-26 DGS-1100-26 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1210-52P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, White D-Link DGS-1210-52P network switch Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) 1U Black, White
(show image)
DGS-1210-52P DGS-1210-52P 0.00
(excl. VAT)
0 (incl. VAT)
D-Link EasySmart Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Grey D-Link EasySmart Managed L2 Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Grey
(show image)
DGS-1100-24P EasySmart 0.00
(excl. VAT)
0 (incl. VAT)
D-Link EasySmart L2 Gigabit Ethernet (10/100/1000) Black, Grey D-Link EasySmart L2 Gigabit Ethernet (10/100/1000) Black, Grey
(show image)
DGS-1100-18 EasySmart 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1510-20 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black D-Link DGS-1510-20 network switch Managed L3 Gigabit Ethernet (10/100/1000) Black
(show image)
DGS-1510-20 DGS-1510-20 0.00
(excl. VAT)
0 (incl. VAT)